Water Wells and Septic Systems Handbook

Chapter 12: Referenced Standards

Various standards are often used in the plumbing industry. The Private Sewage Disposal Code uses such standards. Many of the standards used in the code are listed here.

Table 12.1: Referenced Standards: (Courtesy of International Private Sewage Disposal Code).

ASTM

American Society for Testing and Materials
100 Barr Harbor Drive
West Conshohocken, PA 19428 2959

Standard reference number

Title

Referenced in code section number

A 74 98

Specification for Cast Iron Soil Pipe and Fittings

Table 505.1

B 32 96

Specification for Solder, Metal

505.8.2

B 75 97

Specification for Seamless Copper Tube

Table 505.1

B 88 96

Specification for Seamless Copper Water Tube

Table 505.1

B 251 97

Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube

Table 505.1

B 813 93

Standard Specification for Liquid and Paste Fluxes for Soldering Applications of Copper and Copper Alloy Tube

505.8.2

C 4 98

Specification for Clay Drain Tile

Table 505.1

C 14 95

Specification for Concrete Sewer, Storm Drain, and Culvert Pipe

Table 505.1

C 76 98

Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe

Table 505.1

C 425 98

Specification for Compression Joints for Vitrified Clay Pipe and Fittings

505.11, 505.12

C 428 97

Specification for Asbestos-Cement Nonpressure Sewer Pipe

Table 505.1

C 443 98

Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets

505.7, 505.12

C 564 97

Specification for Rubber Gaskets for Cast Iron Soil Pipe and Fittings

505.6.2, 505.6.3, 505.12

C 700 97

Specification for Vitrified Clay Pipe, Extra Strength, Standard Strength, and Perforated

Table 505.1

C 913 96

Specification for Precast Concrete Water...
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
Category: Drains and Drain Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.