Wireless Internet Telecommunications

Vijayan, R., and J. Holtzman, "A Model for Analyzing Handoff Algorithms," IEEE Transactions on Vehicular Technology, Vol. 42, No. 3, August 1993, pp. 351 356.
Wong, K. D., and D. Cox, "A Pattern Recognition System for Handoff Algorithms," IEEE Journal on Selected Areas in Communications, July 2000, pp. 1301 1312.
Perkins, C., Mobile IP: Design Principles and Practices, Reading, MA: Addison-Wesley, 1996.
Perkins, C., and D. Johnson, "Route Optimization in Mobile IP," draft-ietf-mobileip-optim-11.txt, work in progress, 2001.
Perlman, R., Interconnections: Bridges and Routers, Reading, MA: Addison-Wesley, 1992.
Schulzrinne, H., and E. Wedlund, "Application-Layer Mobility Using SIP," Mobile Computing and Communications Review (MCCR), Vol. 4, No. 3, July 2000, pp. 47 57.
Snoeren, A., and H. Balakrishnan, "End-to-End Approach to Host Mobility," Mobicom 2000, 2000.
Maltz, D., and P. Bhagwat, "MSOCKS: An Architecture for Transport Layer Mobility," Infocom 1998, 1998.
Salzer, J., D. Reed, and D. Clark, "End-to-End Arguments in System Design," ACM TOCS, November 1984, pp. 277 288.
Wellington, B., "Secure Domain Name System (DNS) Dynamic Update," RFC 3007, November 2000.
Gustafson, E., A. Johnson, and C. Perkins, "Mobile IP with Regional Registration," draft-ietf-mobileip-reg-tunnel-07.txt, work in progress, 2002.
Campbell, A., et al., "Comparison of IP Micro-Mobility Protocols," IEEE Wireless Communications Magazine, February 2002.
Ramjee, R., "IP Micro-Mobility Support Through HAWAII," work in progress, July 2001.
Reinbold, P., and O. Bonaventure, "IP Micro-Mobility Protocols," IEEE Communications Surveys and Tutorials, Third Quarter 2003.
El-Hoiydi, A., "Implementation Options for the Distribution System in the 802.11 Wireless...