Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Inspection and measurement tools include dimensional gages and video inspection tools used in the building and construction industry.
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Measuring tools are used to measure the distance between two locations or objects.
Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available.
Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).