Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
Air Pressure Regulators

Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.

Bath and Shower Fixtures

Bath and shower fixtures are systems that deliver water during bathing. The systems control the temperature and flow of water for bathtubs, showers and custom stalls.

Gas Cabinets and Distribution Systems

Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.

Gas Compressors and Gas Compressor Systems

Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels by either adding and removing gas or vapors from a process system.

Gas Cylinders

Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium.

Industrial Mixers

Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.

Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.

Pipe, Tube, Hose and Fittings (9 Guides)

Hose, pipe, tube, fittings and accessories make up the infrastructure necessary to convey materials throughout a structure.

Plumbing Fixtures (2 Guides)

Plumbing fixtures are devices that are part of a system to deliver and drain water and are also configured for a particular use. Plumbing fixtures include sinks, toilets, bidets, urinals, shower units, water closets, water coolers, bathtubs, service sinks, and utility sinks.

Pumps (8 Guides)

Machines and devices used for the raising, compression or transference of a variety of materials.

Storage Tanks and Process Tanks

Storage tanks and process tanks are bulk containers of varying size and configuration.

Valves (13 Guides)

Devices that regulate the flow of gases, liquids, or loose materials through piping by opening, closing, or obstructing ports or passageways.