Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Hose, pipe, and tubing accessories make up the infrastructure necessary to convey all manner of materials in a process line.
Air Knives are pressurized air plenums containing a series of holes or continuous slots through which pressurized air exits in a laminar flow pattern. The exit air velocity then creates an impact air velocity that can range from a gentle breeze to a powerful stream.
Fittings and flanges are used to connect pipe, tube, hose and similar structures.
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Pipe and Duct markers are adhesive-backed or snap-around markers that are attached to pipes or ducts in order to identify the contents and indicate the direction of flow.
Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints.