Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Machines and devices, including valves, meters and computer controllers, used to manage the movement of materials.
Flow measurement instruments are used to determine flow rate by monitoring the amount of media passing during a specific time. Devices within this category can monitor liquids, gases or solids, and measure in units of mass, velocity or volume.
Hose, pipe and tubing covers the broad spectrum of fluid transfer lines.
Hose, pipe, and tubing accessories make up the infrastructure necessary to convey all manner of materials in a process line.
Pressure regulators are used to maintain a constant outlet pressure or flow.
Machines and devices used for the raising, compression or transference of a variety of materials.
Devices designed to automatically control and monitor the position of valves, in relation to their open or closed positions.
Devices that regulate the flow of gases, liquids, or loose materials through piping by opening, closing, or obstructing ports or passageways.