Announcements

FORREST Technical Coatings has promoted these products / services:

FORREST Technical Coatings - Powder Coating Best Practices: Videos & Checklist

Our Powder Coating Best Practices Checklist and Video Series

Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)

FORREST Technical Coatings - ESD Coatings For Semiconductor Manufacturing

Electrostatic Dissipative (ESD) Coatings For Semiconductor Manufacturing

Electrostatic Dissipative Coatings (ESD) Safeguard High Tech ComponentsSensitive equipment and materials used within the industry rely on specialty coatings to dissipate electric charge.Need an ESD Coating? Contact us to learn more about our products.

What Are Electro... (read more)

FORREST Technical Coatings - New StoveBright.eu Serves European Manufacturers

Access To High Temp Paint and High Temperature Powder Coatings Information on Stovebright.eu

A newly redesigned dedicated resource provides European wood and gas stove customers information about high temp paint and high temp powder coatings available in their market. Stove Bright® products are used widely by the hearth industry in Europe as well as in other industries with hi... (read more)

FORREST Technical Coatings -  High Temp Powder Coating Colors

Specialty hues that withstand 300°F- 800°F (read more)

FORREST Technical Coatings - INFERNEX® High Temperature Product Selection Guide

A comprehensive selection guide for all INFERNEX® High Temperature Paint and Powder Coatings products. Includes sales sheets and TDSs for products that resist temperatures from 800° F (427° C) to 1200° F (649° C). INFERNEX® meets the needs for manufacturers of products that operate at high temperatures or maintenance needs for high temperature manufacturing equipm... (read more)

FORREST Technical Coatings - INFERNEX® High Temperature Paint Aerosols

INFERNEX® High Temperature Paint Aerosols are designed to be used as touch up on INFERNEX® High Temp Liquid Paint or Powder Coatings used in manufacturing lines. Can also be used for facility maintenance on high-temperature equipment. (read more)

FORREST Technical Coatings - MAINTENANCE AND SAFETY COATINGS

FORREST offers a variety of coatings for your equipment and facility needs.

We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance needs.

915E is a high-gloss alkyd enamel for marking safety equipment, safety haza... (read more)

FORREST Technical Coatings - FIRMmarker® Road Marker Adhesive

FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt.

Learn more. (read more)

FORREST Technical Coatings - Industrial paint tailored to the needs of...

FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years, the Kent, Washington service center has supplied high temperature paint to heating appliance ma... (read more)

FORREST Technical Coatings - INFERNEX® LB-1100 High Temp Baking Enamel

Introducing INFERNEX® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX® LB-1100 offers long-term durability and corrosion resistance for machine exhaust systems in exterior working environments. Qualified for use on cold-rolled and hotrolled, aluminized, and stainless steel substrates. (read more)

FORREST Technical Coatings - High Temp Baking Enamel - Hard Finish

Stove Bright® High Temperature Baking Enamel provides heat resistance combined with a hard durable finish for many applications. This formulation provides lower VOC while delivering the performance for a variety of commercial applications. (read more)

FORREST Technical Coatings - High Temp Salt Fog Resistant Powder Coating

INFERNEX® PS-600

INFERNEX PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly-prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion resistance for exhaust syste... (read more)

FORREST Technical Coatings - High Temp Liquid Coating: Rapid Curing

INFERNEX® L-800

This INFERNEX® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800° F (426° C). L-800's flat black finish applies smoothly to ferrous and non-ferrous substrates. (read more)

FORREST Technical Coatings - Zinc-Loaded HT Liquid Coating Available Now

INFERNEX® L-1000 is a zinc-loaded formulation which means no primer necessary! This liquid coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces such as exhaust systems, engines, industrial silencers - especially at temperatures up to 1000° F (593° C). Choose from charcoal or black. (read more)

FORREST Technical Coatings - Satin Black Smooth Muffler Coating

INFERNEX® PS-800

Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800° F (426° C) for exterior exposures such as exhaust systems, engines, industrial silencers. (read more)

FORREST Technical Coatings - High Temperature Coating: Fat & Grease Resistant

INFERNEX® L-1100

INFERNEX® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fat resistance. Its unique epoxy formula performs well at a peak temperature of 1100° F (593° C). It’s become a top seller in the INFERNEX® line-up with a durable black satin finish that includes excellent mar and corrosi... (read more)

FORREST Technical Coatings - High Temp Coating: Showcase Designer Components

INFERNEX® PSS-1000

This high temperature powder coating was formulated to produce a smooth satin black finish to showcase designer components. INFERNEX PSS-1000 is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an outstanding film quality and withstands temps up... (read more)

FORREST Technical Coatings - Silver High Temp Coating for Mufflers

INFERNEX® PS-1000 Silver

This high temp silver coating is an excellent alternative to FORREST's original black coating and satisfies the demands of mufflers, exhaust systems, and engines. PS-1000 Silver withstands temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and corrosion resistance when applied to... (read more)

FORREST Technical Coatings - Textured High Temp Powder Coating Available

INFERNEX® PT-1000

INFERNEX® PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This high temperature satin powder coating performs well at a continuous 800° F (426° C) and offers a balance of function and appearance. (read more)

FORREST Technical Coatings - RESTORE-X® Deck Restoration

RESTORE-X® Wood Restoration Products can make your job easy and increase your satisfaction. RESTORE-X® products are biodegradable, odorless, and non-flammable. They are also water based for easy clean-up and specially formulated for your safety. (read more)

FORREST Technical Coatings - Log Home Finish

FORREST'S LOG FINISHER uses a blend of oils and wood preservatives to restore the original natural color to aged logs. With a durable finish, your log home will be protected from drying and weathering while the distinctive grain and definition of wood grain is well-preserved. A log home essential maintenance product! (read more)

FORREST Technical Coatings - Corrosion Resistant High Temp Liquid Coating

INFERNEX® L-1200

Originally engineered for exterior high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion protection to various substrates. (read more)

FORREST Technical Coatings - High Temp Powder Coating For Exhaust Systems

INFERNEX® PS-1000 Black

Developed for exhausts, INFERNEX PS-1000 has earned its reputation for decades as the high temperature workhorse for protecting exhaust systems, engines, and silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties. (read more)

FORREST Technical Coatings - High Temp Coatings: Exterior Corrosion Resistance

Solve your exterior adhesion and ultraviolet challenges with INFERNEX®High Temperature Exterior Coatings. Ensure long-term corrosion resistance with products that meet and exceed global standards. (read more)

FORREST Technical Coatings - Coatings for Magnetic Shielding & Heat Resistance

Forrest Technical Coatings has produced coatings for Electronics Industry with specifications for magnetic shielding and heat resistance. We take pride in developing formulations based upon your requirements, delivering the best match in coating performance with value. (read more)

FORREST Technical Coatings - Exhaust/Muffler Powder Coating

For a high temperature powder coating with the chemistry to perform to the stringent standards and conditions on mufflers, FORREST Technical Coatings INFERNEX PS-1000 (654-2199) is the best choice. Delivered as a powder coating solution to ATV, snowmobile, and other manufacturers this product is the perfect choice for any vehicle exhaust. (read more)

FORREST Technical Coatings - 600F High Gloss Powder Coat

FORREST Technical Coatings breaks through the heat barrier with a High Gloss (85+ @ 60°) Black powder coating that can withstand peak temperatures above 600°F. This proven hard smooth coating works perfectly for BBQ, smokers, or grills can also be used on euipment. The coating is backed by our technical support and can be shipped to countries around the world. (read more)

FORREST Technical Coatings - Powder Coatings

Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. (read more)

FORREST Technical Coatings - Exterior High Heat Coatings: 251H Series

Reduce the cost to maintain your exterior silencer and exhaust systems with the zinc rich 251HSeries Coating from FORREST Technical Coatings. It is a direct to metal self-priming single coat solution for exterior silencers, stacks, incinerators and industrial exhaust systems. The fast drying chemistry and high coverage rate at the target thickness of 2.5 mils yields a low applied cost. (read more)

FORREST Technical Coatings - Transportation Gray 6334 Powder Coating

The Transportation Gray 6334 is a full gloss, smooth finish in a medium gray color. This formulation was originally manufactured to the specifications provided by an OEM for use on electrical cabinets inside of train compartments. (read more)

FORREST Technical Coatings - Stove Bright® High Temperature Coatings

Stove Bright® high temperature coatings have been developed to provide the highest quality coating for use in applications that require heat resistance up to 1200°F (650°C). These coating formulations continue to exceed industry demands for improvements in rust protection, chemical resistance, low smoke and other performance characteristics. (read more)

FORREST Technical Coatings - Low VOC High Temp Coating

Creating the balance of chemistry for performance and environmental compliance was driven by our customers’ requirements. The Stove Bright High Temp Low VOC – Satin Black [262H291] is a 3.5 VOC compliant coating with peak temperature tolerance to 1200°F (649°C). We offer a variety of heat resistant coatings that meet or exceed environmental regulations. (read more)

FORREST Technical Coatings - Firmfoot Epoxy w/ Grit

Get slip resistance for almost any surface with this easy to use one-part epoxy coating with proprietary grit. Use for foot traffic areas such as steps, walkways, or ramps. You can coat wood, metal, fiberglass or concrete to prevent slips on wet surfaces. Bulk product for roll-on is available in quart, gallon and 5 gallon containers. Easy-to-use aerosol coating works great for small jobs. (read more)