Hybrid Stepper Motor from GEEPLUS
Featured Product from GEEPLUS Inc.
Hybrid Stepper Motor with 50%-100% Higher Torque
The DSMH series of hybrid stepper motors are high torque stepper motors that have been upgraded by a new lamination design. This design produces torque typically 50 - 100% greater than round body designs.
The high rigidity of the hybrid stepper motor's laminations also helps to reduce audible noise.
Also: Check out this great alternative to a stepper motor, the Brushelss DC Motor!
The most important characteristics of Geeplus Hybrid Stepper Motors are:
- Flexibility: The DSMH series comes in 7 sizes ranging from 20 to 110mm.
- High Speed: The high torque of the DSMH stepper motors allows for high acceleration. Low resistance windings allow for high speed.
- High Torque: Typically 40% more torque compared to conventional motors of similar size.
- High Efficiency: The lamination design and the small airgap of the DSMH series reduce the electromagnetical losses to a minimum.
- Low Noise and Vibration: The rectangular lamination design leads to a high stiffness of the DSMH series stepper motors. The tooth geometry was especially designed to minimise audible noise and vibration.
- Many Standard Options: Metric or SAE threads, shaft on either side, return spring, dust cover, tapped holes in armature plate
- Connectivity: Most motors of the DSMH-family provide 8 leads. This allows both for serial and parallel connection in bipolar operation and also unipolar connection.
- Customised Solutions Available: e.g. custom windings or custom shaft configurations
More Featured Products