Solenoid Life Cycle Exceeds 10M Cycles
Featured Product from GEEPLUS Inc.
Fast-Response Rotary Solenoid Redefines Dependability; Life Cycle Exceeds 10M Cycles
Beckenham, United Kingdom – The new BRS4036G?10 bistable rotary solenoid from Geeplus offers exceptional life expectancy and lightning quick response times as low as 10ms. This advanced rotary solenoid is perfectly suited to applications where meticulous separation is required such as ATMs and other money/paper sorting, transportation systems, NCR machines, coin sorting and mail separation.
Activated by a momentary pulse in the forward or reverse direction, the BRS4036G?10 bistable rotary solenoid will hold in either end position with no power applied. As a result, the lack of heat dissipation makes this rotary solenoid perfectly suited for use when it is installed close to temperature sensitive media or sensors.
Geeplus is a worldwide leader in the design and manufacture of precision electromechanical actuators. You can find Geeplus online at www.geeplus.com, as well as on social media on LinkedIn, Facebook, YouTube and Google+.
###
For more information, feel free to contact us, or simply fill in the brief form below!