Announcements
LEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector.
(read more)LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology.
(read more)The new LEMO USB 3.1 connectors were developed to satisfy the most demanding connection requirements for high-speed data transfer using the USB protocol up to 10 Gb/s.
(read more)Transportation, aerospace, and UAV (Unmanned Aerial Vehicle) industries are all constantly evolving, driven by technological advancements, changing consumer demands, and new regulations.
(read more)A global leader in custom, high-performance connectors and cables, LEMO designs, builds and tests customised interconnect solutions.
(read more)Advances in technology such as 5G, the Internet of Things, Industry 4.0, connected cars and autonomous vehicles are bringing rapid change to the test and measurement industry.
(read more)LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission.
(read more)This new LEMO M series High Power portfolio constitutes one of the most comprehensive, compact, light, rugged, safe and completely waterproof reliable interconnect solution set available on the market for high power requirements.
(read more)LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission.
(read more)Bike uses several LEMO solutions for power and signal transfer. Various versions of the robust K Series, designed for outdoor applications, connect for instance the umbilical cord, the control, and numerous external modules including the ultrasonic sensor, and the lidar. They were selected thanks to their renowned reliability and ease of use.
(read more)Multi concentric contact connector for rotation application such as drilling systems and turret.
(read more)The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the bandwidth of standard HD-SDI in a single link
(read more)Leveraging on its extensive expertise and knowledge in the broadcast industry, LEMO has been providing comprehensive end-to-end, cutting-edge interconnect and media converter solutions for decades.
(read more)T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids.
(read more)Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series
(read more)LEMO 12G-SDI Ultra HD connectors are compliant with the 12G-SDI transmission standard and will enable the transmission of 12G-SDI for UHD monitors over a single link connection. Ideal for Audio Video Broadcasting (AVB) market segments as well as other market categories for medical imaging platforms such as endoscopy and laparoscopy.
(read more)LEMO connectors have been helping the test and measurement industry for decades. Whether you are measuring forces, surfaces, speeds, flow rates, movement, temperature or pressure, our connectors have ensured reliability and exceptional levels of performance.
(read more)Harsh environment connectors are part of LEMO manufacturing program. LEMO K series are ideal for machine applications such heavy duty, forklift trucks, hydraulic equipment and machine tools.
(read more)LEMO has been manufacturing connectors for the nuclear industry for more than 40 years. The nuclear connectors , LEMO’s N series, answer to the stringent requirements of the nuclear energy industry.
(read more)The new compact LM.232 has been specifically designed to meet
the most demanding solutions for high frequency connections in the
most adverse conditions. There are many potential applications : 5G
or WiFi networks, embedded systems for military communications,
radars, UAV and anti-drone technologies…
Only just launched onto the market, LEMO’s 12G-SDI 4K Ultra-High-Definitio
The unique precision gold- plated contact system employed in all LEMO connectors along with the long-lasting push-pull connection system are reasons why LEMO connectors are employed in Information Systems.
(read more)LEMO halo LED connector includes a LED lighted flange to display connection status
(read more)This new insert configuration integrates 12x coaxial contacts type 0R (50 Ohm) allowing a frequency up to 26.5 GHz with a low Voltage Standing Wave Ratio (VSWR).
(read more)LEMO connectors are used for high-end interconnection systems for -
- Autonomous Vehicles
- Civil Aircraft
- Commercial & Military Aviation
- Drones
- Satellites
- Space Launchers
- Space Stations
LEMO's high-speed data transfer product portfolio now includes USB 3.1 and Single Pair Ethernet connectors, expanding our already extensive range. With over 20 years of experience providing reliable high-speed proprietary connectors for twisted pairs, LEMO is committed to keeping up with the evolving Ethernet and USB protocols.
(read more)LEMO is extending its Ethernet compliant portfolio that includes 1000 Base-T4 & 10G Base-T4 compliant solutions with a new range of Single Pair Ethernet connectors providing data transfer speed up to 1 Gb/s.
(read more)LEMO/REDEL Plastic Push-Pull Connectors for Medical/Surgical Applications
(read more)These Push-Pull connectors are very compact, robust, and available in a variety of models and series. They can be utilized in harsh indoor and outdoor environments (e.g., extreme temperatures, high humidity, and vibrations). Ideal for use in defense, industrial automation, data communication, aerospace, and test & measurement applications.
(read more)LEMO Single Pair Ethernet (SPE) 1000Base-T1 is designed to operate over a single twisted-pair copper cable supporting an effective data rate of 1 Gb/sec in both directions simultaneously. These products were designed specifically to perform in harsh environments (such as excessive humidity, vibration, or extreme temperatures) for a variety of applications.
(read more)By extending the creepage distance of the interconnection, LEMO High Voltage Connectors guarantee reliable high-voltage working conditions for the semiconductor manufacturing and test equipment industries.
(read more)B, M, and T Series Connectors provide high-performance and robust connectivity solutions that are small, lightweight, rugged, and vibration resistant to meet the needs and challenges of the autonomous vehicle market.
(read more)The new LEMO USB 3.1 connectors were developed to satisfy the most demanding connection requirements for high-speed data transfer using the USB protocol up to 10 Gb/s.
(read more)LEMO USB 3.1 provides high-speed and secure connectivity solutions that are compact, rugged and vibration resistant to meet the requirements for data transfer using USB protocol up to 10 Gb/s.
(read more)LEMO® Corporation announced that REDEL 2P High Voltage was recognized among the best by the 1st Annual 2022 BIOMEDevice Showcase Innovation Awards and took home the Best in MedTech Innovation.
(read more)LEMO M Series High Power was recognized among the best by the 2022 Military + Aerospace Electronics Innovators Awards. An esteemed and experienced panel of judges from the aerospace and defense community recognized LEMO Corporation as a Silver honoree
(read more)Multi-contact and hybrid inserts (low/high voltage, coax, fiberoptic) reduce space requirements and number of connections
(read more)Reliable connections for gathering data. Sealed for wet applications. Flexibility on glands and seals for demanding environments. Stainless steel for best longevity and hot sterilization.
(read more)LEMO connectors are suited for the toughest requirements in industrial environments that require reliable and rugged solutions.
(read more)The unique precision gold- plated contact system employed in all LEMO connectors along with the long-lasting push-pull connection system are reasons why LEMO connectors are employed in Information Systems.
(read more)LEMO offers a dedicated fibre optic training course that is hosted at LEMO FOUR (LEMO's Fibre Optic Unit of Research).
(read more)The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles.
(read more)As robots become more complex, LEMO connectors enable connecting sensors, motors and actuators in an efficient way, even when the cabling layout is very dense.
(read more)LEMO helps military personnel to complete mission-critical tasks and return home safely. LEMO, as your Connector and Cable Solutions partner, strives to provide high-performance solutions for defense/military applications.
(read more)LEMO has a distinguished reputation in offering high-quality, push-pull connectors and cable assemblies to the medical industry.
(read more)Expand the quality of your connector to the cable assembly with LEMO one-stop shop value-added cable assembly services. LEMO's skilled technicians build and test assemblies to your specifications.
(read more)