-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 40 psi
- Operating Temperature: 131 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 40 psi
- Operating Temperature: 131 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 40 psi
- Operating Temperature: 131 F
- Process Media Type: Gas
-
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 40 psi
- Operating Temperature: 131 F
- Process Media Type: Gas
-
Supplier: Galco Industrial Electronics
Description: Flowmeter Range .15-1 LPM Air With
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits
- Liquid Volumetric Flow Rate: 0.0330 to 3.96 GPM
- Media Temperature Range: 150 F
- Mounting Type: In-line
- Operating Pressure: 100 psi
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.0017 to 3.33 SCFM
- Media Temperature: 150 F
- Mounting Type: In-line
- Operating Pressure: 100 psi
-
Supplier: Clark Solutions
Description: Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 1.32 GPM
- Media Temperature: 140 F
-
Supplier: Clark Solutions
Description: Models B80/B81 Air Operated Diaphragm Pumps Flow Rates to 100 LPM (26.4 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B80/B81 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with
- Discharge Size: 1 inch
- Housing Material: Aluminum, Plastic
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 26.4 GPM
-
Supplier: Brooks Instrument
Description: Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially
- Accuracy: 0.1800 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Media: Liquid, Gas / Air
- Number of Control Outputs: 1 outputs
-
Supplier: OMEGA Engineering, Inc.
Description: SLPM (air), as well as GPM and LPM (water) markings. Flow meters are individually tested on a Mass Spectrometer Leak Detector and certified to a leak integrity rating of 1 X 10-7 sccs Helium or better.
- Liquid Volumetric Flow Rate: 1.2 to 20 GPM
- End Fittings: Threaded
- Media Temperature Range: 149 to 250 F
- Mounting Type: In-line
-
Supplier: Clark Solutions
Description: Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 7.93 GPM
- Power Source: Air / Pneumatic
-
Supplier: Aalborg Instruments
Description: Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
- Liquid Volumetric Flow Rate: Up to 3 GPM
- Media Temperature Range: 32 to 250 F
- Operating Pressure: 0.0 to 150 psi
- Operating Temperature: Up to 250 F
-
Supplier: Clark Solutions
Description: Model B150 Air Operated Diaphragm Pump Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B150 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high
- Discharge Size: 1.25 inch
- Housing Material: Aluminum, Plastic, Stainless Steel
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 58.08 GPM
-
Supplier: RS Components, Ltd.
Description: The FR4500 series is a standard precision-machined acrylic flow meter for liquids or gases and has direct reading air and water scales. The FR4500 flow meters can be configured with a control valve on the inlet or no valve at all, O-Rings are provided as Buna-N.
- Gas Volumetric Flow Rate: 1.06 to 9.89 SCFM
- Media Temperature Range: 149 F
- Operating Pressure: 99.93 psi
- Operating Temperature: 149 F
-
Supplier: RS Components, Ltd.
Description: The FR4500 series is a standard precision-machined acrylic flow meter for liquids or gases and has direct reading air and water scales. The FR4500 flow meters can be configured with a control valve on the inlet or no valve at all, O-Rings are provided as Buna-N.
- Gas Volumetric Flow Rate: 0.4944 to 4.94 SCFM
- Media Temperature: 149 F
- Operating Pressure: 99.93 psi
- Operating Temperature: 149 F
-
Supplier: RS Components, Ltd.
Description: The FR4500 series is a standard precision-machined acrylic flow meter for liquids or gases and has direct reading air and water scales. The FR4500 flow meters can be configured with a control valve on the inlet or no valve at all, O-Rings are provided as Buna-N.
- Media Temperature Range: 149 F
- Operating Pressure: 99.93 psi
- Operating Temperature: 149 F
- Pipe Diameter: 0.2500 inch
-
Supplier: Transcat, Inc.
Description: Accuracy±(0.8R 0.2FS) Repeatability±0.2% Width (")1.625 Max Pressure (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302
- Gas Volumetric Flow Rate: 0.1766 to 17.66 SCFM
-
Supplier: Aalborg Instruments
Description: Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 3 to 4 LPM water and 100 to 625 SLPM air
- Gas Volumetric Flow Rate: Up to 3.53 SCFM
- End Fittings: Threaded
- Media Temperature: 32 to 150 F
- Mounting Type: In-line
-
Supplier: Macnaught USA, Inc.
Description: Metered Control Gun HG20 & IM012E, 1/2? NPT inlet, flexible extension, 30 LPM/8 GPM flow rate, 1000psi. Macnaught offers the HG20F-012E-02 highly accurate electric metered oil control with a flexible extension and automatic non-drip nozzle. The meter features a
- Application: Fuel / Oil
- Container Type: Gun Handle
- Dispense Rate: 30.3 L/min
- Type: Dispense Only
Find Suppliers by Category Top
Featured Products Top
-
. These specialized systems provide a continuous air flow pattern or passive barrier to separate staffed work areas or automated process areas (unstaffed) from hazardous areas where gas leaks can lead to accidents. FCI’s MT100 Series multipoint air/gas flow meters combine state (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
wastewater and various fuels to natural gas and compressed air. These meters attach to pipe fixtures to measure the flow within the pipe. Quick installation and meter readings enable our users to continue their process without having to shut (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Thermal Mass Flow HVAC meters are used in a wide variety of applications. Virtually every commercial structure — factories, office buildings, hotels, etc. — has an air distribution system for heating, ventilation and air-conditioning (HVAC). A well (read more)
Browse Mass Flow Meters and Controllers Datasheets for Eldridge Products, Inc. -
by email or fax. The category descriptions below will help you specify the proper flow meter: Gas Composition Flow Meter Considerations for gas are simple if you are flowing air or a pure gas such as hydrogen, nitrogen, etc. Gas (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Thermal Mass Flow HVAC meters are used in a wide variety of applications. Virtually every commercial structure — factories, office buildings, hotels, etc. — has an air distribution system for heating, ventilation and air-conditioning (HVAC). A well (read more)
Browse Mass Flow Meters and Controllers Datasheets for Eldridge Products, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
temperature or pressure sensors or flow computer to infer the mass flow rate of the process media, which reduces the total cost of process flow measurement. Model ST51A Air/Gas Flow Meter The ST51A is an insertion-style flow meter for use in pipe diameters from 2 (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
http://www.ndt.net/article/nde-india2011/pdf/3-35D-1.pdf
To measure the flow rate, two air flow meters with ranges of 1 LPM to 5 LPM and 5 LPM to 50 LPM have been used in the system.
-
Evaluation of Control Strategies to Effectively Meet 70-90% Mercury Reduction on an Eastern Bituminous Coal Cyclone Boiler with SCR
analog input 1 measures dilution air flow rate in LPM mass flow meter is not connected correctly .
-
Microbial soil respiration and its dependency on carbon inputs, soil temperature and moisture
Two-valved acrylic flow meters (10 LPM precision) maintained an air flow of around 1 LPM through the closed system including Teflon tubing (FEP 1/400 OD 3/1600 ID) and the soil chamber.
-
Influence of electrode material and electrode distance on bioelectricity production from sago‐processing wastewater using microbial fuel cell
The cathode chamber was continuously sparged with air using an aerator at a rate of 1 LPM , which was controlled by air flow meter (Mahavir, SN 31, Coimbatore, India).
-
Ethylene in Plants
The other flow meter should measure an air (nitrogen) flow between 0.002 and 0.050 LPM .
-
Bubble size as a function of some situational variables in mechanical flotation machines
The cell is forced-air and air supply is from a compressed air system and manipulated via a 400 LPM KMSTM mass flow meter .
-
http://repository.up.ac.za/bitstream/handle/2263/23567/00dissertations.pdf?sequence=1
Prepare a 6 port manifold with 0-10 Lpm span flow meters and a 2500 ppm CO in compressed air and a CO-free compressed air source in a fume hood.
-
A novel approach to prevent bubble coalescence during measurement of bubble size in flotation
Air supply was from McGill’s compressed air system and was manipulated via a 400 LPM KMSTM mass flow meter .
-
Comprehensive Surgical Management of Congenital Heart Disease
air–oxygen mixer (model 3500 CP-G), a Sechrist 0–10 LPM flow meter , a 1000 mL flow meter for the room air /oxygen mix, a Cobe carbon dioxide low-flow flow meter (Fig. 8.8), and a metal Y connection to connect the …
-
CHEST Journal | Article
A metered flow rate of compressed air was administered at 0-100 LPM over 30sec to an extubated ETT.