Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: MICRO-FLOW SENSOR C&C SENSORS
-
Supplier: Heilind Electronics, Inc.
Description: MICRO-FLOW SENSOR C&C SENSORS
-
Supplier: Heilind Electronics, Inc.
Description: MICRO FLOW SENSOR C&C SENSORS C&C SENSORS
-
-
Supplier: Powell Electronics, Inc.
Description: MICRO FLMTR SNSR 0.2 - 2 LPM
-
Supplier: Heilind Electronics, Inc.
Description: MICRO-FLOW CLOG AVOIDANCE SNSR C&C SENSORS
-
Supplier: SAE International
Description: Electro Mechanical Systems) type air-flow sensor chips. Until today, in MEMS-type airflow sensors, poly-crystalline silicon (poly-Si) and platinum were widely used as a resistor material of key functional elements on a membrane of air-flow-rate measurement
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00000018375 to 0.0000735 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Gems Sensors & Controls
Description: accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SAE International
Description: for 3D3C PTV measurement of engine-like air flow in a steady-state engine flow bench. This system consists of a plenoptic camera and a dual-cavity pulsed laser. The accuracy of the plenoptic PTV system was assessed using a dot target moved by a known displacement between two PTV
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Here is an
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using
-
Supplier: Bronkhorst USA
Description: accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Bronkhorst USA
Description: accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Model 2441 is especially convenient for Industrial Hygiene and HVAC measurements. It is a very sophisticated micro-processor version of the widely used and appreciated Series 440 Portable Air Velocity Meter. The 2441 uses the well-known "CD" dual-sting ceramic
-
Supplier: Sierra Instruments, Inc.
Description: free of charge High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market Mass
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed
- Pipe Diameter: 0.0625 to 0.75 inch
- Media Temperature Range: 40 to 140 F
- Operating Pressure: 0 to 30 psi
- Operating Temperature: 40 to 140 F
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Richardson RFPD
Description: 1%FS. The warmup behavior and long-term stability furtherconfirms its expected performance over the life of the part. Combining the pressure sensor with a signal-conditioning ASIC in asingle package simplifies the use of advanced silicon micro-machinedpressure sensors. The
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: SAE International
Description: investigated by measuring the cylinder pressure and air-fuel ratio (A/F) near the spark plug for each cycle using a micro-Cassegrain sensor for each cylinder. The air-fuel mixture distribution was calculated using a Reynolds averaged Navier-Stokes simulation, and the
-
Supplier: Ruskin Company
Description: blade is anodized aluminum to ensure years of dependability. The pressure transducer is a micro-machined glass on silicone capacitance sensor, not a flow through device. This means that the sensor and subsequent flow reading is not susceptible to particulate in the
- Gas Volumetric Flow Rate: 481 to 37,014 SCFM
- Operating Temperature: -22 to 140 F
- Electrical Output: Analog Voltage
- End Fittings: Flanged
-
Supplier: Haida International Equipment Co., Ltd.
Description: environment TVOC analysis; 8. Analysis of liquor components; 9. High purity gas analysis; 10. Detection of solvent residue of packaging materials. Performance characteristics 1. Inlet flow rate, chromatographic column load airflow, detector gas flow, complete EPC control
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: TSI Incorporated
Description: and 45 nm at 10 L/min inlet flow rate. The QCM MOUDI impactor provides excellent mass measurement accuracy thanks to the integrated humidity conditioning system that ensures reliable coupling of aerosol particles to the quartz crystal sensors, and eliminates undesirable solid particle
-
Supplier: GasLab
Description: logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen sensor Long-life
-
Supplier: OMEGA Engineering, Inc.
Description: Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip
- Sensed Temperature: 1,499 F
- Probe Configuration: Air Probe, Angled Probe, Penetration (Needle) Probe, Straight Probe, Surface
- Probe Features: Available as an Assembly, Spring Loaded
- Base, Noble and Refractory Metal Type: E, K
-
Supplier: OMEGA Engineering, Inc.
Description: Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip
- Sensed Temperature: 401 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: OMEGA Engineering, Inc.
Description: Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip
- Sensed Temperature: 419 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: OMEGA Engineering, Inc.
Description: Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip
- Sensed Temperature: 896 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
Find Suppliers by Category Top
Featured Products Top
-
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Eastern Instruments offers a fully integrated air flow measurement solution: pair the QVT Multivariable Transmitter with a (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
EBE offers a reliable and cost-effective solution for applications where the detection of air bubbles is crucial. In processes where liquids are pumped through hoses, air bubbles can cause malfunctions. The capacitive bubble sensors ensure precise monitoring of the constant liquid flow in the process (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
conveniently from your mobile device with free Android App (Bluetooth) Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
deliver an air and gas sample to one to six gas sensors in sample flow cells mounted in the system enclosure. Combustible Gases Toxics Gases Carbon Dioxide Oxygen Deficiency Volatile Organic Compounds (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics
Conduct Research Top
-
Technical Article: Traditional Mass Flow Meters
Typically traditional mass flow sensors are hot wire sensors that operate on the heat loss principle and designed for general flow applications (e.g continuous pipe flow). ATC's micro-flow sensors, like the IGLS, are used for leak testing. They are designed for leak testing, where air flows
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Air flow senser for an insect-like flapping wing
In this report, we propose piezoresistive cantilever type micro air flow sensors detecting the perpendicular air flow velocity at the leading edge of the wing, as shown in Figure 1.
-
Thermal Based Micro Flow Sensor Optimization Using Coupled Electrothermal Numerical Simulations
, "Environmentally rugged, wide dynamic ran e micro structure air flow sensor ", Proceedings of IEEE Solid-state Sensor and Actuator Workshop, pp.158-160, 1990 .
-
Pheromone monitoring in the field using single sensillum recording
A micro thermistor air flow sensor (6) (time constant <50 ms) is positioned within a short distance (2 mm) from the tip of the vertical micro- knife (5) and connected to an associated elec- tronic control circuit in the base of the …
-
Sensing fuel properties with thermal microsensors
T.Ohnstein et al. (Honeywell), "Environmentally Rugged, Wide Dynamic Range Micro structure Air Flow Sensor ," 55 Sensor and Actuator Workshop, Hilton Head, SC, 2-7 June 1990, Tech.
-
Fixed and Flapping Wing Aerodynamics for Micro Air Vehicle Applications > Optic Flow Sensors for MAV Navigation
7 Barrows, G. L., "Mixed-Mode VLSI Optic Flow Sensors for Micro Air Vehicles," Ph.D. Dissertation, Department of Electrical Engineering, Univ.
-
Autonomous Flying Robots
1999) Mixed-mode VLSI optic flow sensors for micro air vehicles.
-
Advances in Unmanned Aerial Vehicles
Barrows G., Mixed-Mode VLSI Optic Flow Sensors for Micro Air Vehicles, PhD Thesis, University of Maryland, 1999.
-
Journal of Aerospace Information Systems > Spacecraft Attitude Determination System Using Nano-Optical Devices and Linux Software Libraries
… “An Image-Interpolation Technique for the Computation of Optic Flow and Egomotion,” Biological Cybernetics, Vol. 71, No. 5, 1994, pp. 401–415. doi:10.1007/BF00198917 [10] Barrows, G. L., “Mixed-Mode VLSI Optic Flow Sensors for Micro Air Vehicles,” Ph.D …
-
Altitude feedback control of a flapping-wing microrobot using an on-board biologically inspired optical flow sensor
[9] G. L. Barrows, MIxed-Mode VLSI Optic Flow Sensors for Micro Air Vehicles.
-
Field and Service Robotics
Barrows, G.: Mixed-Mode VLSI Optic Flow Sensors For Micro Air Vehicles.
Indicates content that may require registration and/or purchase.