-
Supplier: Century Spring Corp.
Description: to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at
- Outer Diameter (OD): 1.375 inch
- Wire Diameter: 0.162 inch
- Free Length (Inside Hooks): 8 inch
- Maximum Load: 89 lbs
-
Supplier: ifm electronic gmbh
Description: For applications in hazardous areas Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via teach button For direct connection to a PLC phase-out article Discontinuation
- Rotary Speed Range: 3 to 6,000 rpm
- Operating Temperature: -4 to 122 F
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: CSA Group
Description: advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text
-
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via teach button For direct connection to a PLC Learn more Article to be
- Rotary Speed Range: 3 to 6,000 rpm
- Operating Temperature: -4 to 122 F
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Quantum Storage Systems
Description: Stationary and Mobile Slanted Shelf units create a unique combination of modular components to enhance supply distribution applications. The sloped shelves allow for high visibility, productive rotations & gravity feed. Ideal for Par Level Systems. (Note: Build a system with your bin
- Length: 36 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Stationary and Mobile Slanted Shelf units create a unique combination of modular components to enhance supply distribution applications. The sloped shelves allow for high visibility, productive rotations & gravity feed. Ideal for Par Level Systems. (Note: Build a system with your bin
- Length: 36 inch
- Width: 18 inch
- Features: Angled/Tilted Shelving
- Category: Commercial, Industrial
-
Supplier: Orange Research, Inc.
Description: steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or
- Working Pressure Range: 0 to 2 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body with shield, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC)
- Actuator Specifications: Raised Pushbutton
-
Supplier: CSA Group
Description: Préface Ce document constitue la sixième édition de la CSA B602, Joints mécaniques pour tuyaux d'évacuation, de ventilation et d'égout. Il remplace les éditions précédentes publiées en 2010, 2005, 1999, 1990 et 1988 (norme préliminaire). Domaine d'application 1.1 Cette norme s'applique aux
-
Supplier: CSA Group
Description: advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type
- Connector Type: Audio / Video Connector
-
Supplier: ASTM International
Description: properties of fabricated forms of this resin should be evaluated using appropriate test methods to assure safety and efficacy. 1.3 The use of this resin in medical devices should be restricted to nonimplant applications until biocompatibility evaluations appropriate for the intended
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of a comparative measure of the resistance of thick-section materials to fracture under plane-strain conditions originating from a very sharp stress-concentrator or crack (Note 1). The quantity determined is the sharp-notch strength of a specimen
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of a comparative measure of the resistance of thick-section materials to fracture under plane-strain conditions originating from a very sharp stress-concentrator or crack (Note 1). The quantity determined is the sharp-notch strength of a specimen
-
Supplier: CSA Group
Description: «peut» indique une possibilité ou ce qu’il est permis de faire. Les notes qui accompagnent les articles ne comprennent pas de prescriptions ni de recommandations. Elles servent à séparer du texte les explications ou les renseignements qui ne font pas proprement partie de la norme. Les
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring
- Maximum Discharge Flow: 101.1912 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring
- Maximum Discharge Flow: 83.6088 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: ASTM International
Description: chromatography (GPC). Note 2 Specific methods and capabilities of users may vary with differences in columns, instrumentation, applications software, and practices between laboratories. Note 3 One general method is outlined herein; alternative analytical practices can be
-
Supplier: Newport MKS
Description: excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33
- Wavelength Range: 700 to 950 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12.700000000000001 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality. Borofloat® 33
- Wavelength Range: 700 to 950 nm
- Diameter/Width: 152.4 mm
- Thickness: 23.500000000000004 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality. Borofloat® 33
- Wavelength Range: 700 to 950 nm
- Diameter/Width: 101.60000000000001 mm
- Thickness: 17.7 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33
- Wavelength Range: 700 to 950 nm
- Diameter/Width: 19.05 mm
- Thickness: 4.57 mm
- Surface Flatness: λ/10
-
Supplier: Nanmac Corporation
Description: response times within the low econds. All R100 RTD devices are sanitary since the senso is separated from the material in the pip ne by a 0.015 inch thick stainless steel diaphragm. For thermocouples requiring sanitary designs contact the factory. NOTES: Ternperature Rang 320 to 1,250 degrees
-
Supplier: Shanghai Optics
Description: and ambient light. Our laser line filters have applications in laser-based fluorescence instrumentation, as well as in Raman spectroscopy and in analytical and medical laser systems. Although laser light is usually considered in terms of a single, monochromatic beam with a single output
-
Supplier: UL Standards & Engagement
Description: These requirements do not cover resistance to vehicle impact. NOTE: See the Note at the beginning of Appendix C for further information on the terms "Adaptation" and "Mitigation", as they pertain to Climate Change.
-
Supplier: UL Standards & Engagement
Description: These requirements do not cover resistance to vehicle impact. NOTE: See the Note at the beginning of Appendix C for further information on the terms "Adaptation" and "Mitigation", as they pertain to Climate Change.
-
Supplier: UL Standards & Engagement
Description: These requirements do not cover resistance to vehicle impact. NOTE: See the Note at the beginning of Appendix C for further information on the terms "Adaptation" and "Mitigation", as they pertain to Climate Change.
Find Suppliers by Category Top
More Information Top
-
PSK slow rate data transmission in satellite communication
psk3 luplink.hhnl [3] Datasheets and application notes : SA602 ( NE602 ), BFS17, Philips.
-
Calculation notes in support of ammonia releases from waste tank ventilation systems
PermitlPernit Application No.: Calculation Notes in Support of Ammonia Releases from Waste Tank Ventilation Systems … 87RL10930 EDT/ECN: 619205 Org Code: 8M400 B&R Code: EW3130010 uc: 2000 Charge Code: NE602 Total Pages: 1 …
-
A superheterodyne serial data acquisition system for electrical impedance tomography
… record changes of 0.1% in peripheral potentials is considered adequate but sampling requirements depend on applications . Active double-balanced mixers (e.g.Signetics NE602 )provide ample gain: allowing the use of passive filters … It should be noted that the phase between the gener- ated carrier signal and the square-waves …
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
NE602 LF411 30 dB The way to do this depends on your application . dBm unless noted ; levels unreachable due to saturation are in parentheses.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Frequency Modulation Signals and Circuits
… a demodulated FM signal at the output of the multiplying circuit (e.g., NE602 , SA612, or MC1496). Also note that C1 is generally 10 percent or less of C2. … voltage-controlled oscillator is simply an oscillator whose frequency can be changed by applying a control voltage.
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:100242/CONTENT/econ_9596_002.pdf
The key point to note is that Florida is no longer ranked first but instead is now … Structural Analysis of Discrete Data with Economic Applications . … 1,494 TX 1,344 SD 1,261 NM993 ID 868 IA 827 NE602 VA560 KS 532 …
-
Measurement of HF antenna impedances
With the NE602 mixer ICs used, an input voltage of greaterthan -26dE3mcaused non-linearoperation. Blocking is the effectivereduction in gain occurringwhen a large signal is applied to the signal mixer input. The effect of high level ambient signals on the antenna was noted ; at a number of spot …
-
The advantages of VPSK modulation for data transmission: 10 bits/Hz data compression without loss of signal power
… the rules normally given for MFM encoding and use the following rules which apply to both MFM … Note that it is approximately 3+ dB better that QPSK and is independent of compression.. 'The preferred detector is an AM product detector with balanced outputs opposite in phase ( NE602 chip).
Indicates content that may require registration and/or purchase.