Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BRAZING JOINTS FOR COPPER AND COPPER ALLOY PRESSURE FITTINGS
-
Supplier: Accuris
Description: Brazing Joints for Copper and Copper Alloy Pressure Fittings
-
Supplier: Accuris
Description: Wrought Copper and Copper Alloy Braze-Joint Pressure Fittings
-
-
Supplier: Accuris
Description: Copper and copper alloy plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
-
Supplier: RLS LLC
Description: just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster! Tube ends are prepped in nearly the same way as brazing, but the press tool does all the connection work
- English Size: 1 inch
- Material: Copper
- Fitting Type: Coupling, HVAC / Refrigeration
- Features: English
-
Supplier: ASME
Description: This Standard provides requirements for fitting ends of suitable depth to only be joined by brazing. Fittings manufactured to this Standard are not suitable for joining by soldering. This Standard covers (a) pressure–temperature ratings (b) abbreviations for end connections (c)
-
Supplier: ASME Standards and Certification
Description: This Standard provides requirements for fitting ends of suitable depth to only be joined by brazing. Fittings manufactured to this Standard are not suitable for joining by soldering. This Standard covers (a) pressure–temperature ratings (b) abbreviations for end connections (c)
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing brazed joints between flexible metal hose, pressure fittings, pipe and tube joints, and similar parts, such as bellows and rigid end fittings where one end of the joint is not accessible for inspection, and the
-
Supplier: SAE International
Description: This specification covers requirements for producing brazed joints in parts fabricated from corrosion- and heat-resistant steels, carbon or low-alloy steels, or copper alloys, and the properties of such joints.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing brazed joints in parts fabricated from austenitic corrosion and heat resistant steels, but may also be used on carbon or low-alloy steels or copper alloys, and the properties of such joints.
-
Supplier: American Welding Society (AWS)
Description: This document provides the minimum requirements for brazing of copper tubing for medical gas and vacuum distribution systems in healthcare facilities. It contains criteria for the preparation and cleanliness of materials and equipment, joint heating and filler metal application
-
Supplier: ASME Standards and Certification
Description: covers cast copper alloy pressure fittings, and ASME B16.50, which covers wrought pressure fittings for brazing only. This Standard provides requirements for fitting ends of suitable depths to achieve required pressure ratings when joined by either soldering or
-
Supplier: ASME
Description: covers cast copper alloy pressure fittings, and ASME B16.50, which covers wrought pressure fittings for brazing only. This Standard provides requirements for fitting ends of suitable depths to achieve required pressure ratings when joined by either soldering or
-
Supplier: Taco Comfort Solutions
Description: exchangers. These compact units feature copper brazed, stainless steel plates that offer a highly-efficient, low fouling transfer service. All units have male pipe thread fittings and mounting stud bolts are standard. Taco TMP Series Brazed Plate Heat Exchangers are built for marine
- Maximum Working Pressure: 450 psi
- Temperature Range: -425 to 350 F
- Construction Features: ASME Certified
- Primary Material: Copper
-
Supplier: Alfa Laval Inc.
Description: The CB range of brazed plate heat exchangers feature efficient heat transfer with an extremely small footprint, making them ideal for demanding installations where space is at a premium. The thin, corrugated stainless steel plates used in the CB design are brazed together with copper. This
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 2,103.04665 psi
- Temperature Range: 437 F
- Connection Options: BSPT, Flange, Metric, NPT, Solder, Tubular / Tube Fitting
-
Supplier: Bell & Gossett, a xylem brand
Description: HVAC hydronic systems. BPX™ Heat Exchangers are available with copper or optional corrosion resistant nickel braze material. Double wall models and ASME code options are also available.
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: ASME Standards and Certification
Description: This Standard provides requirements for fitting ends of suitable depth to achieve required pressure ratings when joined by either soldering or brazing. It establishes requirements for the following: (a) pressure–temperature ratings (b) abbreviations for end connections (c) sizes and
-
Supplier: Radwell International
Description: COPPER TUBE EXTENSION 1/4IN OD X3/16IN ID BRAZE TYPE W/ACCESS VALVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: National Bronze & Metals Inc.
Description: C14500 Tellurium Copper (Deoxidized Grades) SAE J461, J463 / ASTM B-301, B-124 Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Copper (Cu)
- Features: Copper / Copper Alloy
- Type: EDM Electrode, Electrical Contact
-
Supplier: Victaulic Co. of America
Description: Eliminates brazing or soldering Available for joining CTS and Australian Standard (AS) copper tube Available in sizes from 2 – 6″ | DN50 -DN150 Pressures up to 355 psi | 2448 kPa | 24 bar WRAS approved gasket
- English Size: 2 to 6 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCu, AWS A5.27 Rcu ASME SFA5.7, ASME SFA5.27 ERCu QQ-R-571C, MIL-R-19631B Type MIL-Rcu-2 MIL-C-19654 (MIL-Rcu-C) Description Washington Alloy DEOX Copper is a 98% copper filler metal used for MIG, TIG and oxyacetylene welding of copper and
-
Supplier: ESAB Welding and Cutting Products
Description: Features A self-fluxing brazing alloy for copper to copper joining. For tight fitting (.001" to .002") areas. Use All-State S-200 flux when joining brass or bronze metals. Tip of rod colored grey.
- Melting Range: 1,310 to 1,460 F
- Welding Filler Types: Copper / Copper Alloy
- Braze Alloy: Copper Alloy Braze
- Features: Other
-
Supplier: AENOR
Description: Copper and copper alloys - Plumbing fittings - Part 1: Capillary fittings for soldering or brazing to copper tubes
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. PLUMBING FITTINGS. PART 5: FITTINGS WITH SHOrt ends for capillary brazing to copper tubes.
-
Supplier: AENOR
Description: Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
-
Supplier: ASTM International
Description: 1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced from either of
-
Supplier: Parker Sporlan Division
Description: Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than
- English Size: 1.375 inch
- Features: English
- Fitting Type: HVAC / Refrigeration
-
Supplier: VAT, Inc.
Description: Series 330 comprises a selection of connection parts (CF). These are bolts, stud bolts, copper seals, blank-off flanges, weld flanges, fixed weld neck flanges, rotatable weld neck flanges.
- Flange Bore / ID: 0.625 to 10 inch
- Operating / Bake-out Temperature: 752 F
- Component Type: Blank / Blanking-off, Flange Assembly
- Port Type: Flange, Weld / Braze Stub
-
Supplier: Alfa Laval Inc.
Description: and from water or brine as the secondary fluid. Units in the Alfa Laval AC series of copper-brazed heat exchangers are mainly used as: Evaporators for dry expansion and cooling water Condensers for rejecting or recovering heat to water Economizers for cooling liquid refrigerant and
- Maximum Working Pressure: 2,233.58058 psi
- Connection Options: BSPT, Metric, NPT, Solder, Tubular / Tube Fitting
- Primary Material: Copper, Stainless Steel
- Features: Other
-
Supplier: Ambrell Induction Heating Solutions
Description: depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
- Heating Capacity: 135 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 135 kW
- Maximum Air Temperature: 115 F
-
Supplier: National Bronze & Metals Inc.
Description: HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors, Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges, Valve Seats, Valve
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.15625 to 4 inch
- Overall Thickness: 0.15625 to 4 inch
-
Supplier: Custom Thermoelectric
Description: Nylon barbed tube fittings for 3/16" ID tubing. Will accomodate per side; Single TECs or TEGs up to 40 x 40mm 2, 3, or 4 TECs up to 20 x 20mm CNC Machined from a solid billet of copper. Brazed together to a 100 psi rated watertight seal. Minimum flow rate: 0.1 gpm. Maximum flow rate:
- Primary Material: Copper
-
Supplier: Zurn Industries LLC
Description: die-cast handle and housing, and brazed copper and brass waterway ADA compliant single control lever handle 3/8" female compression fittings on 3/8" stainless steel flex hose, 22 5/8" in length 3-year warranty
- Applications: Commercial
-
Supplier: Zurn Industries LLC
Description: die-cast handle and housing, and brazed copper and brass waterway ADA compliant single control lever handle 3/8" female compression fittings on 3/8" stainless steel flex hose, 22 5/8" in length 3-year warranty
- Applications: Commercial
Find Suppliers by Category Top
Featured Products Top
-
A client manufacturing plumbing flanges came to THE LAB at Ambrell with a brazing application. They needed to braze copper and brass fittings. They had been using a torch, but wanted a more repeatable heating solution. So they took advantage of free parts testing from THE LAB to see if induction (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
A client manufacturing plumbing flanges came to THE LAB at Ambrell with a brazing application. They needed to braze copper and brass fittings. They had been using a torch, but wanted a more repeatable heating solution. So they took advantage of free parts testing from THE LAB to see if induction (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
% molecular sieve solid core for maximum water adsorption 10-micron outlet filter padSolid copper fittings for easy brazing 500-hour salt spray per ASTM B117 UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division
Conduct Research Top
-
Brazing brass fittings and copper tubing for aerospace parts
Induction heating achieves superior process repeatability when compared to a brazing torch and a more predictable aerospace parts which enhances quality..
-
Brazing a Bourdon Tube Assembly
Induction is used to braze a thin copper oval tube to a brass fitting at 1400 º F and to cap the other end of the copper tube with a brass plate.
-
Brazing a Bourdon Tube Assembly [MEC]
Induction is used to braze a thin copper oval tube to a brass fitting at 1400 º F and to cap the other end of the copper tube with a brass plate.
More Information Top
-
Occupational cadmium exposure and renal status
The plant produces refrigeration compressors with silver brazed copper fittings .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
Falck et al. studied 33 male workers at a plant which produces refrigeration compressors with silver brazed copper fittings .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
The plant produced refrigeration compressors with silver brazed copper fittings .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
Falck et al. studied 33 male workers at a plant which produces refrigeration compressors with silver brazed copper fittings .
-
CR4 - Thread: Socket Weld Tee to Socket Weld Reducer?
A related term "fitting reducer" is commonly used for soldered/ brazed copper fittings .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPE DISTRIBUTION SYSTEMS
Wrought copper solder joint pressure fittings or wrought copper brazing fittings .
-
CR4 - Thread: How to calculate head loss in coiled copper tubing...
I may have to revisit the idea of brazing the copper fittings that make up the heat tube and heat bulbs!
-
The Power and Cooling Interconnection of the 200-GeV Synchrotron Magnets
The ceramic tubes, each three-inches long, are first metalized and then furnace brazed to copper fittings .
Indicates content that may require registration and/or purchase.