-
Supplier: Accuris
Description: Lamp Bulbs and Sealed Beam Units - Cross Reference (Noun Code - 4960)
-
Supplier: Accuris
Description: Lamp Bulbs and Sealed Beam Units \x96 Cross Reference (Noun Code \x96 4960)
-
Supplier: Northrop Grumman Corporation
Description: Interplanetary missions Deep space missions Scalable SIRU™ advantages Proven high reliability and long life, due to the simple HRG sensor design Ultra-low angle random walk and inherent freedom from dead band Fault-tolerant, redundant system architecture with cross-strapped HRGs and
-
-
Supplier: Littelfuse, Inc.
Description: from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing. Compatible with MEGA® high-current fuses up to 500 amps (sold separately) Also works with competitor cross-reference equivalents
- Normal Operating Current: 375 amps
- Rated Operating Voltage: 70 volts
-
Supplier: ASTM International
Description: 1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 1/2-in., 3/4-in., and 1-in. nominal diameters, whereby the PEX pipe is cold-expanded before fitting assembly. These cold-expansion fittings
-
Supplier: ASTM International
Description: 1.1 This guide provides the recommended sequence for using the referenced ASTM test methods for assessing the durability of absorptive electrochromic coatings (ECCs) within sealed insulating glass units. Cross sections of typical electrochromic windows (ECWs) have three to five-layers of
-
Supplier: ASTM International
Description: 1.1 This guide provides the recommended sequence for using the referenced ASTM test methods for assessing the durability of absorptive electrochromic coatings (ECCs) within sealed insulating glass units. Cross sections of typical electrochromic glazings have three to five-layers of coatings
-
Supplier: ASTM International
Description: 1.1 These test methods cover the accelerated aging and monitoring of the time-dependent performance of electrochromic glazings. Cross sections of typical electrochromic windows are shown in which devices have four or five-layers of coatings that include the two or three active layers
-
Supplier: Oil-Rite Corp.
Description: options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Lumileds Category: CryptoMemory Packaging: Bulk Part Status: Obsolete Connector Type: Socket, Center Strip Contacts Pitch: 0.244" (6.20mm) Features: Tape Seal Contact Finish: Tin Contact Finish Thickness: 100μin
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±10%
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sprague Category: Capacitors Tantalum Capacitors Series: TANTALEX®, 150D Package: Bulk Product Status: Active Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 20 V Type: Hermetically Sealed Operating Temperature:
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- AC Rated Voltage (WVAC): 20 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Active Sampling Rate (Per Second): 53.5 Input Type: DC Data Interface: SPI Configuration: Array Architecture: Sigma-Delta Features: Tape Seal
- Sample Rate: 0.0535 kSamples/Sec
- Packing Method: Bulk Pack
- Features: Other
- Interface Type: SPI
-
Supplier: Cole-Parmer
Description: environments. Easy-to-clean electrodes feature an impact-resistant epoxy body for further protection from the elements. The large, annular PTFE reference junction and sealed cross-linked polymer reference resist clogging. Operating range is from 0 to 14 pH. Electrodes measure
- pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
-
pH Electrodes - Cole-Parmer pH Electrodes for Field Use; single-junction 3 foot cable -- GO-05992-00Supplier: Cole-Parmer
Description: environments. Easy-to-clean electrodes feature an impact-resistant epoxy body for further protection from the elements. The large, annular PTFE reference junction and sealed cross-linked polymer reference resist clogging. Operating range is from 0 to 14 pH. Electrodes measure
- pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
-
Supplier: Cole-Parmer
Description: environments. Easy-to-clean electrodes feature an impact-resistant epoxy body for further protection from the elements. The large, annular PTFE reference junction and sealed cross-linked polymer reference resist clogging. Operating range is from 0 to 14 pH. Electrodes measure
- pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
pH Electrodes - Cole-Parmer pH Electrodes for Field Use; double-junction 3 foot cable -- GO-05992-02Supplier: Cole-Parmer
Description: environments. Easy-to-clean electrodes feature an impact-resistant epoxy body for further protection from the elements. The large, annular PTFE reference junction and sealed cross-linked polymer reference resist clogging. Operating range is from 0 to 14 pH. Electrodes measure
- pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Daemar Inc.
Description: Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers
- Shaft O.D. or Seal I.D.: 2.268 inch
- Radial Cross Section: 0.053 inch
- Seal Type: Back-up Ring
-
Supplier: Oil-Rite Corp.
Description: hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Quantum Devices, Inc.
Description: performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with reference pulse and three-phase commutation, which can be configured with either the industrial standard 5 volt RS-422 Line Driver or the 5 to 26 volt OL7272 line
- Resolution (lines per revolution): 0 to 5,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 20 g
-
Supplier: L-com, Inc.
Description: Use our Radio to Connector-Type Cross-Reference. Features N-Female Bulkhead connector features O-ring for positive seal Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Supplier: L-com, Inc.
Description: Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable RP-TNC Jack Bulkhead connector features O-ring for positive seal Each assembly is fully tested ensuring the highest quality
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Supplier: L-com, Inc.
Description: Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable RP-TNC Jack Bulkhead connector features O-ring for positive seal
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Supplier: Oil-Rite Corp.
Description: rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: L-com, Inc.
Description: center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.
- Cable Length: 2 ft
- Features: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
high?speed continuous rotation scenarios Excellent Sealing Performance: O?ring soft seal prevents medium cross?channel leakage, multi?channel independent transmission High?Durability Materials: Wear?resistant, corrosion?resistant, suitable for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
material reflectivity, but also on lamp-to-rod spacing, cavity cross-section, hole dimensions, and the cooling manifold configuration. Porous alumina is the optimal material choice for flash-lamp pump chambers because its micro-porous structure acts as a true volumetric Lambertian diffuser rather (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Whether marking temporary lanes on a new overlay, delineating chip seals, or reinforcing permanent striping, each product line delivers a specialized solution for specific roadway conditions. Temporary Overlay Markers (TOMs): Bright, Flexible (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
easily punched, drilled, filed, or sawed Cross-point flush cover screws are robust and durable polyamide The cover includes a molded-in wire lead hole (read more)
Browse Industrial Enclosures Datasheets for bisco industries
More Information Top
-
Al Based Connector Assembly
They cover detailed specifications for approximately 150 connector types, various relay sockets, splices, general crimping instructions, wire materials and cross references , sealing materials, etc.
-
Main-coolant-pump shaft-seal guidelines. Volume 1. Maintenance-manual guidelines. Final report. [PWR; BWR]
A Parts List Cross - Referencing Seal Parts to Items and Instructions .
-
http://repository.up.ac.za/bitstream/handle/2263/12817/DeBruyn_How%282009%29.pdf?sequence=1
We initially attempted to create a 3D model of each seal based on the technique used by Waite et al. (2007) for Steller sea lions, whereby orientation points on the seal are cross - referenced between photographs to cre- ate a 3D space.
-
Cole Parmer pH Electrodes for Field Use double junction 3 foot cable from Cole-Parmer
The large, annular PTFE reference junction and sealed cross -linked polymer reference resist clogging.
-
Cole Parmer pH Electrodes for Field Use single junction 3 foot cable from Cole-Parmer
The large, annular PTFE reference junction and sealed cross -linked polymer reference resist clogging.
-
Cole Parmer pH Electrodes for Field Use single junction 10 foot cable from Cole-Parmer
The large, annular PTFE reference junction and sealed cross -linked polymer reference resist clogging.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4665/1/Tsz_Hang_Emily_Ting_Ho_Thesis_1993.pdf
The finalization of a methodology document for predicting seal life with cross - reference to the other technical area was also undertaken.
-
States > Florida > State > Administrative Weekly > 2003 > [2003 FL Register faw06062003] 06/06/2003
Seal ) My Commission Expires Cross Reference -Rules 12A-1.059 and 12A-1.0641, F.A.C.
Indicates content that may require registration and/or purchase.