-
Supplier: Novaflex Group
Description: A rubber, Potable Water Discharge Hose. Used by municipalities for temporary drinking water lines when water mains burst. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White FDA neoprene
- Application: Other
- Construction Options: Reinforced
- Inside Diameter: 0.7500 to 4 inch
- Material: Elastomers, Other
-
Supplier: Novaflex Group
Description: A rubber, Potable Water Suction Hose. Used by municipalities for temporary drinking water lines when water mains burst. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White FDA neoprene
- Application: Other
- Construction Options: Reinforced
- Inside Diameter: 4 inch
- Material: Elastomers, Other
-
Supplier: SAE International
Description: This specification covers three types of lightweiqht, low pressure, wire and/or fabric reinforced hose assemblies primarily for use in aircraft potable water systems.
-
-
Supplier: SAE International
Description: This specification covers three types of lightweight, low pressure, wire and/or fabric reinforced hose assemblies primarily for use in aircraft potable water systems.
-
Supplier: SAE International
Description: This specification covers three types of lightweight, low pressure, wire, or fabric reinforced hose assemblies primarily for use in aircraft potable water systems.
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's drinking water reels are designed for potable water systems and is suitable for use as a drinking water system component. The fluid path is stainless steel and CPVC material. A drain and standard female garden hose outlet fitting is standard. Convenient
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 35 ft
- Hose Outside Diameter: 0.7810 inch
- Live Connection: Yes
-
Description: Hose sets for potable water applications. Applications • Coffee/espresso machines • Vending equipment • Ice maker equipment • Water purification equipment • Appliances • Potable water applications Features
- Application: Food and Beverage Processing, Other
- Construction Options: Reinforced
- Material: Thermoplastics
- Product Form: Complete Hose Assembly
-
Supplier: Novaflex Group
Description: Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot
- Application: Marine, Other
- Inside Diameter: 0.5000 to 1.38 inch
- Material: Thermoplastics
- Outside Diameter: 0.8750 to 1.75 inch
-
Supplier: Accuris
Description: Hose Assembly, Low Pressure, Potable Water
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
-
Supplier: Kuriyama of America, Inc.
Description: A Quality NSF Certified, Phthalate Free Potable water Hose Specifically designed for Temporary water supply and bypass applications. High purity NSF-61 certified tube material diminishes water quality concerns regarding surfaces which are contacted by
- Inside Diameter: 2 inch
- Outside Diameter: 2.48 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A Quality NSF Certified, Phthalate Free Potable water Hose Specifically designed for Temporary water supply and bypass applications. High purity NSF-61 certified tube material diminishes water quality concerns regarding surfaces which are contacted by
- Inside Diameter: 0.7500 inch
- Outside Diameter: 1.12 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA NSF Listed Liner - Hose liner material certified under NSF/ANSI/CAN 61 for use in potable water applications. Please refer to NOTE below for official NSF listing. The hose itself is not certified with NSF. Food Grade Materials - Hose complies with
- Application: Food and Beverage Processing, Marine, Suction / Vacuum
- Inside Diameter: 4 inch
- Material: Thermoplastics
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA NSF Listed Liner - Hose liner material certified under NSF/ANSI/CAN 61 for use in potable water applications. Please refer to NOTE below for official NSF listing. The hose itself is not certified with NSF. Food Grade Materials - Hose complies with
- Application: Food and Beverage Processing, Marine, Suction / Vacuum
- Inside Diameter: 8 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Accuris
Description: Hose Assembly, 125 psi, Lined Silicone, Potable Water, Procurement Specification
-
Supplier: Accuris
Description: HOSE ASSEMBLY, 125 PSI, LINED SILICONE, POTABLE WATER, PROCUREMENT SPECIFICATION
-
Supplier: Accuris
Description: Hose Assembly, Lined Silicone, Heated, Flareless, 125 psi, Potable Water
-
Supplier: NewAge Performance Products | NAPP
Description: National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F Free of
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.71 inch
- Product Form: Hose
- Temperature Range: -90 F
-
Description: ISO 1403:2005 specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of -25 °C to +70 °C and a maximum working pressure of up to 25 bar. These hoses are not intended to be used for conveyance of
-
Supplier: Flexaust
Description: Plastic helix supported natural PVC tape hose Features Very smooth inner surface assures minimal friction loss & efficient air flow Light weight & flexible Can also be compounded in polyurethane & thermoplastic rubber elastomer materials Ideal as a potable water hose in
- Application: General-Purpose / Fluid Handling, Suction / Vacuum
- Construction Options: Coiled
- Inside Diameter: 2 inch
- Material: Thermoplastics, Other
-
Description: Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances include washing machines, dishwashers and other appliances. This
-
Supplier: Watts
Description: Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow associated with hose connections and may be screwed directly to the
- Media: Air, Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: CSA Group
Description: ISO 1403:2005 specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of -25 °C to +70 °C and a maximum working pressure of up to 25 bar. These hoses are not intended to be used for conveyance of
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: variety of fittings are available which clip into the valves to form inlets, outlets and multi valve connectors. These include various sizes of hose, threaded, push-fit and blanked options for endless possibilities. Detailed information are listed in the PDF-File above. APPLICATIONS
- Actuation: Electric
- Connection: Tube Fitting
- Features: Normally Closed (Closed Center)
- Media Description: Water (General), Hot Water, Cold Water, Potable Water
-
Supplier: Zurn Industries LLC
Description: Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (5) 1/2" PEX Crimp Outlets Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Watts
Description: Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check
- Valve Size: 0.7500 to 1 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Lubrication / Potable Water / Chemical Transfer / Washdown / Corrosive Environments Standard SSN Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage
- Core Diameter: 10.5 to 15.5 inch
- Flange Diameter: 18.5 to 25.25 inch
- Hose Inside Diameter: 0.2500 to 0.5000 inch
- Hose Length: 35 to 100 ft
-
Supplier: Advanced Technology Products
Description: NSF certified fittings designed for the food, beverage, & potable water markets.
-
Supplier: U.S. Plastic Corporation
Description: ). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color.
- Connection: Barbed
- Material: Polypropylene (PP)
-
Supplier: Watts
Description: Series 8FR Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body
- Metals: Brass / Bronze
- Valve Size: 0.7500 inch
-
Supplier: RS Components, Ltd.
Description: Hose assemblies 300mm long. Choice of end connections. Fibre washer included with female assembly. WRAS approved. To ISO 9001, BS 7291 Part 1 and 3, Class S. Suitable for potable water. Suitable for domestic hot and cold water up to 65°C. Maximum working pressure 10 bar
- Construction Options: Reinforced
- Material: Metal
- Working Pressure: 145 psi
-
Supplier: AENOR
Description: Inland navigation vessels - Connections and assembled hoses for the transfer of potable water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Hose connections for use on valves and pipes with front side sealed G 3/4 male thread. The materials in contact with media have international drinking water approvals for hot potable water. The connectors can manually be tightened by a G 3/4 female threaded swivel nut.
- Media: Water
- Nozzle Form: In-line, Right Angle
-
Supplier: Mueller Company
Description: Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution
- Capacity / Opening: 2 to 8 inch
- Clamping Width: 6 to 7.5 inch
- Material: Plastic
- Type: Band Clamps
-
Supplier: Alpine Technical Services
Description: This wall-mounted drench shower is activated simply by pulling down on the activation ring. It also features and integrated flexible-hose with separate activation ring. This Drench Shower and Eye/Facewash complies with ANSI Z358.1 2009 Standards when connected to a Tepid (16°C to 38°C, 60°F
- Features: Stainless Steel
- Mounting: Wall Mount
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
Find Suppliers by Category Top
Featured Products Top
-
: https://products.kuriyama.com/viewitems/polyurethane-discharge-hoses/ofaq-polyurethane-potable-water-discharge-hose For more information on these and other Kuriyama products (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
The Tigerflex™ Tiger Aqua™ Suction and Discharge Hose, is the first hose of its kind manufactured with NSF 61 certified material. The Tiger Aqua is designed for use in applications where a high level of purity is required, such as the transfer of potable water for drinking (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
The SSN700 series stainless steel hose reel is specifically designed for heavy-duty applications. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries as well as harsh environments. The (read more)
Browse Hose Reels Datasheets for Hannay Reels -
construction. Applications: Washdown Chemical transfer Potable water Food/beverage transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Offers much greater pressure capability than unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
, ether-based polyurethane Offers much greater pressure capability than unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF-61) for use with potable water (read more)
Browse Air Hose and Air Duct Hose Datasheets for NewAge Performance Products | NAPP -
Hose Clear NYLOBRADE is made from non-toxic raw materials that conform to Food and Drug Administration (FDA) standards for use in food contact applications. Its NSF listing makes NYLOBRADE an excellent choice for drinking water applications, those involving water at temperatures up to (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Reinforced PVC Hose Clear NYLOBRADE is made from non-toxic raw materials that conform to Food and Drug Administration (FDA) standards for use in food contact applications. Its NSF listing makes NYLOBRADE an excellent choice for drinking water applications, those involving water at (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Potable Water Spray Systems Water & Fluid Feeds Features and Benefits: Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580172312] Afh10-222v2 - Gu...
Potable water hose , 4” .
-
Potable Water Hose Flexible And IAPMO Compliant
Potable Water Hose Flexible And IAPMO Compliant .
Indicates content that may require registration and/or purchase.