Products/Services for Multi-ram Forging

  • Forging Services-Image
    Forging Services - (572 companies)
    In the forging process, metal is shaped by pressing, pounding, or squeezing under very high pressure, to form parts called forgings. Forging processes include cold forging or heading, impression or closed die, open die, and seamless rolled ring...
  •  
    Forgings and Forged Stock - (190 companies)
    How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
  • Forging Machines (hot forming)-Image
    Forging Machines (hot forming) - (32 companies)
    Forging machines (hot forming) use compressive force and a high workpiece temperature to shape metal by plastic deformation. A type of hot forming, hot forging involves the plastic deformation of a metal at a temperature and strain rate where...
  • Mold Making Services-Image
    Mold Making Services - (1504 companies)
    Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
  • Deburring and Deflashing Services-Image
    Deburring and Deflashing Services - (127 companies)
    Deburring and deflashing services serve to round sharp edges or corners and remove flash or parting lines from forging, casting or molding operations. Deburring and deflashing services serve to round sharp edges or corners and remove flash...
  •  
    Deburring and Deflashing Machines - (113 companies)
    Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies. Deburring and deflashing machines...
  •  
    Metal Billets, Slabs, and Blooms - (160 companies)
    ...in extrusion, forging, rolling, and other metal-processing operations. Metal billets are round, rectangular, or hexagonal ingots or cast, semi-finished stock with a cross-section that is suitable for secondary processing. Billets are sometimes called bar...
  •  
    Anvils - (20 companies)
    Anvils are material forming tools, providing a tough impact surface for worked parts. Made from a large, hard source material like stone or metal, they support material - often metal - part-work activities like chiseling, hammering and forging...
  •  
    Mold Repair Services - (54 companies)
    ...and adding or removing engraving. Types. Types of molds that can be repaired by mold repair services are: blowmolding. compression molding. die casting. die forging. extrusion blow molding. injection molding. investment casting. lost foam casting...
  •  
    Hammers and Mallets - (187 companies)
    ...or mechanically-powered. Hand-powered hammers are powered by the force of human hand-arm combination, and are commonly used for light-duty impact work like driving nails, joining parts, forging metal, and breaking-apart objects. They vary by head shape...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
Running Industry Co., Ltd
High Performance Alloys, Inc.
Running Industry Co., Ltd
Running Industry Co., Ltd
Running Industry Co., Ltd
Running Industry Co., Ltd