Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Methods of test for unplasticized PVC (UPVC) pipes and fittings, Method 17: Method for testing pressure pipe joints with elastomeric seals
-
Supplier: Accuris
Description: Ships and marine technology Fire resistance of metallic pipe components with resilient and elastomeric seals Test methods
-
Supplier: Accuris
Description: Elastomer seals for pipe joints in drains and sewers; requirements and testing
-
-
Supplier: Petersen Products Co.
Description: By-Pass 3/8" M Country of Origin USA Dia. Max 2.625" (67mm) Dia. Min 2.469" (63mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2-1/2" Sch 40 Pipeline Max PSI 200 psi (13.79)
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass 3/8" M Country of Origin USA Dia. Max 2.1" (53.34mm) Dia. Min 1.9" (48.26mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2" Sch 40 & Sch 80 Pipeline Max PSI 200 psi
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Accuris
Description: Ships and marine technology - Fire resistance of metallic pipe components with resilient and elastomeric seals - Test methods
-
Supplier: CSA Group
Description: ISO 19921:2005 specifies test procedures for determining the fire resistance of metallic valves, pipe couplings, and similar pipe components which contain a resilient or elastomeric seal and which are used in ship engineering systems. The purpose of ISO 19921:2005 is to
-
Description: ISO 19921:2005 specifies test procedures for determining the fire resistance of metallic valves, pipe couplings, and similar pipe components which contain a resilient or elastomeric seal and which are used in ship engineering systems. The purpose of ISO 19921:2005 is to
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure, instant seal/sealability, heat aging, solvent rsistance, hot strength, steam resistance, and
-
Supplier: Armacell LLC
Description: AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world’s first choice for insulating chilled water and refrigeration lines. AP Armaflex SS Self-Seal Pipe (Tube) Insulation provides
-
Supplier: Petersen Products Co.
Description: By-Pass N/A Country of Origin USA Dia. Max 0.207" (5.26mm) Dia. Min 0.147" (3.73mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal Nitrile Nominal Pipe N/A Pipe Type SCH 40 or SCH 160 Pipeline Max PSI 185 Psi
- Features: Other
- Shape / Application: Round
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: By-Pass N/A Country of Origin USA Dia. Max 0.23" (6mm) Dia. Min 0.21" (5mm) Lngth, Overall 1.6" (41mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal Nitrile Nominal Pipe N/A Pipe Type SCH 40 Pipeline Max PSI 150 Psi (10.34 Bar)
- Features: Other
- Shape / Application: Round
- Material: Steel - Stainless
-
Supplier: CSA Group
Description: ISO 19922:2005 specifies requirements on a test bench for determining the fire resistance of metallic pipeline components containing a resilient or elastomeric material, in particular by tests according to ISO 19921.
-
Supplier: National Oilwell Varco
Description: streamlined connection profile. In response, a specialized tubular with metal-to-metal pressure seal connections has been developed as a new completion pipe option. High-performance TurboTorque-M™ (TT-M™) and eXtreme™ Torque-M™ (XT-M™) metal-to-metal seal connections provide the
- Features: Hardbanding
- Drill Pipe Type: Standard Drill Pipe
-
Supplier: ASTM International
Description: This specification covers elastomeric seals (gaskets) used to seal the joints of plastic pipe used for gravity, low-pressure, and high-pressure applications. This refers to push-on joints which require no internal or external pressure to effect the initial seal. Tensile
-
Description: ISO 19922:2005 specifies requirements on a test bench for determining the fire resistance of metallic pipeline components containing a resilient or elastomeric material, in particular by tests according to ISO 19921.
-
Description: ISO 16132:2004 specifies the requirements for seal coatings for factory application to the surfaces of cement mortar linings, which are factory applied to the interior of ductile iron pipes and fittings. It also gives performance test requirements for short term sealing efficiency and
-
Description: are applicable to joints with pipes and fittings of all nominal sizes. The bending test is applicable to joints with pipes and fittings up to and including DN 600. The tests are suitable for evaluating joints intended for applications in which liquids are conveyed at particular
-
Supplier: CSA Group
Description: ISO 16132:2016 specifies the requirements for seal coatings for factory application to the surfaces of cement mortar linings, which are factory applied to the interior of ductile iron pipes and fittings. It provides the performance requirements for short-term sealing efficiency,
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. designs and manufactures our premium brand of Joint Testers for a wide variety of pipe connection, joint seal, and weld integrity checks. Joint testers by definition check a weld or pipe joint connection for leaks by employing a seal
-
Supplier: CSA Group
Description: ISO 10295-2:2009 specifies the heating conditions, methods of test and criteria for the evaluation of the ability of a linear joint seal to maintain the fire integrity and thermal insulation of a fire-separating element at the joint being sealed. The purpose of the tests is to assess the
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Conax Technologies
Description: Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well
- Mounting Size: 0.125 to 0.5 inch
- Number of Elements: 1 #
- Opening Diameter: 0.062 to 0.375 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Hy-Lok USA, Inc.
Description: providing solutions to match almost any thread size, with large through holes for maximum and efficient flow. Additional O-ring Face Seal Fitting features include safety leak test ports, machined finishes for leak-free seals, and highly efficient enclosed o-rings. All ZCO Ring Face
- English Size: 0.25 to 1 inch
- Fitting Type: Adapter, Elbow, Hydraulic Fitting, Reducer, Swivel, Tee, Union
- Features: English, Face Seal, Threaded, Tube Fitting, Weld
- Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature resistant silicone seal ensure the airtight test area. 5. Chamber bottom has high quality universal wheel and fixed foot cup. 6. Observation window uses multilayer hollow tempered glass. 7. Exhaust system: exhaust the high concentration ozone from the test chamber to avoid to
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe, etc with specialized sensors and fixtures. The data will be displayed on the computer so
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: vertical air circulation. Chamber door adopts double layer high and low temperature resistant silicone seal ensure the airtight test area. Chamber bottom has high quality caster for convenient move. Observation window uses multilayer hollow tempered glass. Exhaust system: exhaust the high
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Chemence Inc.
Description: enabling easier disassembly for servicing, aided by the high lubricity of the product. KS655 gives an almost instant low-pressure seal (up to 2 Bar after 20 mins.) to allow on-line pressure testing and when fully cured will seal up to the bursting pressure of the pipe
- Applied Thickness / Gap Fill: 0.01968505 inch
- Viscosity: 150,000 to 450,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
-
Supplier: Mechanical Research & Design, Inc.
Description: integrate the highest quality materials and our own industry-proven line of seals: SEALFAST® Elastomers. We are the Isolation and Pressure test product experts, and we offer a wide variety of Work Assist, Leak Testing, and Connectors solutions that are commonly used in environmental
-
Supplier: Mechanical Research & Design, Inc.
Description: is multi-functional in that it can provide isolation and worker safety from in-line pressures, particularly vapors and explosive gases during hot work operations such as grinding, cutting, and welding, as well as perform the secondary operation of pressure testing welds internally once the
-
Supplier: Enidine Inc.
Description: WEAR™ (Wire Energy Absorbing Rope) pipe restraints are uniquely packaged wire rope isolators designed to protect structures from steady state vibration and isolate them from seismic and dynamic loads. These new generation energy absorbing restraints feature simple construction. There are no
- Maximum Load Capacity (Per mount): 24,000 lbs
- Features: Anchoring Holes, Metric Design, Other
- Application: Vibration Isolation
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Seals, providing the most trusted products on the market. Our plug designs can range from permanent, long-term pressure barriers to those focusing on rapid installation and deployment, such those found in pipeline pressure testing. Mechanical Research & Design, Inc. provides
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: SAE International
Description: limited to an assembly which is joined to the fuel tank using either a hose, Quick Connect Coupling, or a grommet type sealing device. The Design Practice covers the filler cap, filler pipe, filler pipe assembly to tank hose, and filler pipe assembly to tank grommet or spud. It
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
Find Suppliers by Category Top
Featured Products Top
-
Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
challenging, especially if you aren’t familiar with the system. Each one has a history, and the conditions can vary dramatically from one pipe system to the next. For that reason, pressure testing is vital to ensure that the pipes are capable of withstanding certain levels of pressure (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
duct sections during maintenance or pressure testing. These long-lasting plugs form a secure seal, regulating airflow and reducing leaks. 5. Spray Foam Sealant Spray foam expands to fill small cracks and gaps in ducting, forming an airtight seal. It is very effective (read more)
Browse Datasheets for Petersen Products Co. -
material. Inflatable Pipe Plugs Inflatable plugs can be used to isolate sections of a pipe while cleaning, testing, or doing maintenance. They form a secure seal, allowing workers to securely adjust flow and test pressure. Hose Assemblies (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector FEATURES: • Provides bubble (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Inflatable pipe plugs can make inspections more effective by isolating pipeline sections during inspections, making pressure testing and identifying potential weak points simpler and safer. 2. Pressure Regulation Overpressure is one (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
specialized cutter, drill through the pipe wall while keeping pressure under control. Retrieve the Cutter: Once the hole has been created, retract the cutter into the machine. Install the Branch Connection: Seal the opening and attach the new (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
% pressure testing before shipment Seal material verification against specified media Bearing runout and load testing (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Beware Thermal Cycling in Bioprocessing Part 2
faces of the two ferrules; and a clamp to hold the connection (Figure 1a). Containment of the seal member and control of the loads on that member, both during make-up and in operation, are very important considerations. A seal which does not extend into the inside diameter of the tubing or pipe
-
Marketplace
293 Custom Vessels From Portable to Batch Top- or bottom-entry agitators, jacketed and vacuum or pressure designs, sprayball testing, prevalidation documentation, electropolishing and specializing fittings Lee Industries has the experience and expertise to handle it all! Visit them at Interphex
More Information Top
-
Hanford Laboratories Operation, monthly activities report, January 1958
Design Test PR-50 - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, December 1957
Design Test PR-50 - Reactor Piping Seal Testing ° .
-
Hanford Laboratories Operation monthly activities report, March 1958
Design Test pR-_O - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, August 1958
Design Test PR-_O - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, May 1959
Design Test PR-50 - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, June 1959
PR-50 - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, July 1959
PR-50 - Reactor Piping Seal Testing .
-
Hanford Laboratories Operation monthly activities report, August 1959
PR-_0 - Reactor piping seal Testing .
-
Hanford Laboratories Operation monthly activities report, September 1958
Design Test PR-50 - Reactor Piping Seal Testing .
-
High-temperature explosive development for geothermal well stimulation. Final report
Sealed pipe test mixing techniques will be discussed later.
Indicates content that may require registration and/or purchase.