Serial Flame Detectors

11 Results
Flame Detector -- FL500 UV/IR
from MSA Safety

The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames while... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 45 to 90
Flame Detector -- FL500-H2 UV/IR
from MSA Safety

The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted by a hydrogen flame in both the ultraviolet (UV) and... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
Dual Spectrum IR -- PM-5MPX
from Det-Tronics

The Det-Tronics PM-5MPX Dual Spectrum IR flame detector is optimized for the rigorous semiconductor fabrication industry. It is ideal for the detection of hydrogen, siline, and typical materials used in electronics manufacturing. The detector incorporates unique Dual Spectrum infrared sensor... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 1.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 18
Continuous Flare Stack Mopnitoring System -- E²T Quasar 2 M8100-EXP
from LumaSense Technologies, Inc., An Advanced Energy Company

The E ²T Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Safe flare operation and environmental protection require reliable and accurate flare pilot monitoring. Flare pilots are often monitored with thermocouples, but they often fail... [See More]

  • Communication Interface Options: Serial Interface; Other Interface Type (optional feature); HART Protocol
  • Max Detector Range (Sensitivity): 1312
  • Device Classification: Sensor
  • Sensor Technology: IR Detector Only
Cleanroom Fire Supression and Detection Systems -- 670x-2
from Terra Universal, Inc.

The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals. Multi-spectral IR flame detector senses all types of fires, even through gases and vapors. Electro-optical sensor design meets Factory Mutual (FM)... [See More]

  • Communication Interface Options: Serial Interface
  • Max Detector Range (Sensitivity): 8
  • Device Classification: Sensor System
  • Field of View (Vertical/Horizontal): 120/120
Multi-spectrum Infrared Flame Detector -- FGD-PDS-975MR
from Emerson Automation Solutions – Rosemount

State-of-the-art multi-spectrum infrared technology detects hydrocarbon fuel and gas fires while delivering superior reliability and immunity to false alarms with enhanced overall coverage. Make the right decision when it counts — when safety is on the line. Enhance safety and minimize trips... [See More]

  • Communication Interface Options: Serial Interface; Other Interface Type; HART® Protocol
  • Max Response Time: 5.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 215
Multi-Spectrum QuadBand Triple IR -- FS24X
from Sensidyne, LP

Detects hydrocarbon and non-hydrocarbon fuel fires, minimal maintenance [See More]

  • Communication Interface Options: Serial Interface; Other Interface Type
  • Max Response Time: 5.00
  • Device Classification: Sensor System
  • Max Detector Range (Sensitivity): 200
Fire Sentry Fire & Flame Detector -- FS20X
from Honeywell Analytics, Inc.

The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and reliable Fire Sentry SS4 detector, the... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 3.00 to 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
IR Flame Detector -- X9800
from Det-Tronics

Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test capability. The... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 0.04 to 15.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 2 to 85
Multi-spectrum Infrared Hydrogen Flame Detector -- FGD-PDS-975HR
from Emerson Automation Solutions – Rosemount

Multi-spectrum infrared sensing technology detects ‘invisible ’ hydrogen fires at long distances with high false alarm immunity. Optimize Safety Coverage. Long range detection of hydrogen based fires. Operate at your full potential. Enhanced false alarm immunity helps you reduce downtime... [See More]

  • Communication Interface Options: Serial Interface; Other Interface Type; HART® Protocol
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 66
Fire Sentry Fire & Flame Detector -- FS24X
from Honeywell Analytics, Inc.

Fire Sentry FS24X is a quantum leap in flame and fire detection with its sophisticated software and detection technology. The Fire Sentry FS24X is the latest generation high technology Multi-Spectrum Triple IR (IR/IR/IR/Visible) Fire and Flame Detector, which is part of our FSX family of advanced... [See More]

  • Communication Interface Options: Serial Interface
  • Max Response Time: 3.00 to 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200