Panel / Chassis Mount Instrumentation Amplifiers
from Electro Optical Components, Inc.
Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 1.7
- Prog: Yes
- Bandwidth: 1.20E6
from Electro Optical Components, Inc.
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 1
- Prog: Yes
- Bandwidth: 200000
from Electro Optical Components, Inc.
Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 10
- Prog: Yes
- Bandwidth: 45
from Electro Optical Components, Inc.
High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). High speed voltage amplifiers... [See More]
- Form Factor: Panel / Chassis Mount
- Bandwidth: 2.5
- Maximum Output: 2
- Input Impedance: 50
from Electro Optical Components, Inc.
High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). The HSA series high speed... [See More]
- Form Factor: Panel / Chassis Mount
- Bandwidth: 2.50E6
- Maximum Output: 2
- Input Impedance: 5.00E-5
from Electro Optical Components, Inc.
Wide Dynamic Range up to 80 dB. DC coupled input. Switchable Input Range. +20 μV ... +200 mV and +200 μV ... 2V. Rise/Fall Time 5 ns. Input Noise 2 nV/ √Hz. Local and Remote Control. Integrated Sample & Hold Baseline Correction. The FEMTO HLVA-100 Logarithmic Wideband Voltage... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 1.07
- Prog: Yes
- Input Impedance: 5.00E-5
from Electro Optical Components, Inc.
Voltage amplifiers with switchable Gain up to 100 dB (x 100,000). Bandwidth DC to 100 kHz. DC-Drift 0.6 μV/ °C. Input Noise down to 0.4 nV/ √Hz. Switchable AC/DC-Coupling. Local and Remote Control. Input Impedance up to 1 T Ω. Offset Drift. The temperature drift of the input... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 10
- Prog: Yes
- Bandwidth: 100
from Electro Optical Components, Inc.
The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time resolved... [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 1
- Prog: Yes
- Bandwidth: 200000
from Electro Optical Components, Inc.
0.4 fA peak-peak noise. Very high dynamic range: Sub-fA to 1 mA ( >240 dB). Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A. Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF). Adjustable Bias-Voltage on Input Relative to Ground. [See More]
- Form Factor: Panel / Chassis Mount
- Maximum Output: 10
- Prog: Yes
- Bandwidth: 0.4000
from Electro Optical Components, Inc.
Wideband - Bandwidth up to 500 MHz. Switchable Gain up to 60 dB (x 1,000). Noise down to 0.9 nV/ √Hz. True DC Coupling, Switchable to AC. Offset Adjustable to Zero. Bandwidth. For optimum signal-to-noise performance choose an amplifier with sufficient bandwidth corresponding to the required... [See More]
- Form Factor: Panel / Chassis Mount
- Bandwidth: 500
- Maximum Output: 3.5
- Input Impedance: 1
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -13 to 122
- Input Channels: 1
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Function: LowPass
- Input Channels: 2
- Operating Temperature: 14 to 140
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from ACE Antenna Company
TMA products are one of ACE ’s main products, and Ace Technologies already introduced all kind of low weighted & anticorrosion TMA products family. As a result, Ace Technologies is very confident and able to emphasize that “We make the best TMA, and we are very near to meet what our... [See More]
- Form Factor: Panel / Chassis Mount
- Bandwidth: 757000
- Input Channels: 1
- Frequency: 757 MHz
from OMEGA Engineering, Inc.
bull; Send pH Electrode Signal 1,000 Feet Over Ordinary, Wire and Connectors or Coaxial Cable. • Interface pH Electrodes Directly with Inexpensive mV Meters and Recorders or Sophisticated Process Controllers and Data Acquisition Systems. • Extend Useful Life of pH Electrodes. •... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 32 to 140
- Input Channels: 1
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -13 to 122
- Input Channels: 1
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- DC Voltage: 0 to 9 mV
- Input Channels: 2
- Function: LowPass
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Campbell Scientific, Inc.
The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -13 to 122
- Input Channels: 4
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 8
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Input Channels: 6
- Prog: Yes