4 Digits Digital Resistance Meters

7 Results
Digital Multimeters -- Gamma 12
from Tinsley Precision Instruments

Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]

  • Display Digits: 4 Digits
  • Special Measurement Types: Continuity Check; Diode test
  • Form Factor: Handheld
  • Options & Features: Battery powered; Overload Protection
Low-Cost Handheld DMM -- HHM10 / HHM20 / HHM30
from OMEGA Engineering, Inc.

bull;. GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree. •. Models: HHM26 and HHM28 have RS-232 Interface. •. Safety Input Jacks. •. Logic Probe Tester Models: HHM15, HHM20, HHM23. •. Temperature Measurement Models: HHM19, HHM21. •. [See More]

  • Display Digits: 4 Digits
  • Resistance: 0.0 to 43000
  • Form Factor: Handheld
  • Special Measurement Types: Diode test
Digital Auto-Range Multimeter -- Model 3250
from Traceable® Products

Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by solving problems and... [See More]

  • Display Digits: 4 Digits
  • Resistance: 0.0 to 2000
  • Form Factor: Handheld
  • Special Measurement Types: Audible Continuity; Continuity Check
Bench Top Microohm and Bond Meter -- R1L-B
from TEGAM, Inc.

Bench Top Microohm and Bond Meter. 10 µ Ω TO 20 Ω. The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µ Ω to 20 Ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit... [See More]

  • Display Digits: 4 Digits
  • Resistance: 2.00E-6 to 0.0200
  • Form Factor: Bench top
  • Operating Temp: 0.0 to 50
610
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]

  • Display Digits: 4 Digits; Plus a 1/2 digit
  • Resistance: 40 to 400
  • Form Factor: Handheld
  • Bandwidth: 20 to 45
Intrinsically Safe Microohm and Bond Meter -- R1L-E2A
from TEGAM, Inc.

Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes. 10 µ Ω to 20 Ω. The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as... [See More]

  • Display Digits: 4 Digits
  • Resistance: 2.00E-6 to 0.0200
  • Form Factor: Bench top
  • Operating Temp: -20 to 50
Microohm and Bond Meter -- R1L-BR
from TEGAM, Inc.

Microohm and Bond Meter. 10 μ Ω to 20 Ω. The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 μ Ω to 20 Ω. It is used in applications such as aerospace bond testing, metal bonding, switch, circuit breaker, circuit... [See More]

  • Display Digits: 4 Digits
  • Resistance: 2.00E-6 to 0.0200
  • Form Factor: Bench top
  • Operating Temp: 0.0 to 50