Screw Refrigeration Compressors and Air Conditioning Compressors
from Frascold S.P.A.
34 models with displacement from 120 to 538 m3/h [50 Hz] and nominal power: 30 ÷ 160 HP. The whole series is suitable for operation with inverter. Suitable for HFC, HCFC and HFO blends with low GWP refrigerants. The newest concept of compressors, with a compact and innovative design, are... [See More]
- Construction: Screw
- Displacement: 538
- Input Power: 119383
- Refrigerant Options: HFC/HCFC/HFO
from ISC Sales, Inc.
Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design objectives, performance and... [See More]
- Construction: Screw
- Rating Refrigerant: R-22
- Capacity: 1.94
- RLA: 2.7
from BITZER US, Inc.
Optimized for air conditioning technology in vehicles: the hermetic compact screw compressors are designed for use in railway carriages and coaches. With their thin design, low weight and smooth running, they ’re ideal for installation in confined roof and under-floor spaces. [See More]
- Construction: Screw
- Refrigerant Options: Standard Refrigerants
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
At Johnson Controls, we engineer reliable gas compressors for custom packagers and system integrators to use in their critical processing applications. The Frick ® SGC, SGCH & SGCB bare screw compressors are designed to compress a variety of gases for quality solutions in refrigeration,... [See More]
- Construction: Screw
- Displacement: 8617
from Carlyle Compressor Company
Carlyle's Twin Screw compressor is more than just another addition to the Carlyle family of compressors, it's a whole new concept in compressor technology. The revolutionary Twin Screw design packs all the performance of standard reciprocating compressors into a fraction of the space - and with 50%... [See More]
- Construction: Screw
from Frascold S.P.A.
164 models - Displacement from 199 to 1085 m3/h at 50Hz - nominal power 50 ÷310Hp. Suitable for HFC and HCFC refrigerants, and HFO blends low GWP refrigerants. Mainly used for AC applications or MT process applications. The maximum efficiency in operation at two different Vi, and enhanced... [See More]
- Construction: Screw
- Displacement: 1086
- Input Power: 231305
- Refrigerant Options: HFC/HCFC/HFO
from BITZER US, Inc.
Open-drive screw compressors are available for (H)CFC/HFC refrigerants and for ammonia. With their high cooling capacity, they ’re suitable for industrial applications and marine refrigeration systems. They can be operated with commercially available standard motors attached via standard... [See More]
- Construction: Screw
- Refrigerant Options: NH3 and Standard Refrigerants
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
We engineer the world ’s best industrial refrigeration compressors at Johnson Controls, like the Frick ® RWF II Compressor Package, which features rotor designs that provide the strongest, most efficient operation for their applications. These Frick compressors are designed for use with... [See More]
- Construction: Screw
- Displacement: 10888
from Carlyle Compressor Company
Revolutionary Design, Same Reputation-Building Performance and Reliability. Now you can have Carlyle efficiency, reliability and quality in one twin-screw compressor, the Paragon. It's progressive, high-performing design combines Carlyle's vast refrigeration and cooling experience with the... [See More]
- Construction: Screw
from BITZER US, Inc.
Equipped with mechanical capacity control and an extensive application limits diagram, the semi-hermetic compact screw compressors are suitable for use in industrial liquid chillers and heat pumps. The built-in oil-separating system facilitates simple system construction and fast installation. [See More]
- Construction: Screw
- Refrigerant Options: Hydrocarbons and Standard Refrigerants
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
At Johnson Controls, we manufacture Frick ® Compressors to help you get the most out of your industrial chiller system. The Frick ® RXF Rotary Screw Compressor features advanced technology and inherent reliability in its simplicity. Fewer moving parts and simple rotary motion means less... [See More]
- Construction: Screw
- Displacement: 1017
from BITZER US, Inc.
Designed for use in commercial and industrial applications, the semi-hermetic screw compressors are suitable for (H)CFC/HFC refrigerants and offer efficient mechanical capacity control. The concept of a parallel circuit with the same and different models offers high levels of reliability and... [See More]
- Construction: Screw
- Refrigerant Options: Standard Refrigerants
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
As a world leader in refrigeration and gas compression, we engineer Frick ® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable, accessible and easy to... [See More]
- Construction: Screw
- Displacement: 13966
- Capacity: 4474.00
from BITZER US, Inc.
The speed-regulated semi-hermetic compact screw compressors for use in industrial liquid chillers and heat pumps are true innovations. Thanks to the refrigerant-cooled frequency inverter, they achieve maximum efficiency particularly in part-load and thus the best ESEER/IPLV and SCOP figures. [See More]
- Construction: Screw
- Refrigerant Options: Standard Refrigerants