Scroll Refrigeration Compressors and Air Conditioning Compressors
from Reznor
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M... [See More]
- Construction: Scroll
- Rating Refrigerant: R-410A
- Capacity: 11.14
- EER: 11.2
from BITZER US, Inc.
Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels. [See More]
- Construction: Scroll
- Refrigerant Options: R410A and Standard Refrigerants
from Danfoss A/S
Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process cooling. [See More]
- Construction: Scroll; Reciprocating
- Refrigerant Options: R22; R134a; R407c; R410A,
- Power Source: 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
from ISC Sales, Inc.
Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral orbiting in path defined by a matching... [See More]
- Construction: Scroll
- Input Power: 7461
- Capacity: 36.05
- Rating Refrigerant: R410A
from Sanden International (USA), Inc.
Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency. [See More]
- Construction: Scroll
- Displacement: 72.73
from BITZER US, Inc.
A semi-hermetic infinitely adjustable compressor with a lightweight design and aluminium housing was specially developed for modular air conditioning systems in buses and driver ’s cabs. Important operating parameters such as speed and temperature are monitored at all times. [See More]
- Construction: Scroll
- Refrigerant Options: Standard Refrigerants
from Danfoss A/S
Danfoss scroll compressors optimised for heating applications with R407C and R410A. PSH: dedicated to heating applications (R410A). HHP: dedicated to heating applications (R407C). SZ: can be used for light commercial and air conditioning heating applications (R407C). H-series: can be used for... [See More]
- Construction: Scroll
- Refrigerant Options: R407c; R410A,
from Sanden International (USA), Inc.
Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency. [See More]
- Construction: Scroll
- Displacement: 8.82
- Input Power: 3370