Sheet / Plate Lifting and Rigging Attachments
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 750 kg - 7500 kg. 0 - 13 mm - 0 - 55 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.8269 to 8.27
- Product Type: Clamp
from Industrial Magnetics, Inc.
These compact, mobile, and self-contained lifting magnets utilize a heavy duty, 12volt battery for operation. They are free of restrictive cords and wires and are extremely useful in areas where electricity in not available. The magnet can be operated with either the on-board controls, or with the... [See More]
- Use: General Industrial; Automotive; SheetPlate; Handling of plates, die blocks, machined components, castings, and forgings
- Maximum Load: 1.5 to 5.5
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters use compressed air. in production facilities to lift loads and provide effortless 90 ° rotation. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Blow-off for quick release [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Doosan Infracore Construction Equipment America
Lift, carry and place a variety of materials with a pallet fork designed specifically for Doosan wheel loaders. Heavy Duty Construction: Designed for construction use with tine static load ratings beyond loader lift capacities. Open Carriage: Provides good visibility for picking up and placing... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; Drum; PalletSkid; ShippingContainer; SteelGirder; SheetPlate; Timber
- Product Type: Fork Tines; Wheel Loader Pallet Fork
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.3307
- Product Type: Lifter
from ANVER Corporation
Model #:A25M2-30-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Small Non-Porous Loads up to 250 lb (113 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1250
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 500 kg - 1000 kg. 60-120 mm - 50-220 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5513 to 1.1
- Product Type: Clamp
from Industrial Magnetics, Inc.
A CER electromagnetic lifting magnet, pound for pound, is the least costly, but most powerful magnet available. Due to the deep penetration of the magnetic field, it is less susceptible to adverse surface conditions than any other self-contained magnet. CER magnets are ideally suited for in-plant... [See More]
- Use: General Industrial; Automotive; SheetPlate; Handles steel plate, flat stock, castings, forgings, etc.
- Maximum Load: 0.3000 to 5.25
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.1378
- Product Type: Lifter
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Glass Doors up to 250 lb (113 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1250
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 500 kg - 3000 kg. 30 - 110 mm -. 350 - 500 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5513 to 3.31
- Product Type: Clamp
from Industrial Magnetics, Inc.
Ideal for handling heavy, thick steel sheet stock or plate, the Permatrol  ® offers the security of a permanent magnet with the on/off benefit of an electromagnet, without the need of a high maintenance battery backup system. IMI's Permatrol  ® magnets require only a momentary... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2625
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.3307
- Product Type: Lifter
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting and Tilting Glass Doors weighing up to 200 lb (91 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1000
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 3000 kg 62-70 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 3.31
- Product Type: Clamp
from Industrial Magnetics, Inc.
Our Permatrol Transporter ® is used for automated transferring of steel sheets and parts in various industries including Automotive, Appliance and Office Furniture. The Permatrol Transporter ® requires only a momentary flow of electric current, instead of shop air, to provide On/Off cycling... [See More]
- Use: General Industrial; Automotive; SheetPlate; Appliance and Office Furniture Industries
- Maximum Load: 0.0885 to 0.5000
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Kundel Industries, Inc.
Gripping technique: Pneumatic Magnetic Gripper. Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm. Round steel: 45 kg at Ø50-150 mm. Maximum length 1000 mm. Maximal temperature on lifting object 50 ° C. A... [See More]
- Use: General Industrial; Automotive; BarPipe; SheetPlate
- Maximum Load: 0.1103
- Product Type: Lifter; Magnet
from ANVER Corporation
Model #:A50M4-61-2/44MUP. Description:Four Pad Compressed Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting & Tilting Glass Panes 6 ft x 5 ft (1.8 m x 1.5 m) weighing up to 500 lb (225 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 1500 kg 40 - 75 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 1.65
- Product Type: Clamp
from Industrial Magnetics, Inc.
The Low Profile Transporter ® LP magnetically transfers metal blanks, stampings and parts in automated station to station, press-to-press transfer and robotic pick and place systems. Typical applications include stamped parts, tailor welded blanks, body panels and refrigerator door panels. Uses... [See More]
- Use: General Industrial; SheetPlate; Stamped Parts, Tailor Welded Blanks, Body Panels and Refrigerator Door Panels
- Maximum Load: 0.0035 to 0.0810
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
In addition to a modular design, these Powr-Grip ® vacuum lifters. provide 180 ° rotation and 90 ° tilt, for expandability and a full range. of load motion at the installation site or on the shop floor. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift... [See More]
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3000
- Product Type: Lifter; Vacuum Lifter
from Kundel Industries, Inc.
A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]
- Use: General Industrial; Automotive; SheetPlate; Flat, Dense, Not Greasy Materials, Glass
- Maximum Load: 0.0937
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #:A8M2-VF-GT. Description:Air Powered Vacuum Pick-Up Unit with Dual Pad Gravity Tilter. Application:Lifting & Tilting Glass Sunroofs 1 ft x 2 ft (0.31 m x 0.61 m) weighing up to 50 lb (23 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0250
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Cap. and jaw-opening: 500 kg - 3000 kg. 48,3 - 114,3 mm -. 368 - 508 mm [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5513 to 3.31
- Product Type: Clamp
from Industrial Magnetics, Inc.
Our Magnetic Sheet and Plate Lifters are designed and manufactured to load and/or unload steel sheets from pallets, racks, cutting tables, shears and more. Our unique designs of these magnetic lifting systems allow one person to safely and effectively move and load sheets onto cutting tables, shear... [See More]
- Use: General Industrial; SheetPlate
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Air Powered Vacuum Station -- VPF-57/20-AIR [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0750
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Plate Clamps -Vertical. • For vertical lifting and transporting of steel plates. and structures. • The TS/STS lifting clamps are equipped with a. safety mechanism, ensuring the clamp does not slip. when lifting force is applied and when load is being. lowered. • The clamp is locked in... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500 to 30
- Product Type: Clamp
from Industrial Magnetics, Inc.
The NEO series On/Off Permanent Rare Earth lift magnets can be used on flat or round surfaces. They offer faster load handling than using slings, wire, rope, or other lifting methods. Ideal for use in fab shops, machine shops or anywhere heavy steel objects need to be moved quickly. The locking... [See More]
- Use: General Industrial; Automotive; SheetPlate; Use on flat or round steel surfaces
- Maximum Load: 0.1375 to 2.2
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: BA150M6-86-GTSP. Description: Six Pad Battery Powered Vacuum Lifter with Gravity Tilt. Application: Lifting & Tilting Smooth Stone Slabs 11 ft x 6 ft (3.4 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
- Product Type: Lifter; Vacuum Lifter
from Murphy Industrial Products Inc.
Plate Clamps Universal (Vertical). • For lifting and transporting of steel plates and structures. from all positions (horizontal, vertical, and sidelong). • Articulated lifting shackle. • The TS/STS lifting clamps are equipped with a safety. mechanism, ensuring the clamp does not slip... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500 to 30
- Product Type: Clamp
from Industrial Magnetics, Inc.
IMI ’s new BasicLift ™ Magnet is a powerful, no frills permanent ceramic lift magnet perfect for basic, flat steel lifting applications. Featuring a lightweight and durable Stainless Steel design, the BasicLift has a full width cam to release the magnet from the steel surface and a tall... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2000 to 0.7500
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
This vacuum lifter features an astounding 3000 lbs [1360 kg] capacity, making it the heavy-weight champ in Powr-Grip's ®. Flat Lifter series for materials handling. Standard Features: Movable vacuum pad mounts Parking stand / Control handles Twist-lock electrical plug Spring-mounted vacuum pads... [See More]
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 1.5
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: BMC50M4-46E-MTR. Description: Four Pad Battery Powered Vacuum Lifter with Manual Tilt and Rotate. Application: Lifting & Tilting Glass Panels 9 ft x 8 ft (2.7 m x 2.4 m) up to 500 lb (227 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Industrial Magnetics, Inc.
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E. ™). Rare Earth Magnet with a Locking... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1375 to 1.25
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® Flat Lifter combines the capacity. of a large vacuum lifter with the speed and agility of a small one. Standard Features: Fold-away outer vacuum pad arms Outer vacuum pads shutoff Vacuum gauge Vacuum line filter Vacuum reserve tank Green lift light Spring-mounted vacuum pads... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Foam Seal Vacuum Pad -- FP140190G-A2B7 [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
- Product Type: Lifter; Vacuum Lifter
from Industrial Magnetics, Inc.
Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people. Patented Non-Marring Roller Cam Release will easily... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2000 to 1.5
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
The T-shaped frames of these Powr-Grip ® vacuum lifters. are designed to produce optimum support and prevent damage. when handling enormous sheet materials in the upright orientation. Standard Features: Green lift light Operator protection mesh Removable control pendant Nylon slings Vacuum gauge... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DC with L100M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Steel and Brass Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 1000 lb (454 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from Industrial Magnetics, Inc.
These compact, yet powerful, Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release on/off device that does not contact or damage the surface of the part being lifted. Permanent magnetic lifts also eliminate the fear of dropping the load being lifted due to... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1250 to 3.3
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Equipped with powered 90 ° tilt and continuous 360 ° rotation,. this Powr-Grip ® vacuum lifter's economy and versatility. have made it the industry standard. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L150M6-110-3/44 Lifting Frame Assembly. Description: Battery Powered Vacuum Generator with Six Pad Lifting Frame. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
- Product Type: Lifter; Vacuum Lifter
from Industrial Magnetics, Inc.
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch ® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts ™ have superior holding... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1000 to 0.1875
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
Large capacity meets ease of handling in this Powr-Grip ® vacuum lifter,. equipped with powered 90 ° tilt and continuous 360 ° rotation. Standard Features Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L200M2-86 Lifting Frame Assembly with FTA-5-33 Fork Truck Adapters. Description: Battery Powered Vacuum Generator with two Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Sheet 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907... [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 1
- Product Type: Lifter; Vacuum Lifter
from Industrial Magnetics, Inc.
Round Electro Lifting Magnets(RELM) provide concentrated holding power and a deep reaching magnetic field to lift thick, ferrous items. These electromagnetic lifts are an extremely valuable material handling tool. The RELM's durable construction makes them suitable for working in most environments... [See More]
- Use: General Industrial; SheetPlate
- Product Type: Magnet
from Wood's Powr-Grip Co., Inc.
With three frame configurations, 90 ° tilt and continuous 360 ° rotation,. these Powr-Grip ® vacuum lifters deliver maximum versatility. and range of motion in the shop or at the construction site. Standard Features: Low vacuum warning light On-board battery and charger Battery energy... [See More]
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3500
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP with L200M4-86-2/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Metal Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 1
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
This high-capacity Powr-Grip ® vacuum lifter features. continuous 360 ° rotation, DC power and multiple configurations. for installation or fabrication applications. Standard Features: On-board battery and charger Battery energy gauge Green lift light Removable control pendant Vacuum gauge. [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1.4
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP with L200M8-110-4/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Eight Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
With continuous 360 ° rotation, these Powr-Grip ®. vacuum lifters supply an efficient and economical way. to feed vertically oriented processing machinery. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP with L50M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Plastic Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 500 lb (227 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features 90 ° tilt,. a high-flow vacuum system and detachable control pendant,. to improve safety and ease of use when handling sheet materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Model #: VPF-57-DCP with PA158-S-3-SP and FTA-6-33. Description: Battery Powered Vacuum Generator with Custom Single Pad Attachment and Fork Truck Adapters. Application: Lifting & Handling Metal Plate up to 1200 lb (544 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.6000
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
Designed to use an existing compressed air supply,. this Powr-Grip ® vacuum lifter features 90 ° tilt for economical and. efficient handling of small loads on the production line. Standard Features: Vacuum gauge Vacuum line filter [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0250
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3 m x 1.8 m) up to 1200 lbs (544 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.6000
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
With conveniently placed handles, these Powr-Grip ® vacuum lifters. provide an ergonomic method of tilting sheet materials. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off for quick release [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 4000 lbs (1814 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 2
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
Featuring 90 ° tilt and a high-flow vacuum system,. this Powr-Grip ® vacuum lifter is designed specifically for lifting,. tilting and transferring stone and other high-density materials. Standard Features: Twist-lock electrical plug Spring-mounted vacuum pads Vacuum gauge Vacuum line filter... [See More]
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.4000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheet 10 ft x 6 ft (3.0 m x 1.8 m) up to 1600 lbs (726 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.8000
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
With fully powered 360 ° rotation and 90 ° tilt, this Powr-Grip ® vacuum lifter. offers maximum ease in the manipulation of heavy materials on the production line. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 2000 lbs (907 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 1
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plate 16 ft x 8 ft (4.8 m x 2.4 m) up to 6000 lbs (2728 kg). Options:Parking Stands: PS-400. [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 3
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description: Electric Powered Heavy Duty Vacuum Generator with Eight Pad Lifting Frame. Max Sheet Size:Lifting & Handling Steel Sheet 20 ft x 8 ft (6.1 m x 2.4 m) up to 8000 lbs (3628 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 4
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
With powered 90 ° tilt and a frame that supplies. support across the entire load surface, this Powr-Grip ®. vacuum lifter is ideal for handling oversize production materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Trailer Body Panels 10 ft x 6 ft (3.0 m x 1.8 m) up to 1200 lbs (544 kg). [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.6000
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters feature. multiposition pad arms and our innovative Quadra-Tilt linkage,. which radically reduces the effort of tilting loads. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that significantly reduces the effort of tilting loads... [See More]
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.1000
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3.1 x 1.8) up to 1600 lbs (730 kg). Options Shown:Parking Stands: PS-150. [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 0.8000
- Product Type: Lifter; Vacuum Lifter
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features our innovative Quadra-Tilt linkage,. which automatically maintains the load position without using latches. and reduces hazards of lifting loads from upright racks. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that... [See More]
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.1500
- Product Type: Lifter; Vacuum Lifter
from ANVER Corporation
Description:Eight Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets, 10 ft x 6 ft (3.1 m x 1.8 m) up to 2000 lbs (907 kg). Options Shown:Parking Stands: PS-150. [See More]
- Use: General Industrial; SheetPlate
- Maximum Load: 1
- Product Type: Lifter; Vacuum Lifter