Dry / Free Flowing Bin Activators and Discharge Aids
from Carrier Vibrating Equipment, Inc.
Carrier/Vibranetics ® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow. It is not a metering device,... [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Electrically Powered
- Equipment Type: Bin / Hopper Vibrator
- Material Type: Food Processing; Mining; Power Production
from Metalfab, Inc.
The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]
- Material Characteristics: Dry or Free Flowing
- Size: 20.00 to 60.00
- Equipment Type: Bin Activator System
- Material Type: Chemicals; Food Processing; Pulp Paper; Sanitary
from Cleveland Vibrator Company (The)
Cleveland Vibrator ’s VM-25 ’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum... [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Pneumatically Powered
- Equipment Type: Bin / Hopper Vibrator
from Flexicon Corporation
BLOCK-BUSTER ® Hydraulic Bulk Bag Conditioners from Flexicon Corporation loosen bulk solid materials that have solidified during storage and shipment, enabling bulk bag unloaders to discharge the material through bag spouts. These conditioners are recommended for bulk bags containing hygroscopic... [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Pneumatically Powered
from Spiroflow Systems, Inc.
Bin Activators. Do you need to effectively control the discharge of material from bulk containers? Bin activators and vibratory feeders can control material flow rates and minimize bridging. When you need to control material flow rates and minimize bridging consider the Spiroflow Bin Activator. The... [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Electrically Powered (optional feature); Pneumatically Powered (optional feature)
- Equipment Type: Bin Activator System; Bin / Hopper Vibrator
- Size: 12.00 to 24.00
from Control Concepts, Inc.
The Straight Shooter ™ Airsweep employs a small design change in the piston head allowing the full blast of air to extend in a tight column directly in front of the nozzle, like a small air cannon. The unit instantly re-seals to prevent clogging or material feedback. The "fire hose" effect of... [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Pneumatically Powered
- Equipment Type: Bin Aeration System
- Material Type: Bulk Granular Materials
from DMN, Incorporated
The DUC discharge unit is specially designed to prevent bridging of product at the hopper outlet (up to 5 m ³). A rotating paddle inside the hopper cone keeps the product in motion. When mixed products are used, the rotating blade avoids product separation at the hopper outlet. The DUC... [See More]
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
- Size: 7.87
- Equipment Type: Bin Activator System
from Metalfab, Inc.
The Metalfab Posibin provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis. [See More]
- Material Characteristics: Dry or Free Flowing
- Size: 30.00 to 36.00
- Equipment Type: Bin Activator System
- Material Type: Chemicals; Food Processing; Pulp Paper; Sanitary
from Control Concepts, Inc.
Stainless Steel VA-51 Airsweeps shown here on table salt hopper. For large hoppers, containers, etc. Activates 6-8' diameter of material. Push-through O-ring and set screw mounting style. Uses 2.4 cf per pulse [See More]
- Material Characteristics: Dry or Free Flowing
- Power: Pneumatically Powered
- Equipment Type: Bin Aeration System
- Size: 72.00 to 96.00