Cleated Bulk Handling Conveyors
from Span Tech LLC
The WhisperTrax ID-Series is an inclining or declining conveyor, available in custom lengths. The ID-Series can easily provide a change in the elevation of many different types of products. Features & Benefits. Multiple belt widths and curve angles available for a wide variety of applications. [See More]
- Features and Options: Cleated; Sanitary
- Load Capacity: 50
- Conveyor Type: Chain
- Speed: 75
from Vecoplan, LLC
Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in relation to conveying... [See More]
- Features and Options: Cleated
- Volume: 500
- Conveyor Type: Belt
from Advanced Poly-Packaging, Inc.
With the UF-5000 you can, set the production speeds for guaranteed packaging results, or set the pace rate for operators. Package faster, easier and safer. You can also feed multiple compartments continually without interruption. No waiting for bags to be blown open or sealed. The UF-5000 allows you... [See More]
- Features and Options: Cleated
- Conveyor Type: Belt
from Conveyor Technologies, Ltd.
Optional lengths available, belt widths from 2.5 to 24 inches [See More]
- Features and Options: Cleated
- Conveyor Type: Low Profile; Belt
from DME Company
Unique Features: Three-year, limited warranty. Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify). NO ROLLER CHAIN OR SPROCKETS. SEALED GEAR REDUCER. 8 different motor locations (specify). 1/8 ” anodized aluminum sheet. Double V-guided, 3... [See More]
- Features and Options: Cleated
- Speed: 20 to 60
- Conveyor Type: Belt
from Span Tech LLC
The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the two vertical curves, can be specified for maximum design flexibility. Features & Benefits. [See More]
- Features and Options: Cleated; Sanitary
- Load Capacity: 50
- Conveyor Type: Chain
- Speed: 75
from Vecoplan, LLC
The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord... [See More]
- Features and Options: Cleated
- Conveyor Type: Belt
from Advanced Poly-Packaging, Inc.
UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor... [See More]
- Features and Options: Cleated
- Conveyor Type: Belt
from DME Company
This horizontal to incline conveyor is an excellent way to transfer parts from under an injection molding machine to a container, box-filling system, work station or another conveyor. Frames, rails and rollers are constructed of anodized, extruded aluminum. Versatile and easy to maneuver, these... [See More]
- Features and Options: Cleated
- Speed: 15
- Conveyor Type: Belt
from Vecoplan, LLC
The VTB-F2 belt conveyor features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.2 and 1.6 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor... [See More]
- Features and Options: Cleated
- Conveyor Type: Belt
from Advanced Poly-Packaging, Inc.
UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor... [See More]
- Features and Options: Cleated
- Conveyor Type: Vibrating; Belt
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Features and Options: Cleated
- Volume: 47.09
- Conveyor Type: Drag