Push Trolley Overhead Trolleys
from Hangzhou Chinabase Machinery Co., Ltd.
China chains manufacturer &exporter, we specialize in: Transmission chains, Conveyor chains, Agriculture chains, Special chains, Dragging chains, Malleable Cast Iron chains , Flat-Top Chain For Conveyors.We can also produce chain products according to customer' drawings or samples. Any inquiry... [See More]
- Type: Push Trolley
from Certex UK
General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of “I ” beam. For extra... [See More]
- Type: Push Trolley
- Load Capacity: 0.5512
from J.D. Neuhaus
Carrying capacities: up to 20 tTrolleys are available for all hoists of the PROFI and M series.Explosion ProtectionClassification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Type: Push Trolley
- Load Capacity: 0.1600 to 0.2500
- Connection: Hook
from Certex UK
Super-quick adjustment to any monorail. Durable baked enamel paint protection. Precision ball bearing trolley wheels [See More]
- Type: Push Trolley
- Load Capacity: 0.5512
from Certex UK
POWERTEX push trolley operated by pushing. A compact and low buildt design with low dead weight in a solid steel construction. It includes mechanical stops to ensure that the trolley is kept on the beam in case of an accident (anti-drop + anti-tilt). Fits most types of beam profiles and most brands... [See More]
- Type: Push Trolley
- Load Capacity: 0.5512
from Certex UK
Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can easily be positioned... [See More]
- Type: Push Trolley
- Load Capacity: 0.2756
from Certex UK
The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the... [See More]
- Type: Push Trolley
- Load Capacity: 0.5512
from Harrington Hoists, Inc.
Harrington's PT push trolleys and GT geared trolleys are versatile and durable and are the economical choice for adding mobility to our hoists. Maintenance-free sealed ball bearings provide smooth operation and long efficient service. [See More]
- Type: Push Trolley
- Load Capacity: 0.5000
- Connection: Hook
from OZ Lifting Products LLC
This lightweight robust all steel Trolley features super quick adjustment, precision ball bearing trolley wheels, and anti-drop plate with a durable baked enamel finish. It carries its own Stainless Steel I.D. tag and comes with an individual test certificate and serial number. The Push Beam Trolley... [See More]
- Type: Push Trolley
- Load Capacity: 0.5000
- Connection: Hook
from Demag Cranes & Components
E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the DC-Pro chain... [See More]
- Type: Push Trolley; Electric Trolley (optional feature)
- Load Capacity: 1.21
- Connection: Lug
from Miller Fall Protection / Honeywell
The Beam Trolley is adjustable and slides along with the worker to provide maximum mobility. The lightweight Beam Trolley Retrofit Kit (9065) adjusts to fit beam flanges from 3-in. (76 mm) to 4-1/2-in. (114 mm) wide. 9065-1 accommodates I-beams up to 8-1/2-in. (216 mm) wide. 9065-2 accommodates... [See More]
- Type: Push Trolley
- Load Capacity: 0.2000
- Connection: Hook
from Electrolift
Capacities available up to 12,000 lbs. Motor driven and idler trolleys. Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks. Hardened wheels standard for patented track applications, optional on all others. Wheel ball bearings are sealed and maintenance free. Spark resistant... [See More]
- Type: Push Trolley
- Load Capacity: 0.5000
- Connection: Lug
from Murphy Industrial Products Inc.
Beam Trolley With Clamp. Features and Benefits: Lightweight robust construction. Super-quick adjustment to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. [See More]
- Type: Push Trolley
- Load Capacity: 1 to 5
- Connection: Hook
from Conductix-Wampfler
Application: For light energy supply systems with 1 to 3 cables. For applications which do not allow the installation of C-rails. Suitable for indoor and outdoor use. Trolley design: Flat cable trolleys with one or two rollers with a support diameter of 50 and 80 mm [1.97" and 3.15"]. Round cable... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.0220
- Connection: Lug
from Wallace Cranes
Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 3" to 24" [See More]
- Type: Push Trolley
- Load Capacity: 0.5000 to 10
- Connection: Lug
from Hardware House, LLC
51-9553 450# BOX RAIL HANGERWith door strapFlexibleFor up to 400 lb. doorsAllows for easy application when installing -barn doorsfor box track application onlyPacked one pair per box [See More]
- Type: Push Trolley
from David Round
Standard hoist trolleys are available to support hook mounted chain hoists. Specialty trolleys are also manufactured for such applications as hot melt ladle handling. We offer capacities from 1/4 to 50 tons. [See More]
- Type: Push Trolley
- Load Capacity: 0.2500 to 50
- Connection: Hook
from Electrolift
Capacities available up to 12,000 lbs. Motor driven and idler trolleys. Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks. Hardened wheels standard for patented track applications, optional on all others. Wheel ball bearings are sealed and maintenance free. Spark resistant... [See More]
- Type: Push Trolley
- Load Capacity: 5
- Connection: Lug
from Murphy Industrial Products Inc.
Push Beam Trolley. Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. [See More]
- Type: Push Trolley
- Load Capacity: 0.5000 to 10
- Connection: Hook
from Conductix-Wampfler
Energy supply systems on square rail (diamond track) are predominately used on circular and curved tracks or in very dusty environments (e.g. in silo works). These systems guarantee a perfect function even on variable levels. Our square rails are galvanized or made of stainless steel (only program... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.0400
- Connection: Lug
from Hardware House, LLC
51-9835 7-1/2" OPEN BAR HOLDERInside dimensions: 2-1/8" offset & 4-1/8" length1/4" gauge of metal2 ea. - 3/8x 2" lag screws required for eachSteelInstall vertically for open bar holderInstall horizontally as H-D wall mounted -door holder/bumperSize: 7-1/2" x 1-1/4" [See More]
- Type: Push Trolley
from Conductix-Wampfler
Flat cable trolleys. Steel cable trolley – Plastic or Steel cable support. Round cable trolleys. Steel cable trolley with ball joint. Steel cable trolley with U bolt. Plastic cable trolley with Hook. Accessories. Plastic cable clip with pin for cable trolleys with ball joint. Plastic cable... [See More]
- Type: Push Trolley
- Connection: Lug
from Hardware House, LLC
51-9934 CLSD BAR HOLDERInside dimension: 2-1/8" offset & 4-1/8" length1/4" gauge of metalInstall vertically to be used with #51-9835-open bar holderA sturdy, wooden bar engages easily& provides-excellent security for barns or shedsBulk packed - cut caseSize: 7-1/2" x 1-1/4" [See More]
- Type: Push Trolley
from Conductix-Wampfler
As energy supply system from light to heavy design. C-rail systems are used for very different applications: crane manufacturing, hoist units, transport systems, conservation technology, special engineering, etc.. C-rails are available in zinc-coated and stainless steel version. Special versions are... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.1375
- Connection: Lug
from Hardware House, LLC
51-9983 STL STAY WALL ROLLER2" wheel diameter with 4-5/16" projection.165 gauge steel with Lexan wheel1-3/4" x 3-1/4" mounting space required on jambAdjustable for doors 1-3/4" to 2-1/2"3 ea. - 1-1/4"x 12 flat head screwsInstalls at base of jamb on each side of door-opening to guide sliding door... [See More]
- Type: Push Trolley
from Conductix-Wampfler
Cable trolley with single or multi layer side-loading cable supports for flat cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications. Bridge cranes. Gantry cranes. Stacker... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.3858
- Connection: Lug
from Hardware House, LLC
52-0015 8' US2H BARN DR TRACKGalvanized steel trolley - box barn door trackFor doors weighing up to 400 Lbs. per door leafBrackets are spaced maximum of 24" on centerDoor hanger brackets #52-3100, #51-9553, -#52-0098 and offset hanger #52-0288 are-suggested for smooth operationSize: 8 Ft. [See More]
- Type: Push Trolley
from Conductix-Wampfler
Cable trolley with single or multi layer side-loading cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications. Scrap and ladle cranes in steel mills. [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.5510
- Connection: Lug
from Hardware House, LLC
52-0098 1/2" BOLT HANGERDoor hanger with 5-1/2" boltVertical adjustment with rigid boltMade of zinc plated steelAllows for easy application when installing-barn doorsFor box track application onlyPacked one pair [See More]
- Type: Push Trolley
from Conductix-Wampfler
Cable trolley with single layer side-loading and reinforced cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications. For STS container cranes with... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.1378
- Connection: Lug
from Hardware House, LLC
52-0247 US2H RAIL END CAPGalvanized steel box track end capFriction fitDesigned to fit snuggly in ends of trolley railEliminates bird & weather problemsKeeps trolley rail free of foreign materialAlso used for stopping hanger rollers from-exiting the trackUse for trolley (box) track applications only [See More]
- Type: Push Trolley
from Conductix-Wampfler
High-speed cable trolley with single layer side-loading cable supports for round cables. Suitable for maximum mechanical and dynamic loads including traversing operation with strong lateral forces. Also suitable for short work cycles and high work speeds. For high speeds, in combination with a... [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.3858
- Connection: Lug
from Hardware House, LLC
52-0288 ZC OFFST BOX RL HANGER9" offset bolt on 400 lb. capacity hangerBall bearingFully adjustableAllows for offset application on barn doors to-allow doors to overlay door jambFor box track application onlyPacked 1 pair per box [See More]
- Type: Push Trolley
from Conductix-Wampfler
Compact round or flat cable trolleys center-loading, made of galvanized steel for medium speeds and cable weights. Main applications. Standard bridge cranes. Conveyor systems. Electric hoist units. Transport systems [See More]
- Type: Push Trolley
- Load Capacity: ? to 0.0882
- Connection: Lug
from Hardware House, LLC
52-0817 ZINC DOOR BUMPERMade of zinc plated steelFor 2" thick doorsHeavy door bumper or stop is wall mountedAccepts 3/8" lag screws (Not Included)Bulk packed [See More]
- Type: Push Trolley