PN Photodiode Photodiodes
from PREMA Semiconductor GmbH
With minimal size, the PR5001 is a dual photo diode with a wideband spectral sensitivity (450-950 nm) with peak at 800 nm. An active area of two times 0.75 mm x 1.2 mm is packaged in a small transparent DFN package with a size of only 1.8 mm x 2.9 mm. The silicon photo diodes have separate cathodes... [See More]
- Photodiode Type: PN Photodiode
- Spectral Response Range: 500 to 1000
- Photodiode Spectral Response: Visible; IR
- Operating Temperature: -20 to 85
from Micropac Industries, Inc.
The 61010 is an N-P-N Planar Silicon Photodarlington Transistor in a small outline package designed to be housing mounted. Its large effective aperture and narrow angular response make this a highly sensitive device with minimum response to off-axis or stray light. This sensor is also available with... [See More]
- Photodiode Type: PN Photodiode; PIN Photodiode (optional feature)
- Spectral Response Range: 290 to 1200
- Photodiode Spectral Response: UV; Visible; IR
- Peak Sensitivity Wavelength: 800
from PREMA Semiconductor GmbH
Two Triangular shaped Silicon Junctions. PR5030 is a dual silicon photodiode with two separate cathodes and one common anode. Each photodiode has a triangular shape to form an interface along the diagonal of the die. Therefore, the two segments allow to resolve a position of a slit or an edge above. [See More]
- Photodiode Type: PN Photodiode
- Peak Sensitivity Wavelength: 830
- Photodiode Spectral Response: Visible; IR
- Sensitivity: 0.5000
from PREMA Semiconductor GmbH
Dual-Photodiode with a common Cathode. PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key features are the low dark current combined... [See More]
- Photodiode Type: PN Photodiode
- Peak Sensitivity Wavelength: 630
- Photodiode Spectral Response: Visible; IR
- Sensitivity: 0.4300
from PREMA Semiconductor GmbH
Two differential pairs of photodiodes with amplifiers. The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair. APPLICATIONS. [See More]
- Photodiode Type: PN Photodiode
- Spectral Response Range: 950
- Photodiode Spectral Response: Visible; IR
- Peak Sensitivity Wavelength: 800
from PREMA Semiconductor GmbH
Single Photodiode with identical Outer Dimensions. PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into a small plastic... [See More]
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible; IR
- Photodiode Package: SMT
from PREMA Semiconductor GmbH
3 compact Silicon Junctions on a single Die. PR5020 and PR50221 are triple silicon photodiodes with three separate cathodes and one common anode. Therefore, the three segments allow to resolve two transitions. With a wider and thinner photodiode in the center of the die, the PR5020 and the PR5021... [See More]
- Photodiode Type: PN Photodiode
- Peak Sensitivity Wavelength: 830
- Photodiode Spectral Response: Visible; IR
- Sensitivity: 0.5800