Connectorized Photodiodes

4 Results
Fiber Coupled InGaAs APD Modules
from OSI Optoelectronics

The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant... [See More]

  • Photodiode Package: Connectorized
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 800 to 1700
APD Detector -- NR8300FP-CC
from California Eastern Laboratories - CEL

The NR8300FP-CC is an InGaAs avalanche photo diode module in a coaxial package with single mode fiber, and can be used in OTDR systems. [See More]

  • Photodiode Package: Connectorized; Coaxial
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310 to 1550
IRD UV Photodiodes - AXUV High Speed -- AXUVHS11
from Opto Diode Corporation, an ITW Company

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our... [See More]

  • Photodiode Package: Connectorized
  • Active Area Diameter or Length: 1
  • Photodiode Spectral Response: UV
  • Rise Time: 0.7000
APD Detector -- NR8800 Series
from California Eastern Laboratories - CEL

InGaAs APD In Coaxial Package For Fiber Optic Communication And OTDR Applications [See More]

  • Photodiode Package: Connectorized; Coaxial
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310