Indium Gallium Arsenide Photodiodes

44 Results
I 2 C-compatible InGaAs photodiodes -- G13568-02CT
from Hamamatsu Photonics Europe

I 2 C-compatible InGaAs photodiodes [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1550
IBSG Mid-infrared (Mid-IR) Photodiodes
from Electro Optical Components, Inc.

IBSG produces the full line of light emitting diodes, laser diodes and photodiodes for mid-infrared spectral range 1600-5000 nm. In addition to a wide range of standard products they offer custom designed solutions for different purposes. You can find use of IBSG products in detection systems for... [See More]

  • Photodiode Material: Indium Gallium Arsenide; InGaAsSb, AlGaAsSb, GaSb
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 8.00E8 to 4.90E9
I 2 C-compatible InGaAs photodiodes -- P13567-02CT
from Hamamatsu Photonics Europe

I 2 C-compatible InGaAs photodiodes [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1550
InGaAs APDs -- G14858-0020AA
from Hamamatsu Photonics Europe

InGaAs APD that greatly reduces dark current. This InGaAs APD greatly reduces dark current over existing products by the use of a new device structure and improved processing. The G14858-0020AA is used for distance measurement, low-light-level detection, and so on. Features. - Low dark current. -... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 950 to 1700
  • Photodiode Type: Avalanche Photodiode
  • Peak Sensitivity Wavelength: 1550
InGaAs APDs -- G15978-0020P
from Hamamatsu Photonics Europe

Surface mount type COB package near-infrared detector. The G15978-0020P is an InGaAs APD available in a surface mount type COB package. It is much smaller than the previous metal package type (G14858-0020AA), making it suitable for inclusion in compact and mobile equipment. Features. - Low dark... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 950 to 1700
InGaAs photodiodes -- G10899-003K
from Hamamatsu Photonics Europe

Wide spectral response range (0.5 to 1.7 μm), active area 0.3 mm dia. The G10899-003K is an InGaAs PIN photodiode that covers a wide spectral response range from 0.5 μm to 1.7 μm. While standard InGaAs PIN photodiodes have spectral response ranging from 0.9 μm to 1.7 μm, the... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 500 to 1700
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G10899-02K
from Hamamatsu Photonics Europe

Wide spectral response range (0.5 to 1.7 μm), Active area: 2 mm dia. The G10899-02K is an InGaAs PIN photodiode that covers a wide spectral response range from 0.5 μm to 1.7 μm. While standard InGaAs PIN photodiodes have spectral response ranging from 0.9 μm to 1.7 μm, the... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 500 to 1700
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G11193-02R
from Hamamatsu Photonics Europe

Small package, surface mount type, Active area: Φ0.2 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1700
  • Active Area Diameter or Length: 0.2000
InGaAs photodiodes -- G11193-03R
from Hamamatsu Photonics Europe

Small package, surface mount type, Active area: Φ0.3 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1700
  • Active Area Diameter or Length: 0.3000
InGaAs photodiodes -- G11193-10R
from Hamamatsu Photonics Europe

Small package, surface mount type, Active area: Φ1.0 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1700
  • Active Area Diameter or Length: 1
InGaAs photodiodes -- G12180-050A
from Hamamatsu Photonics Europe

Photosensitive area: φ5 mm. Features. - Low noise, low dark current. - Low terminal capacitance. - Photosensitive area: φ5 mm. - Low noise [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1700
  • Active Area Diameter or Length: 5
InGaAs photodiodes -- G12180-110A
from Hamamatsu Photonics Europe

Photosensitive area: φ1 mm. Features. - Low noise, low dark current. - Low terminal capacitance. - Photosensitive area: φ1 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1670
  • Active Area Diameter or Length: 1
InGaAs photodiodes -- G12180-210A
from Hamamatsu Photonics Europe

Photosensitive area: φ1 mm. Features. - Low noise, low dark current. - Low terminal capacitance. - Photosensitive area: φ1 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1650
  • Active Area Diameter or Length: 1
InGaAs photodiodes -- G12181-003K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.9 μm). Features. - Cutoff wavelength: 1.9 μm. - Low cost. - Photosensitive area: φ0.3 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1900
  • Active Area Diameter or Length: 0.3000
InGaAs photodiodes -- G12181-005K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.9 μm). Features. - Cutoff wavelength: 1.9 μm. - Low cost. - Photosensitive area: φ0.5 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1900
  • Active Area Diameter or Length: 0.5000
InGaAs photodiodes -- G12181-010K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.9 μm). Features. - Cutoff wavelength: 1.9 μm. - Low cost. - Photosensitive area: φ1 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1900
  • Active Area Diameter or Length: 1
InGaAs photodiodes -- G12181-020K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.9 μm). Features. - Cutoff wavelength: 1.9 μm. - Low cost. - Photosensitive area: φ2 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1900
  • Active Area Diameter or Length: 2
InGaAs photodiodes -- G12181-030K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.9 μm). Features. - Cutoff wavelength: 1.9 μm. - Low cost. - Photosensitive area: φ3 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1900
  • Active Area Diameter or Length: 3
InGaAs photodiodes -- G12181-103K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.87 μm). Features. - Cutoff wavelength: 1.87 μm. - One-stage TE-cooled. - Low cost. - Photosensitive area: φ0.3 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1870
  • Active Area Diameter or Length: 0.3000
InGaAs photodiodes -- G12181-203K
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 1.85 μm). Features. - Cutoff wavelength: 1.85 μm. - Two-stage TE-cooled. - Low cost. - Photosensitive area: φ0.3 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1750
  • Spectral Response Range: 900 to 1850
  • Active Area Diameter or Length: 0.3000
InGaAs photodiodes -- G12183-210KA-03
from Hamamatsu Photonics Europe

Long wavelength type (cutoff wavelength: 2.55 μm). Features. - Cutoff wavelength: 2.55 μm. - Two-stage TE-cooled. - Low cost. - Photosensitive area: φ1 mm. - Low noise. - High sensitivity. - High reliability. - High-speed response. - High short-wavelength sensitivity: 0.4 A/W (... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 2300
  • Spectral Response Range: 900 to 2550
  • Active Area Diameter or Length: 1
InGaAs photodiodes -- G13176-003P
from Hamamatsu Photonics Europe

The G13176-003P is a small-size near infrared detector available in a surface mount COB package. Its size is drastically reduced compared to the previous metal package type (G12180-003A). The spectral response covers a range from 0.9 to 1.7 μm (with peak sensitivity wavelength at 1.55 μm). [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Spectral Response: IR
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G13176-010P
from Hamamatsu Photonics Europe

The G13176-010P is a small-size near infrared detector available in a surface mount COB package. Its size is drastically reduced compared to the previous metal package type (G12180-010A). The spectral response covers a range from 0.9 to 1.7 μm (with peak sensitivity wavelength at 1.55 μm). [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Spectral Response: IR
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G14448-003L
from Hamamatsu Photonics Europe

Surface mount type COB package with lens. The G14448-003L is a compact near-infrared detector available in a surface mount type COB package with lens. Using the lens provides narrow directivity, which allows for pinpoint analysis/measurement and other uses. The small package makes it suitable for... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Spectral Response: IR
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G14942-32
from Hamamatsu Photonics Europe

Angled PC compatible, receptacle type. This is a high-speed photosensor developed for Doppler LiDAR. This is a receptacle type compatible with FC/Angled PC, and has a built-in high-speed InGaAs PIN photodiode. Features. - High-speed response: 2 GHz typ. - Low dark current: 20 pA typ. - FC/Angled PC... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Spectral Response Range: 900 to 1700
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1550
InGaAs photodiodes -- G15553-003C
from Hamamatsu Photonics Europe

Sub-mount type photodiode for LD monitor. Features. - Active area G15553-003C: φ0.3 mm. - Miniature package: 2 × 2 × 1 mm. - Precise chip position tolerance: ±0.075 mm [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Peak Sensitivity Wavelength: 1550
  • Spectral Response Range: 900 to 1700
  • Active Area Diameter or Length: 0.3000
200 um InGaAs APD Module
from OSI Optoelectronics

The LAPD 1550-200R is a 200 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-200R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application. Product Features. Low Noise. High Sensitivity. [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 800 to 1700
InGaAs Detector -- 3001210
from First Sensor AG

First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: Visible
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 900 to 1700
InGaAs Photo Detectors -- MTPD1346D-010
from Marktech Optoelectronics

Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: Visible
  • Photodiode Type: PIN Photodiode
  • Peak Sensitivity Wavelength: 1300
APD Detector -- NR4510 Series
from California Eastern Laboratories - CEL

The NR4510 Series is an InGaAs 2.5 Gb/s APD ROSA with an internal pre-amplifier in a receptacle type package designed for SFP transceiver with LC duplex receptacle ideal as a receiver for OC-48 applications. [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310 to 1550
Back Illuminated InGaAs Photodiode Array -- FCI-InGaAs-300B1
from OSI Optoelectronics

FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 900 to 1700
APD Detector -- NR6300 Series
from California Eastern Laboratories - CEL

The NR6300 Series is an InGaAs APD in TO-CAN package designed for sub assemblies used in OTDR Test Equipment [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310 to 1550
Chip on Carrier Photodiode -- FCI-InGaAS-70ACER
from OSI Optoelectronics

FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5 ° greatly reduces the back reflection. The chips can be... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 1100 to 1650
APD Detector -- NR8300FP-CC
from California Eastern Laboratories - CEL

The NR8300FP-CC is an InGaAs avalanche photo diode module in a coaxial package with single mode fiber, and can be used in OTDR systems. [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310 to 1550
Chip on Carrier Photodiode -- FCI-InGaAS-70CCER
from OSI Optoelectronics

FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 1100 to 1650
APD Detector -- NR8360JP-BC
from California Eastern Laboratories - CEL

The NR8360JP-BC is an InGaAs avalanche photodiode module in a 14-pin DIP package with single mode fiber. A thermoelectric cooler is integrated enabling the temperature control of the APD chip. It is designed for long-reach optical communications and optical test instruments, especially OTDR. [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310 to 1550
Chip on Carrier Photodiode -- FCI-InGaAS-70LCER
from OSI Optoelectronics

FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can be epoxy/eutectic mounted onto the ceramic substrate. [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 900 to 1700
APD Detector -- NR8800 Series
from California Eastern Laboratories - CEL

InGaAs APD In Coaxial Package For Fiber Optic Communication And OTDR Applications [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1310
Fiber Coupled InGaAs APD Modules
from OSI Optoelectronics

The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 800 to 1700
Fiber Pigtailed -- FCI-InGaAS-120C-XX-XX
from OSI Optoelectronics

TheFCI-InGaAs-XX-XX-XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in TO-46 lens cap package enhancing the... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 1100 to 1650
Large Area InGaAs Photodiode -- FCI-InGaAS-3000-X
from OSI Optoelectronics

FCI-InGaAs-XXX-X series with active area sizes of 1mm, 1.5mm and 3mm, are part of OSI Optoelectronics' large active area IR sensitive detectors which exhibit excellent responsivity from 1100nm to 1620nm, allowing high sensitivity to weak signals. These large active area devices are ideal for use in... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 900 to 1700
Photodiode -- FCI-InGaAs-120
from OSI Optoelectronics

FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 900 to 1700
Photodiode Preamp -- FCI-H125G-InGaAs-70
from OSI Optoelectronics

FCI-H125/250G-InGaAs-XX series are compact and integrated high speed InGaAs photodetector with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high speed signal amplification. High speed and... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 1100 to 1650
Quadrant Photodiode -- FCI-InGaAs-Q1000
from OSI Optoelectronics

FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate nulling or... [See More]

  • Photodiode Material: Indium Gallium Arsenide
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 1100 to 1620