Leaded Photodiodes

Description

Leaded photodiodes are semiconductor devices designed to detect electromagnetic radiation. They convert light into an electrical current, which can be measured to determine the intensity of the light. These photodiodes are typically packaged with leads, which allow for easy integration into electronic circuits.

Working Principle

Leaded photodiodes operate by utilizing a p-n junction, where light photons are absorbed to create electron-hole pairs. When these pairs are generated, they are separated by the electric field present in the depletion region of the junction, resulting in a photocurrent. This process allows leaded photodiodes to effectively convert light into an electrical signal, making them useful for detecting changes in light intensity.

Applications

Leaded photodiodes are used in a variety of applications. For example, they can be employed in light barriers for assembly lines, where they detect the position of objects, such as bottles, by measuring the interruption of a light beam. This capability is crucial for automation and quality control in manufacturing processes.

Advantages over other Photodiodes

Unfortunately, specific advantages of leaded photodiodes over other types of photodiodes, such as PIN or Schottky photodiodes, are not detailed in the available information. However, leaded photodiodes generally offer ease of integration due to their leaded packaging, which can be beneficial in certain circuit designs.

Limitations

The specific limitations of leaded photodiodes are not provided in the available information. However, like other photodiodes, they may have limitations in terms of response time, sensitivity, and spectral range, depending on their design and material composition.

Considerations

While specific considerations for leaded photodiodes are not detailed in the available information, general considerations for photodiodes include initial costs, which can vary based on the type and specifications of the photodiode. Operating expenses are typically low, as photodiodes do not require significant power to operate. Durability and maintenance costs are generally minimal, but the accuracy of the photodiode can be affected by factors such as temperature and aging, which may necessitate periodic calibration or replacement.

56 Results
Erythema Detectors -- JEC 0.2E
from Electro Optical Components, Inc.

Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection... [See More]

  • Photodiode Package: Leaded; THT; TO-5
  • Active Area Diameter or Length: 0.2660 to 1
  • Photodiode Spectral Response: UV
  • Active Area Height: 0.2660 to 1
Photodiodes -- 2576907 [VEMD2000X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Photo Diode SMD REV. Gullwing Filter-e3 [See More]

  • Photodiode Package: Leaded; Reverse Gullwing
  • Peak Sensitivity Wavelength: 830
  • Spectral Response Range: 750 to 1050
IBSG Mid-infrared (Mid-IR) Photodiodes
from Electro Optical Components, Inc.

IBSG produces the full line of light emitting diodes, laser diodes and photodiodes for mid-infrared spectral range 1600-5000 nm. In addition to a wide range of standard products they offer custom designed solutions for different purposes. You can find use of IBSG products in detection systems for... [See More]

  • Photodiode Package: Leaded; THT; TO-18, TO-5
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 8.00E8 to 4.90E9
Photo Detectors - CdS Cells -- 209-NSL-A6009-ND [NSL-A6009 from Advanced Photonix]
from DigiKey

CDS PHOTORESISTOR 5X4MM, 4-11K [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 70
  • Peak Sensitivity Wavelength: 600
Photodiodes -- 2576908 [VEMD2000X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Photo Diode SMD REV. Gullwing Filter-e3 [See More]

  • Photodiode Package: Leaded; Reverse Gullwing
  • Peak Sensitivity Wavelength: 830
  • Spectral Response Range: 750 to 1050
Infrared Photodiode Detector
from Electro Optical Components, Inc.

LED Microsensor NT LLC is focused on developing and manufacturing optoelectronic devices for the mid-infrared spectral range. The company offers a wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) that cover the spectral range from 1600 to 5000 nm, together... [See More]

  • Photodiode Package: Leaded; THT
  • Peak Sensitivity Wavelength: 1.1 to 4.3
  • Photodiode Spectral Response: IR
  • Active Area Diameter or Length: 0.3000 to 1
Photo Detectors - CdS Cells -- 209-NSL-A95009-ND [NSL-A95009 from Advanced Photonix]
from DigiKey

CDS PHOTORESISTOR 5X4MM, 4-11K [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 70
  • Peak Sensitivity Wavelength: 530
Photodiodes -- 7689401P [VBPW34FASR from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

PIN Photodiode 780-1050nm SMD2 RGW [See More]

  • Photodiode Package: Leaded; Reverse Gullwing
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 780
Quadrant Silicon PIN Photodiodes
from Electro Optical Components, Inc.

Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features. Si-PIN photodiode. Spectral range 400 – 1100 nm. Hermetic sealed in TO-8 packages. [See More]

  • Photodiode Package: Leaded; THT; TO-5, TO-8
  • Photodiode Spectral Response: Visible; IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
Photo Detectors - CdS Cells -- NORPS-12-ND [NORPS-12 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photodiodes -- 7689414P [VBPW34SR from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

PIN Photodiode 430-1100nm SMD2 RGW [See More]

  • Photodiode Package: Leaded; Reverse Gullwing
  • Photodiode Spectral Response: Visible; IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 430
Quadrant Silicon PIN Photodiodes /with Integrated Amplifiers
from Electro Optical Components, Inc.

EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier. Quadrant Photodiodes [See More]

  • Photodiode Package: Leaded; THT; TO-5, TO-8
  • Photodiode Spectral Response: Visible; IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
Photo Detectors - CdS Cells -- NSL-06S53-ND [NSL-06S53 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 20 ~ 100kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-19-018-ND [NSL-19-018 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 9 ~ 15kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-19M51-ND [NSL-19M51 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 20 ~ 100kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-4132-ND [NSL-4132 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 18 ~ 42kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-4960-ND [NSL-4960 from Advanced Photonix]
from DigiKey

CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -60 to 75
  • Peak Sensitivity Wavelength: 515
Photo Detectors - CdS Cells -- NSL-5112-ND [NSL-5112 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 6 ~ 14kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5152-ND [NSL-5152 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 10 ~ 20kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5162-ND [NSL-5162 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 3 ~ 100kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5510-ND [NSL-5510 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 2.2 ~ 4.4kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5532-ND [NSL-5532 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 110 ~ 220kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5540-ND [NSL-5540 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 20 ~ 40kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-5910-ND [NSL-5910 from Advanced Photonix]
from DigiKey

CdS Cells 550nm 1 ~ 2kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 550
  • Photodiode Spectral Response: Visible
  • Operating Temperature: -60 to 75
Photo Detectors - CdS Cells -- NSL-6112-ND [NSL-6112 from Advanced Photonix]
from DigiKey

CdS Cells 690nm 0.17 ~ 2kOhms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -60 to 75
  • Peak Sensitivity Wavelength: 690
Photo Detectors - CdS Cells -- NSL-6510-ND [NSL-6510 from Advanced Photonix]
from DigiKey

CdS Cells 615nm 400 ~ 800Ohms @ 21 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -60 to 75
  • Peak Sensitivity Wavelength: 615
Photo Detectors - CdS Cells -- PDV-P5001-ND [PDV-P5001 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 8 ~ 16kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P5002-ND [PDV-P5002 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 12 ~ 30kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P5003-ND [PDV-P5003 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 12 ~ 58kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P7001-ND [PDV-P7001 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 3.6 ~ 14.4kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P7002-ND [PDV-P7002 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 4 ~ 20kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P8001-ND [PDV-P8001 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 3 ~ 11kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
Photo Detectors - CdS Cells -- PDV-P8005-ND [PDV-P8005 from Advanced Photonix]
from DigiKey

CdS Cells 520nm 40 ~ 120kOhms @ 10 lux [See More]

  • Photodiode Package: Leaded; THT; Radial
  • Operating Temperature: -30 to 75
  • Peak Sensitivity Wavelength: 520
30um InGaAs APD Module
from OSI Optoelectronics

The LAPD 1550-30R is a 30um InGaAs mesa structure APD housed in a hermetic 3 pin TO46 Package. with lens cap. The low noise, high sensitivity and broad Vbr curve make the LAPD 1550-30R APD ideal. for use in range finders and high sensitivity line receivers. The device is RoHS compliant. [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: Avalanche Photodiode
  • Spectral Response Range: 1260 to 1650
Photodiodes for Special Applications -- BPW 21
from OSRAM Opto Semiconductors

Ambient light sensor with perfect V-lambda characteristic in Metal Can [See More]

  • Photodiode Package: Leaded
  • Spectral Response Range: 350 to 820
  • Photodiode Spectral Response: Visible
  • Peak Sensitivity Wavelength: 550
1 mm2 Photodiode in TO-18 Pkg -- ODD-1
from Opto Diode Corporation, an ITW Company

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon... [See More]

  • Photodiode Package: Leaded; TO-18
  • Active Area Diameter or Length: 0.7600 to 1.35
  • Photodiode Spectral Response: Visible
  • Sensitivity: 0.3600 to 0.4000
Photodiodes for Special Applications -- SFH 221
from OSRAM Opto Semiconductors

Differential Photodiode in TO-39 Metal Can [See More]

  • Photodiode Package: Leaded
  • Spectral Response Range: 400 to 1100
  • Photodiode Spectral Response: IR
  • Peak Sensitivity Wavelength: 900
Blue/Green Enhanced 5mm2 Photodiode-Preamplifier -- ODA-5WB-100K
from Opto Diode Corporation, an ITW Company

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our... [See More]

  • Photodiode Package: Leaded; TO-39
  • Active Area Diameter or Length: 8.25
  • Photodiode Spectral Response: Visible; IR
  • Operating Temperature: -25 to 100
PIN Photodiodes in Through hole package -- BP 104 F
from OSRAM Opto Semiconductors

PIN Photodiode, Half Angle ±60 °, Radiant Sensitive Area 2.2 x 2.2 mm ², Daylight Filter [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 800 to 1100
IRD UV Photodiodes - AXUV Absolute Devices/Transfer Standards -- AXUV100G
from Opto Diode Corporation, an ITW Company

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our... [See More]

  • Photodiode Package: Leaded
  • Active Area Diameter or Length: 10.03
  • Photodiode Spectral Response: UV
  • Sensitivity: 0.0700 to 0.0900
PIN Photodiodes in Through hole package -- BPW 34, BPW 34 F, BPW 34 FA
from OSRAM Opto Semiconductors

PIN Photodiode, Half Angle ±60 °, Radiant Sensitive Area 2.65 x 2.65 mm ² [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
Quadrant Photodiode 5 mm2 -- SXUVPS4
from Opto Diode Corporation, an ITW Company

FEATURES. Circular active area (4 quadrants). TO-5, 5 pin package. 100% internal QE [See More]

  • Photodiode Package: Leaded; TO-5
  • Active Area Height: 1.25
  • Active Area Diameter or Length: 1.25
  • Quantum Efficiency: 100
PIN Photodiodes in Through hole package -- BPX 65
from OSRAM Opto Semiconductors

PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±40 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 350 to 1100
PIN Photodiodes in Through hole package -- SFH 203
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±20 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
PIN Photodiodes in Through hole package -- SFH 203 FA
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±20 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 750 to 1100
PIN Photodiodes in Through hole package -- SFH 203 P
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±75 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
PIN Photodiodes in Through hole package -- SFH 203 PFA
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±75 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 750 to 1100
PIN Photodiodes in Through hole package -- SFH 205 F
from OSRAM Opto Semiconductors

PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm ², Half Angle ±60 °, Daylight Filter [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 800 to 1100
PIN Photodiodes in Through hole package -- SFH 206 K
from OSRAM Opto Semiconductors

PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm ², Half Angle ±60 °, clear packaage [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
PIN Photodiodes in Through hole package -- SFH 213
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±10 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 400 to 1100
PIN Photodiodes in Through hole package -- SFH 213 FA
from OSRAM Opto Semiconductors

PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm ², Half Angle ±10 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 750 to 1100
PIN Photodiodes in Through hole package -- SFH 229
from OSRAM Opto Semiconductors

PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm ², Half Angle ±17 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 380 to 1100
PIN Photodiodes in Through hole package -- SFH 229 FA
from OSRAM Opto Semiconductors

PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm ², Half Angle ±17 ° [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 730 to 1100
PIN Photodiodes in Through hole package -- SFH 235 FA
from OSRAM Opto Semiconductors

PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm ², Half Angle ±65 °, Daylight Filter [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 740 to 1120
PIN Photodiodes in Through hole package -- SFH 2504
from OSRAM Opto Semiconductors

PIN Photodiode with integrated Temperature Sensor [See More]

  • Photodiode Package: Leaded
  • Photodiode Spectral Response: IR
  • Photodiode Type: PIN Photodiode
  • Spectral Response Range: 740 to 1100