AMLCD Liquid Crystal Display (LCD) Modules

40 Results
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
Auto LCD Display
from LG Display Co., Ltd.

Best Display for Smart Car. LG Display provides the smart infotainment to drivers and passengers with AH-IPS featuring high resolution, high luminance and wide viewing angle which is the display standard smart car trend. [See More]

  • Technology: AMLCD; AH-IPS (Advanced High performance IPS)
  • Features / Applications: Automotive Applications
Ground Mobile Display -- M68-GM
from Rugged Information Technology

EMP diode pack. The M68-GM is a modular, open architecture display system. It is designed to meet the needs of an integrated situational awareness, command and control man-machine interface device. The M68-GM is suitable for deployment in any vehicle where extreme ruggedness is required. A modular... [See More]

  • Technology: AMLCD
  • Backlight: Light Emitting Diode
  • Display Type: Graphic Display
  • Features / Applications: MIL-SPEC / Military
Flat Panel LCD Displays -- AM-1024600E1TMQW-T00
from AMP Display Inc.

7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 7" TFT-LCD panel, LED backlight. [See More]

  • Technology: AMLCD; TFT
  • Width: 105
  • Display Type: Graphic Display
  • Height: 166
1.8" TFT LCD MCU Interface -- LMT018DNBFWD-NDN
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 35.04
  • Display Type: Graphic Display
  • Viewing Area Height: 28.03
3.5" Programmable LCD Module -- ezLCD-103
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
Mobile Device LCD Display
from LG Display Co., Ltd.

AH-IPS mobile display that satisfies both high resolution. and slim design. LG Display's AH-IPS technology features the quad HD resolution which is even clearer than full HD to satisfy the needs of customers who want to view the high resolution pictures or Blu-ray video more vividly in mobile. [See More]

  • Technology: AMLCD; AH-IPS (Advanced High performance IPS)
  • Features / Applications: Computer Applications
Flat Panel LCD Displays -- AM-128160H8TNQW-00H
from AMP Display Inc.

Main LCD 1.8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) for mobile-phone or handy electrical equipments. The Main-LCD adopts one backlight with High brightness 2-lamps white LED. [See More]

  • Technology: AMLCD; TFT
  • Width: 63.93
  • Display Type: Graphic Display
  • Height: 34
10.1 Inch Color TFT LCD Module 1024x600 HDMI CTP -- LMT101ENMFWD-ACD
from Shenzhen Topway Technology Co., Ltd.

Resolution: 1024x600. Interface: HDMI. Voltage: 3.3V. Temperature: -20°C~70°C. Outline: 251.0mm x 145.0mm x 20.7mm. V. A.: 222.72mm x 125.28mm [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 223
  • Display Type: Graphic Display
  • Viewing Area Height: 125
Color Reflective TFT Graphical Display -- ACX705AKM-7
from EarthLCD, a division of Earth Computer Technologies, Inc.

240x160 2.7" diagonal active matrix, reflective, TFT Color LCD Display. • 240 x 160 pixels. • LED frontlight. • 13:1 contrast ratio. • 512 colors. • 47 mW power consumption. • Built-in 3-bit digital interface circuitry. • Module dimensions: 71.4mm x 52mm x 4.8mm... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 38.4
  • Display Type: Graphic Display
  • Viewing Area Height: 57.6
Tablet PC Display
from LG Display Co., Ltd.

Portability of One-Hand Grip. The portable product with the narrow bezel is ideal for everyone for the light weight and ease of touch. LG Display provides more differentiated values to the users by featuring the clear and sharp displays based on AH-IPS. [See More]

  • Technology: AMLCD; AH-IPS (Advanced High performance IPS)
  • Features / Applications: Computer Applications
10.4 Inch Color TFT LCD Dispaly 800x600 with CTP -- LMT104SBH01-NNC
from Shenzhen Topway Technology Co., Ltd.

Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 236.0mm x 176.9mm x 7.3mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: CTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 211
  • Display Type: Graphic Display
  • Viewing Area Height: 158
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
Ultra Notebook PC Display
from LG Display Co., Ltd.

Slim & Light, Stylish. The key factors of a portable PC is the light weight, thin design and low power consumption. LG Display's AH-IPS technology features the high resolution and low power consumption. It enables the innovative narrow & borderless design to feature super light and low power... [See More]

  • Technology: AMLCD; AH-IPS (Advanced High performance IPS)
  • Features / Applications: Computer Applications
10.4 Inch Color TFT LCD Module 800x600 Anti-Glare -- LMT104SDH01
from Shenzhen Topway Technology Co., Ltd.

Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 236mm x 176.9mm x 5.6mm. Size: 10.4". Active Area: 211.2mm x 158.4mm [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 211
  • Display Type: Graphic Display
  • Viewing Area Height: 158
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
10.4" Color TFT LCD Module 800x600 Screen with RTP -- LMT104SBH01-NNA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 236.0mm x 176.9mm x 7.3mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 211
  • Display Type: Graphic Display
  • Viewing Area Height: 158
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
12.1 Inch 5 Wire Resistive Touch Color TFT LCD Panel 1024x768 -- LMT121DNGFWD-NNB
from Shenzhen Topway Technology Co., Ltd.

Resolution: 1024x768. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 279mm x 209mm x 20.6mm. Size: 12.1". Active Area: 245.7mm x 184.3mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 246
  • Display Type: Graphic Display
  • Viewing Area Height: 184
Intelligent LCD Module Evaluation Kit -- ezLCD-001-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the needs of OEMs,... [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
12.1 Inch TFT LCD Display Module LVDS 1024x768 Flat Panel -- TM121TDSG02
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 246
  • Display Type: Graphic Display
  • Viewing Area Height: 184
Intelligent Programmable LCD Module -- ezLCD-004-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232), I2c. Integrated SD/MMC (Secure Digital/MultiMedia)... [See More]

  • Technology: AMLCD; TFT
  • Features / Applications: Built-in Controller; Computer Applications
  • Display Type: Graphic Display
15" Color TFT LCD Panel Module LVDS 1024x768 with RTP -- LMT150DNGFWD-NNA-1
from Shenzhen Topway Technology Co., Ltd.

Resolution: 1024x768. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 326.5mm x 253.5mm x 14.5mm. Size: 15". Active Area: 304.1mm x 228.1mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 304
  • Display Type: Graphic Display
  • Viewing Area Height: 228
2.4" All View TFT Color LCD -- LMT024FNHFWA
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 36.72
  • Display Type: Graphic Display
  • Viewing Area Height: 48.96
2.5" Color LCD MCU SPI RGB Interface -- LMT025ENPFWA
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 56.64
  • Display Type: Graphic Display
  • Viewing Area Height: 28.32
2.8 Inch Color TFT Display SPI -- TM028HDZP01
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 43.2
  • Display Type: Graphic Display
  • Viewing Area Height: 57.6
2.8" Hand Held Device Smart TFT LCD RS232 -- HMT028ATB-C
from Shenzhen Topway Technology Co., Ltd.

Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation. Simple serial interface to provide event... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 57.6
  • Display Type: Graphic Display
  • Viewing Area Height: 43.2
3.3V TFT LCD Module MCU SPI 480x272 4.3 inch -- LMT043DNFFWD-NCN
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 95.04
  • Display Type: Graphic Display
  • Viewing Area Height: 53.86
3.5 Inch All View Color TFT LCD Display RGB 320X240 -- LMT035ENAFWA
from Shenzhen Topway Technology Co., Ltd.

Resolution 320x240 Interface RGB Voltage 3.3V Temperature -20°C ~ 70°C Wide Viewing Angle Yes Outline 76.8mm*63.8mm*3.3mm Size 3.5" Active Area 70.08mm*52.56mm [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 70.08
  • Display Type: Graphic Display
  • Viewing Area Height: 52.56
3.5 Inch Control Panel TFT LCD Display module MCU RGB SPI -- TM035PDHG03
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 48.96
  • Display Type: Graphic Display
  • Viewing Area Height: 73.44
3.5 Inch Resitive Touch Color TFT LCD Screen MCU 320x240 -- LMT035KDH03-NNA-1
from Shenzhen Topway Technology Co., Ltd.

Resolution: 320x240. Interface: RGB. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 76.9mm x 63.9mm x 4.25mm. Size: 3.5". Active Area: 70.08mm x 52.56mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 70.08
  • Display Type: Graphic Display
  • Viewing Area Height: 52.56
3.5 Inch TFT LCD Display from Tianma for Smart Watch -- TM035KDH03
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 70.08
  • Display Type: Graphic Display
  • Viewing Area Height: 52.56
3.5" Color TFT LCD Panel MCU SPI 320x240 3.3V -- LMT035KDH03-NHA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 320x240. Interface: MCU: SPI. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 92.7mm x 72mm x 10.25mm. Size: 3.5". Active Area: 70.08mm x 52.56mm [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 70.08
  • Display Type: Graphic Display
  • Viewing Area Height: 52.56
4 wire Resistive Touch Color TFT LCD Screen RGB 800x600 8" -- LMT080DIEFWU-NNA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 800x600. Interface: RGB. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 183.0mm x 141.0mm x 7.1mm. Size: 8". Active Area: 162.0mm x 121.5mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 162
  • Display Type: Graphic Display
  • Viewing Area Height: 122
4.3" Color TFT LCD Display RGB 480x272 All View -- LMT043DEFFWA
from Shenzhen Topway Technology Co., Ltd.

Resolution 480x272 Interface RGB Voltage 3.3V Temperature -20°C ~ 70°C Wide Viewing Angle Yes Outline 105.5mm*67.2mm*2.9mm Size 4.3" Active Area 95.06mm*53.86mm [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 95.04
  • Display Type: Graphic Display
  • Viewing Area Height: 53.86
4.3" Color TFT LCD Module RGB 480x272 with RTP -- LMT043DFFFWD-NNA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 480x272. Interface: RGB. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 105.5mm x 67.2mm x 4.2mm. Size: 4.3". Active Area: 95.04mm x 53.86mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 95.04
  • Display Type: Graphic Display
  • Viewing Area Height: 53.86
4.3"Color TFT LCD Module MCU SPI 480x272 -- LMT043DNFFWD-NCA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 480x272. Interface: MCU: SPI. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 121.0mm x 70.0mm x 12.2mm. Size: 4.3". Active Area: 95.04mm x 53.86mm. Touch Screen: RTP [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 95.04
  • Display Type: Graphic Display
  • Viewing Area Height: 53.86
5 Inch TFT LCD Display LVDS with RTP 800x480 -- LMT050DNCFWU-NBA
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 108
  • Display Type: Graphic Display
  • Viewing Area Height: 64.8
5 Inch Weather Proof Smart TFT LCD Anti-UV -- HKT050ATA-C
from Shenzhen Topway Technology Co., Ltd.

Resolution: 800x480. Interface: RS232. Voltage: 12~24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 160mm x 105mm x 27mm. Size: 5". Protocol: Topway. Active Area: 108mm x 64.8mm. Touch Screen: RTP. Casing: PC/ABS [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 108
  • Display Type: Graphic Display
  • Viewing Area Height: 64.8
5" 800x480 Color LCD with HDMI/VGA True Color -- LMT050DNCFWU-NEN
from Shenzhen Topway Technology Co., Ltd.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28... [See More]

  • Technology: AMLCD; TFT
  • Viewing Area Width: 108
  • Display Type: Graphic Display
  • Viewing Area Height: 64.8