Frequency Analog Panel Meters

7 Results
Meters -- 180-1086-ND [R3PB-FRQ-50/120-10-U from Jewell Instruments, LLC]
from DigiKey

Frequency Meter Analog - Black Characters Display Panel Mount [See More]

  • Input Type: Frequency
  • Width: 69.9
  • Frequency Range: 45 to 55
Multi Function Panel Meters -- 2872194
from RS Components, Ltd.

Analogue Frequency Meter, 65Hz, 72x72 [See More]

  • Input Type: Frequency; Frequency
  • Height: 68
  • Width: 68
  • Depth: 15
Moving Iron AC Meter -- SiDE
from Sifam Tinsley UK

The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15 …400Hz and voltages in the frequency range of 15 …100Hz. Moving iron meters indicate rms-values practically independent of... [See More]

  • Input Type: AC Voltage; AC Current; Frequency
  • Current Range: 0.1000 to 100
  • Voltage Range: 6 to 1000
  • Frequency Range: 45 to 65
P2PLHTZKD
from Brighton Electronics, Inc.

Panel board style, 2.5" Meter, Options include UL Recognized [See More]

  • Input Type: Frequency
  • Face Type: Rectangular
  • Scale Type: Zero-Left
  • Meter Mechanism: Pivot and Jewel
Analog Panel Meter -- ST-75
from Hoyt Electrical Instrument Works, Inc.

Four Stud mounting, Black ABS case, white scale plate black knife type pointer and PC Cover. Available in multiple scales and inputs this meter is a low cost solution to your metering needs! [See More]

  • Input Type: AC Voltage; DC Voltage; DC Current; Frequency; 3,5,10,20,30,50,100,150,200,300,500,600 V; 1,1.5,10,20,30 amps
  • Face Type: Rectangular
  • Scale Type: Zero-Left
  • Frequency Range: 45 to 65
Moving Iron Meter with Relay Contacts -- EQC
from Sifam Tinsley UK

These meters offer several advantages in switchboards and Transformers Panels. Front window glass and bezel can be easily replaced. [See More]

  • Input Type: AC Current; Frequency
  • Frequency Range: 15 to 400
  • Current Range: 5
  • Analog Input Channels: 1
Pointer Frequency Meter -- SiFM Series
from Sifam Tinsley UK

The pointer type frequency meters, FM 48/ 72 / 96 / 144 housed in moulded polycarbonate cases are suitable for the measurement of frequencies in the range of 45 to 450 Hz. For maximum accuracy, the essential measuring range is obtained by supressing the unwanted frequency span. These instruments... [See More]

  • Input Type: AC Voltage; Frequency
  • Frequency Range: 45 to 440
  • Voltage Range: 57.7 to 500
  • Analog Input Channels: 1