Optical Fiber Identifiers Fiber Optic Test Equipment
from Fiber Instrument Sales, Inc./FIS
Super low insertion loss, for jacketed, coated or ribbon fibers [See More]
- Test Equipment: Optical Fiber Identifiers
- Wavelength Range: 1310 to 1550
- Test Equipment Type: Hand Held
from GAO Tek, Inc.
This optical fiber identifier is intended for engineers and technicians to identify dark or live fiber and excessive losses due to the misalignment of mechanical splices or poor connections. [See More]
- Test Equipment: Optical Fiber Identifiers
from M2 Optics, Inc.
Optical Fiber Identifiers are essential for technicians that can identify optical fibers by detecting optical signals being transmitted through them. This easy-to-use unit also displays relative core power and identification of signal traffic (270Hz, 1kHz, and 2kHz frequencies). Very cost-effective... [See More]
- Test Equipment: Optical Fiber Identifiers
- Power Range: -50 to 0.0
- Test Equipment Type: Hand Held
from Fiber Instrument Sales, Inc./FIS
One headpiece works on 900µm, 1.6mm and 3mm jackets [See More]
- Test Equipment: Optical Fiber Identifiers
- Wavelength Range: 850 to 1700
- Test Equipment Type: Hand Held
from GAO Tek, Inc.
This easy-to-use optical fiber identifier is ideal for the maintenance of telecommunication and CATV systems, tests of labs and other fiber optics networks. [See More]
- Test Equipment: Optical Fiber Identifiers
from Fiber Instrument Sales, Inc./FIS
Wilcom fiber identifier [See More]
- Test Equipment: Optical Fiber Identifiers
- Wavelength Range: 850 to 1700
- Test Equipment Type: Hand Held
- Power Range: -20 to 20