FC Fiber Optic Test Equipment
Last Updated: April 1, 2025
Description
FC Fiber Optic Test Equipment is designed to measure and verify the performance of fiber optic communication systems. This equipment typically includes components such as optical power meters, optical light sources, and optical loss meters. These tools are essential for assessing the optical power levels, continuity, and overall integrity of fiber optic links.
Working Principle
FC Fiber Optic Test Equipment operates by injecting a stable light signal into the fiber optic cable and measuring the light that is transmitted through the fiber. The optical power meter measures the amount of optical power in the fiber, while the optical light source provides a stable test light signal. The optical loss meter combines these functions to measure the loss of signal strength as it travels through the fiber. These measurements are crucial for ensuring that the fiber optic system is functioning correctly and meeting performance standards.
Applications
FC Fiber Optic Test Equipment is used in a variety of applications, including telecommunications, networking, and medical imaging. For example, in telecommunications, it is used to test the integrity of fiber optic cables in telephone and internet networks. In medical imaging, it ensures the proper functioning of fiber optic cables used in endoscopic equipment.
Advantages over other Fiber Optic Test Equipment
One advantage of FC Fiber Optic Test Equipment is its ability to handle multiple wavelengths and provide both relative and absolute measurements, which is essential for comprehensive testing. Additionally, some models offer features like automatic wavelength detection and data storage, which streamline the testing process and reduce the risk of operator error.
Limitations
A limitation of FC Fiber Optic Test Equipment is that it may require multiple adapters to accommodate different optical connector types, which can complicate the testing process. Additionally, the equipment may not be suitable for all types of fiber optic systems, particularly those with unique or specialized requirements.
Considerations
When selecting FC Fiber Optic Test Equipment, it is important to consider factors such as initial costs, operating expenses, and durability. The equipment should be robust enough to withstand field conditions and provide accurate measurements over time. Maintenance and replacement costs should also be considered, as these can impact the overall cost of ownership. Additionally, the ease of use and portability of the equipment are important factors, especially for field technicians who need to perform tests in various locations.
from Electro Optical Components, Inc.
IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]
- Connector Type: FC; SC; ST; DIN, E2000
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Fault Locator
- Wavelength Range: 635
from Electro Optical Components, Inc.
IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. [See More]
- Connector Type: FC; SC; ST; DIN, E2000
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Fault Locator
- Wavelength Range: 650 to 660
from Electro Optical Components, Inc.
IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]
- Connector Type: FC; SC; ST; DIN, E2000
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Fault Locator
- Wavelength Range: 630 to 642
from Electro Optical Components, Inc.
IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]
- Connector Type: FC; SC; ST; DIN, E2000
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Fault Locator
- Wavelength Range: 635
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. M2 Optics is proud to offer Draka fiber in our Fiber Lab 800 test boxes. Our portable,... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Tests through high-port-count splitters [See More]
- Connector Type: FC
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
- Wavelength Range: 1310 to 1550
from Greenlee Textron, Inc.
LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 850/1300 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION. FC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -13/-20/-14/-21 DBM OUTPUT POWER. 0 TO 95... [See More]
- Connector Type: FC
- Wavelength Range: 850 to 1300
- Test Equipment: Fiber Optic Test Source
- Power Range: -21 to -13
from Megladon Manufacturing Group, Ltd.
Network Simulator. Megladon Network Simulators are designed to support the needs of labs testing fiber based systems prior to deployment. With customizable lengths up to 200km in a 6RU footprint, our network simulators provide a stable testing platform that emulate a variety of fiber field... [See More]
- Connector Type: FC; LC; SC; ST; SC APC, LC APC
- Test Equipment: Fiber Optic Test Source; Network Simulator
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from Ideal Industries, Inc.
850/1300/1310/1490/1550 NANOMETER WAVELENGTH. +/- 5 PERCENT ACCURACY. LED DISPLAY TYPE. CE APPROVAL. LAN, CABLING SYSTEM APPLICATION. FC, UNIVERSAL CONNECTOR TYPE. -10 TO 60 DEG C OPERATING TEMPERATURE. 0.01 RESOLUTION. (3) AAA ALKALINE BATTERY TYPE. -60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE. [See More]
- Connector Type: FC
- Wavelength Range: 850 to 1550
- Test Equipment: Fiber Optic Power Meter
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 800HE provides the ideal platform for training technicians and students... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Optical Time Domain Reflectometer
from Fiber Instrument Sales, Inc./FIS
Integrated OPM, LS, and VFL [See More]
- Connector Type: FC; LC; SC; ST; E2000
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
from Greenlee Textron, Inc.
LASER TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 1310/1550 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION. FC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -7/-8 DBM OUTPUT POWER. 0 TO 95 PERCENT... [See More]
- Connector Type: FC
- Wavelength Range: 1310 to 1550
- Test Equipment: Fiber Optic Test Source
- Power Range: -8 to -7
from Megladon Manufacturing Group, Ltd.
Pulse Suppression Boxes. The Pulse Suppression box is a valuable addition to a fiber optic testing kit and is a durable replacement for spooled launch cable assemblies, which quickly wear out from field use. All Megladon Pulse Suppression Boxes come equipped with HLC SCRATCHGAURD connectors for... [See More]
- Connector Type: FC; LC; SC; ST; SC APC, LC APC
- Test Equipment: Pulse Suppression Boxes
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 250 from M2 Optics Inc. provides the optimum test facility for anyone... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top; Rack Mount
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Rugged hand held test instruments, testing and troubleshooting fiber optics [See More]
- Connector Type: FC
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Power Meter
from Greenlee Textron, Inc.
850/1300 NANOMETER WAVELENGTH. LED DISPLAY TYPE. LAN TESTING, TROUBLE SHOOTING APPLICATION. 0.01 DB RESOLUTION. (2) AA BATTERY TYPE. MULTIMODE FIBER TYPE. LED LIGHT SOURCE TYPE. FC-PC DETECTOR CONNECTOR TYPE. FIBERTOOLS[R] BRAND. INCLUDES OPTICAL POWER METER PLUS ADAPTER, LED SOURCE PLUS 2X ADAPTER,... [See More]
- Connector Type: FC; FC-PC
- Wavelength Range: 850 to 1300
- Test Equipment: Fiber Optic Fault Locator; Optical Loss Test Unit
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 3200 from M2 Optics Inc. provides the optimum test facility for anyone... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top; Rack Mount
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Pass/fail threshold settings, memory cap. 1000 data items, USB connection [See More]
- Connector Type: FC
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Power Meter
from Greenlee Textron, Inc.
FIBER OPTIC INSERTION LOSS MEASUREMENT APPLICATION. MULTIMODE FIBER TYPE. LED LIGHT SOURCE TYPE. FC, SC, ST DETECTOR CONNECTOR TYPE. FC LIGHT SOURCE CONNECTOR TYPE. INCLUDES OPTICAL POWER METER, LED SOURCE, FC/PC SOC ADAPTER, CARRYING CASE, FC INTERFACE. POWER LOSS MEASURED 850/1300 NANOMETER [See More]
- Connector Type: FC; SC; ST
- Wavelength Range: 850 to 1300
- Test Equipment: Fiber Optic Fault Locator; Optical Loss Test Unit
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. Fiber Lab 800 from M2 Optics provides a portable test facility for engineers testing... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Applications from long-haul and WDM to metro and FTTH networks [See More]
- Connector Type: FC
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
- Wavelength Range: 1310 to 1550
from Greenlee Textron, Inc.
FIBER OPTIC INSERTION LOSS MEASUREMENT APPLICATION. SINGLE MODE FIBER TYPE. LASER LIGHT SOURCE TYPE. FC, SC, ST DETECTOR CONNECTOR TYPE. FC LIGHT SOURCE CONNECTOR TYPE. XL FIBERTOOLS[R] BRAND. INCLUDES OPTICAL POWER METER, LASER SOURCE, FC/PC SOC ADAPTER, CARRYING CASE, FC INTERFACE. POWER LOSS... [See More]
- Connector Type: FC; SC; ST
- Wavelength Range: 850 to 1300
- Test Equipment: Fiber Optic Fault Locator; Optical Loss Test Unit
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. Fiber Lab 800HE from M2 Optics Inc. offers an extremely rugged testing platform for... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
PON power meter with pass through port [See More]
- Connector Type: FC
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Power Meter
- Wavelength Range: 1310 to 1550
from Greenlee Textron, Inc.
FIBER OPTIC INSERTION LOSS MEASUREMENT APPLICATION. MULTIMODE/SINGLE MODE FIBER TYPE. LED/LASER LIGHT SOURCE TYPE. FC, SC, ST DETECTOR CONNECTOR TYPE. FC LIGHT SOURCE CONNECTOR TYPE. XL FIBERTOOLS[R] BRAND. INCLUDES OPTICAL POWER METER, LED SOURCE, LASER SOURCE, FC/PC SOC ADAPTER, CARRYING CASE, FC... [See More]
- Connector Type: FC; SC; ST
- Wavelength Range: 850 to 1550
- Test Equipment: Fiber Optic Fault Locator; Optical Loss Test Unit
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 1600 from M2 Optics provides a portable test facility for anyone working... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Easy to read color display, one button auto testing [See More]
- Connector Type: FC; SC; ST
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
- Wavelength Range: 850 to 1300
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 1200 from M2 Optics provides a portable test facility for anyone working... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
Efficiently transmits light down the fiber [See More]
- Connector Type: FC; SC; ST
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Fault Locator
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 600 from M2 Optics provides a portable test facility for anyone working... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Fiber Test Box
from Fiber Instrument Sales, Inc./FIS
One button testing, telcordia compatible trace file [See More]
- Connector Type: FC; SC; ST
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
- Wavelength Range: 1310 to 1550
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from M2 Optics, Inc.
The Sidekick from M2 Optics is most often used with an OTDR to eliminate "blind spots" at the beginning of a fiber cable. Commonly referred to as a launch box, pulse suppressor, or launch cable, this durable test box is also used as a fiber optic delay line and for a variety of other testing and... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
- Test Equipment: Launch Box
from Fiber Instrument Sales, Inc./FIS
One button scan, easy zoom features, certification software included [See More]
- Connector Type: FC; SC; ST
- Test Equipment Type: Hand Held
- Test Equipment: Optical Time Domain Reflectometer
- Wavelength Range: 1310
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC; ST
- Test Equipment: Optical Time Domain Reflectometer
from Fiber Instrument Sales, Inc./FIS
Zero set reference storage ability at each wavelength [See More]
- Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Power Meter
- Wavelength Range: 850 to 1550
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer
from Fiber Instrument Sales, Inc./FIS
Designed for harsh outdoor environments, low cost with high quality [See More]
- Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
- Test Equipment Type: Hand Held
- Test Equipment: Fiber Optic Power Meter
- Wavelength Range: 850 to 1550
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC
- Test Equipment: Optical Time Domain Reflectometer