Hand Held Fiber Optic Test Equipment

Last Updated: April 1, 2025

Description

Hand Held Fiber Optic Test Equipment is designed to facilitate the testing and verification of optical fibers in various settings. These devices are compact and portable, allowing technicians to easily carry them to different locations for on-site testing. They typically include components such as optical power meters and optical light sources, which are essential for measuring the optical power and injecting test signals into fibers.

Working Principle

Hand Held Fiber Optic Test Equipment operates by utilizing optical power meters to measure the amount of optical power within a fiber. These meters can handle multiple wavelengths and provide both relative and absolute measurements. Additionally, optical light sources are used to inject stable test light signals into the fiber, often in continuous wave or modulation modes. This equipment is crucial for ensuring that fiber optic systems are functioning correctly, as they allow for the detection of faults and verification of system performance.

Applications

Hand Held Fiber Optic Test Equipment is used in a variety of applications, including medical imaging, telecommunications, and networking. For example, in telecommunications, these devices are employed to test the integrity and performance of fiber optic cables used in telephone and internet services. In medical imaging, they help ensure the proper functioning of fiber optic components in imaging devices.

Advantages over other Fiber Optic Test Equipment

One of the primary advantages of Hand Held Fiber Optic Test Equipment is its portability, which allows technicians to perform tests in the field without the need for bulky equipment. This is particularly beneficial in remote or difficult-to-access locations. Additionally, these devices often combine multiple functions, such as power measurement and light source capabilities, into a single unit, making them more convenient and efficient than separate, larger pieces of equipment.

Limitations

Despite their advantages, Hand Held Fiber Optic Test Equipment may have limitations in terms of measurement accuracy and range compared to larger, more sophisticated equipment. They may not be suitable for highly precise measurements required in certain high-performance applications. Additionally, their compact size might limit the number of features and functionalities they can offer.

Considerations

When selecting Hand Held Fiber Optic Test Equipment, several factors should be considered. Initial costs can vary depending on the features and capabilities of the device. Operating expenses may include the cost of replacement parts and calibration services. Durability is an important consideration, as these devices are often used in field conditions. Accuracy is another critical factor, as it impacts the reliability of test results. Finally, maintenance and replacement costs should be evaluated to ensure the long-term cost-effectiveness of the equipment.

75 Results
Portable Optical Backscatter Reflectometer -- OBR 6200 Series
from Luna Innovations

he Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss events with... [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC/APC
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 4 to 10
Fiber Optic Fault Locator -- Fiberpoint 250
from Electro Optical Components, Inc.

IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST; DIN, E2000
  • Test Equipment: Fiber Optic Fault Locator
  • Wavelength Range: 635
Fiber Optic Fault Locator -- Fiberpoint 250ET Black
from Electro Optical Components, Inc.

IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST; DIN, E2000
  • Test Equipment: Fiber Optic Fault Locator
  • Wavelength Range: 650 to 660
Fiber Optic Fault Locator -- Fiberpoint 250HP
from Electro Optical Components, Inc.

IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST; DIN, E2000
  • Test Equipment: Fiber Optic Fault Locator
  • Wavelength Range: 630 to 642
Fiber Optic Fault Locator -- Fiberpoint 250MD
from Electro Optical Components, Inc.

IMM photonics offers a series of high quality fiber test devices with patented universal adapter in order to test single and multi mode glass fibers and other fiber optic components for breakage or defaults or in order to find the correct pairs in a bunch of glass fibers. Continuous wave;. Pulsed... [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST; DIN, E2000
  • Test Equipment: Fiber Optic Fault Locator
  • Wavelength Range: 635
Fiber Optic Power Meter -- OPM-3034B
from M2 Optics, Inc.

The OPM-3034 series Optical Power Meters offer a hand held, user-friendly tool for engineers testing and maintaining fiber optic products & networks. Both compact and rugged, these instruments accommodate all standard connectors and have high sensitivity and power capability. In addition, there... [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC (optional feature); SC (optional feature); ST (optional feature)
  • Test Equipment: Fiber Optic Power Meter
  • Power Range: -60 to 10
Fiber Distance and Fault Locator -- Fiber QuickMap™
from Fluke

VFLs work well for exposed lengths of fiber near a patch panel by illuminating bad connections and breaks. They are not very helpful for cable runs more than a few meters, or when the cable not visible or accessible, or when the laser light can ’t penetrate the jacket. Optical Time Domain... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Fault Locator
Fiber Optic Equipment -- 1107 [1107 from JDS Uniphase]
from ValueTronics International, Inc.

The 1107 is a Laser Head from JDSU. Additional Features: cylindrical. 0.8mW. 632.8nm. un-polarised. All JDSU helium neon lasers feature a patented close-cathode design that rapidly and uniformly distributes discharge heat throughout the laser, resulting in excellent thermal, beam-pointing, and power... [See More]

  • Test Equipment Type: Hand Held
Anritsu CMA4500 Fiber Optic OTDR -- 4500D-66-0
from Fiber Instrument Sales, Inc./FIS

Windows based unit, large high resolution color display [See More]

  • Test Equipment Type: Hand Held
  • Wavelength Range: 850 to 1300
  • Test Equipment: Optical Time Domain Reflectometer
AFL M200 1310/1550 NM Single-Mode OTDR -- M200-K-SM
from TelephoneStuff.com

M200 Single-Mode Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations wtih its bright, transflective touch-screen display. Results are saved as industry standard... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Optical Time Domain Reflectometer
from Greenlee Textron, Inc.

Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Optical Fiber Identifer
from M2 Optics, Inc.

Optical Fiber Identifiers are essential for technicians that can identify optical fibers by detecting optical signals being transmitted through them. This easy-to-use unit also displays relative core power and identification of signal traffic (270Hz, 1kHz, and 2kHz frequencies). Very cost-effective... [See More]

  • Test Equipment Type: Hand Held
  • Power Range: -50 to 0.0
  • Test Equipment: Optical Fiber Identifiers
Fiber Inspection Scope -- FI-500 FiberInspector™
from Fluke

Dirty fiber optic endfaces are the major cause of problems in singlemode and multimode fiber optic systems. The FI-500 FiberInspector ™ Micro removes the hassle associated with inspecting fiber end faces, especially in low light and high cable density situations. It is very simple to use:... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Inspection
Fiber Optic Equipment -- 11896A
from ValueTronics International, Inc.

The 11896A is a fiber optic equipment from Agilent Keysight HP. Lightwave Polarization Controller. Standard instrument includes FC/PC connector interfaces. Polarization scrambling. Wide wavelength range: 1250 - 1640 nm. Small optical insertion loss variation: ± 0.002 dB. Manual, auto scan and... [See More]

  • Test Equipment Type: Hand Held
EXFO AXS-110 OTDR -- AXS-110-23B-EI-EUI-89
from Fiber Instrument Sales, Inc./FIS

Tests through high-port-count splitters [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 1310 to 1550
AFL M200 850/1300 NM Multimode and 1310/1550 NM Single-.. -- M200-K-QUAD
from TelephoneStuff.com

M200 Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations wtih its bright, transflective touch-screen display. Results are saved as industry standard .SOR files,... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Power Meters
from Greenlee Textron, Inc.

Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]

  • Test Equipment Type: Hand Held
  • Wavelength Range: 850 to 1550
  • Test Equipment: Fiber Optic Power Meter
Fiber Optic Cleaning Kits
from Fluke

Dirt, dust and other contaminants are the enemies of high-speed data transmission over optical fiber. Today's network applications require more bandwidth than ever, making loss budgets tighter than ever. Hence, it is critical that all optical connections are free of contaminants to avoid having... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Cleaning
Fiber Optic Equipment -- 1202-1 [1202-1 from JDS Uniphase]
from ValueTronics International, Inc.

The 1202-1 is a Power Supply from JDSU. Additional Features: Compatible Laser Models: 1125,1125P,1137,1137P. 12 V DC input. 115 V AC. Highly regulated, constant-current output. Complete fault protection. Exceptional direct current (DC) stability. Typical conversion efficiency >85%. Compact,... [See More]

  • Test Equipment Type: Hand Held
EXFO AXS-110 OTDR -- OFL-250
from Fiber Instrument Sales, Inc./FIS

Integrated OPM, LS, and VFL [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; LC; SC; ST; E2000
  • Test Equipment: Optical Time Domain Reflectometer
AFL M200 850/1300 NM Multimode OTDR -- M200-K-MM
from TelephoneStuff.com

M200 Multimode Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations wtih its bright, transflective touch-screen display. Results are saved as industry standard .SOR... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Fiber Optic Inspection Scope -- FI-7000 FiberInspector™ Pro
from Fluke

Fiber optic connector end-face contamination is a leading cause of fiber failures. Dirt and contaminant cause insertion loss and back-reflection that inhibits optical transmission and causes havoc with transceivers. Fiber loss and OTDR testing can expose this problem, but in many cases, dirty... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Inspection
Fiber Optic Equipment -- 1205-1 [1205-1 from JDS Uniphase]
from ValueTronics International, Inc.

The 1205-1 is fiber optic equipment from JDSU. Additional Features: Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107. Power: 115V, 0.12 Amps. Input: 115V, 0.55A, 50-400 Hz. The JDSU 1205-1 is a power supply for the Model 1107 HeNe Laser. [See More]

  • Test Equipment Type: Hand Held
EXFO AXS-200 SharpTESTER -- TK-AXS-360-A1-ZZ-B1
from Fiber Instrument Sales, Inc./FIS

Large data storage and reporting software [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Test Source
AFL M200 Handheld OTDR -- M200
from TelephoneStuff.com

M200 Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations with its bright, transflective touch-screen display. Results are saved as industry standard .SOR files,... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Handheld Fiber Optic Microscope -- FiberViewer™
from Fluke

FiberViewer microscopes ensure fiber terminations are smooth and clean. Avoid the number one cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. Today's network applications require more bandwidth, making... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Inspection
Fiber Optic Equipment -- 1206-1 [1206-1 from JDS Uniphase]
from ValueTronics International, Inc.

The 1206-1 is a Power Supply from JDSU. Additional Features: Compatible with 1122P Laser. 12 V DC input. 115 V AC. Highly regulated, constant-current output. Complete fault protection. Exceptional direct current (DC) stability. Typical conversion efficiency >85%. Compact, rugged packaging. [See More]

  • Test Equipment Type: Hand Held
EXFO Fiberbasix 100 Power Meter -- EPM-102-FOA-22
from Fiber Instrument Sales, Inc./FIS

Rugged hand held test instruments, testing and troubleshooting fiber optics [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC
  • Test Equipment: Fiber Optic Power Meter
Mini Fiber Inspection Scope -- FiberInspector™
from Fluke

FiberInspector ™ Mini fiber inspection scope to examines installed fiber terminations or ensure terminations are smooth and clean. Avoid the #1 cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Inspection
Fiber Optic Equipment -- 2303/15 [2303/15 from JDS Uniphase]
from ValueTronics International, Inc.

The 2303/15 is a Single Mode Fiber Laser Light from JDSU. Additional Features: Source Type: Laser. Laser Safety: IEC 60825-1:2007. Fiber Type: SM (9/125 μm. Optical interface type: PC/1 single port for all wavelengths. Cost-effective, rugged and compact solution. Interchangeable connectors for... [See More]

  • Test Equipment Type: Hand Held
EXFO Fiberbasix 500 Power Meter -- EPM-502-FOA-22
from Fiber Instrument Sales, Inc./FIS

Pass/fail threshold settings, memory cap. 1000 data items, USB connection [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC
  • Test Equipment: Fiber Optic Power Meter
Optical Loss Test Set -- CertiFiber® Pro
from Fluke

The CertiFiber Pro Optical Loss Test Set improves the efficiency of fiber optics certification. The Taptive user interface simplifies set-up, eliminates errors and speeds troubleshooting. A set reference wizard ensures correct reference setting and eliminates negative loss errors. Built on the... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Power Meter
Fiber Optic Equipment -- 2520 [2520 from Keithley Instruments, Inc.]
from ValueTronics International, Inc.

The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control. Integrated solution for in-process LIV production testing of laser diodes at the chip or bar level. Sweep can be programmed to stop on optical... [See More]

  • Test Equipment Type: Hand Held
Exfo FTB-150 OTDR -- FTB-150-S1-E3-EI-EUI-89
from Fiber Instrument Sales, Inc./FIS

Applications from long-haul and WDM to metro and FTTH networks [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 1310 to 1550
Optical Power Meter and Fiber Test Kits -- MultiFiber™ Pro
from Fluke

MultiFiber ™ Pro Optical Power Meter and Fiber Test Kits. MultiFiber Pro Optical Power Meter and Source is the only fiber tester that can certify MPO fiber trunks without the use of fan-out cords. This singlemode and multimode MPO fiber testing kit eliminates the complexity of polarity issues,... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Power Meter
Fiber Optic Equipment -- 70810B
from ValueTronics International, Inc.

The 70810B is a Lightwave Receiver Module from Agilent. Additional Features: Optical-to-electrical conversion with variable optical attenuation and amplified RF output. Wavelength Range: 1200 - 1600nm. Frequency Range: 100 kHz - 22 GHz. The Agilent 70810B Lightwave Receiver Module is a one-slot... [See More]

  • Test Equipment Type: Hand Held
EXFO FTB-200 Modular OTDR -- FTB-200
from Fiber Instrument Sales, Inc./FIS

Many configurations and modules available, contact FIS for addl. Info [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC (optional feature); SC (optional feature); ST (optional feature)
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 850 to 1550
Optical Power Meter and Fiber Test Kits -- SimpliFiber® Pro
from Fluke

Today ’s high-bandwidth premises networks depend on a reliable fiber optic infrastructure. Proper installation and maintenance of fiber cabling is imperative for minimizing network downtime. Whether you require basic fiber verification capabilities, advanced troubleshooting and inspection, or... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Power Meter
Fiber Optic Equipment -- 8126 HD [8126 HD from JDS Uniphase]
from ValueTronics International, Inc.

The 8126 HD is a fiber optic equipment from JDSU. Additional Features: Long Range Singlemode: 1310nm/1550nm OTDR Module. Field installable single slot plug-in module for the MTS/T-BERD platforms. Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real time... [See More]

  • Test Equipment Type: Hand Held
EXFO PON Power Meter -- PPM-352B-EG-ER-EI-EUI-89
from Fiber Instrument Sales, Inc./FIS

PON power meter with pass through port [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC
  • Test Equipment: Fiber Optic Power Meter
  • Wavelength Range: 1310 to 1550
Optical Time Domain Reflectometer (OTDR) -- OptiFiber® Pro
from Fluke

OptiFiber ® Pro is the industry ’s first OTDR built from the ground up to meet the challenges of enterprise fiber optic infrastructures. This troubleshooting and certification tool combines uncomplicated power, unparalleled efficiency and the exact functions needed for troubleshooting... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Optical Time Domain Reflectometer
Fiber Optic Equipment -- 8126 VHD [8126 VHD from JDS Uniphase]
from ValueTronics International, Inc.

The 8126 VHD is a fiber optic equipment from JDSU. Additional Features: OTDR Module. Very long distance: 44/44 dB 1310/1550 nm. Field installable single slot plug-in module for the MTS/T-BERD platforms. Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real... [See More]

  • Test Equipment Type: Hand Held
EXFO Visual Fault Locator -- FLS-241-UNIV
from Fiber Instrument Sales, Inc./FIS

Pulsed operation: 50 hrs (typical) [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: 2.5mm Universal
  • Test Equipment: Fiber Optic Fault Locator
Single Mode Fiber Distance and Fault Locator -- Fiber OneShot™ PRO
from Fluke

VFLs work well for exposed lengths of fiber near a patch panel by illuminating bad connections and breaks. They are not very helpful for cable runs more than a few meters, or when the cable not visible or accessible, or when the laser light can ’t penetrate the jacket. Optical Time Domain... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Fault Locator
Fiber Optic Equipment -- 8136 HD [8136 HD from JDS Uniphase]
from ValueTronics International, Inc.

The 8136 HD is a fiber optic equipment from JDSU. Additional Features: OTDR Long Distance Module. 42/40/40 dB 1310/1550/1625 nm. Field installable single slot plug-in module for the MTS/T-BERD platforms. Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real... [See More]

  • Test Equipment Type: Hand Held
FIS Advanced Mini-OTDR -- OVX-8513
from Fiber Instrument Sales, Inc./FIS

Easy to read color display, one button auto testing [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 850 to 1300
Visual Fault Locator - Cable Continuity Tester -- VisiFault™
from Fluke

In today's fast-paced workplace maximizing productivity is essential. Whether installing new fiber links or troubleshooting an existing network, the faster you can locate a problem, the faster you can fix it. That's easier said than done when you are faced with a complex network of fibers,... [See More]

  • Test Equipment Type: Hand Held
  • Test Equipment: Fiber Optic Fault Locator
Fiber Optic Equipment -- 8136 MR [8136 MR from JDS Uniphase]
from ValueTronics International, Inc.

The 8136 MR is a fiber optic equipment from JDSU. Additional Features: CWDM/DWDM ready with 1310,1490, 1550, and 1625 nm wavelengths. FTTx ready with 1310/1490/1550 nm wavelengths. 0.8 m event dead zone for highest network precision. Point-to-multipoint (P2MP) testing with a combined high dynamic... [See More]

  • Test Equipment Type: Hand Held
FIS Continuity Tester -- F1-5000U
from Fiber Instrument Sales, Inc./FIS

Efficiently transmits light down the fiber [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST
  • Test Equipment: Fiber Optic Fault Locator
Fiber Optic Equipment -- 81462SH
from ValueTronics International, Inc.

The 81462SH is a OTDR Single Mode Module from Agilent. Additional Features: Wavelength: 1310 nm. Dynamic Range: 30 dB. Event Deadzone: 3m. Attenuation Deadzone: 30m. The Agilent 81462SH is a Single Mode plug-in module for the Agilent 8146A Optical Time Domain Reflectometer. [See More]

  • Test Equipment Type: Hand Held
FIS Deluxe Mini OTDR -- OVH1315
from Fiber Instrument Sales, Inc./FIS

One button testing, telcordia compatible trace file [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 1310 to 1550
Fiber Optic Equipment -- 81480A
from ValueTronics International, Inc.

The 81480A is a Tunable Laser Source from Agilent. Additional Features: Wavelength Range: 1370nm to 1480nm. Max.Output Power: + 5.5dBm. Wavelength Accuracy (abs.): ±0.01nm. Wavelength repeatability (typ.): ±0.5 pm. Wavelength stability (typ.): < ±1pm. Signal to Source... [See More]

  • Test Equipment Type: Hand Held
FIS Deluxe Power Meter -- OV3-PM
from Fiber Instrument Sales, Inc./FIS

Backlit display, stores up to 255 tests, AC adapter/ charger [See More]

  • Test Equipment Type: Hand Held
  • Wavelength Range: 850 to 1625
  • Test Equipment: Fiber Optic Power Meter
  • Power Range: -65 to 23
Fiber Optic Equipment -- 81495A
from ValueTronics International, Inc.

The 81495A is a Single/Multimode Reference from Agilent. Additional Features: Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A. Optical Receiver Stress Test Solution. Clean eye for best 10GbE loop back test performance. Low noise and low jitter supports... [See More]

  • Test Equipment Type: Hand Held
FIS Hand Held Certification Mini-OTDR -- OVM-9199AHH
from Fiber Instrument Sales, Inc./FIS

One button scan, easy zoom features, certification software included [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; SC; ST
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 1310
Fiber Optic Equipment -- 81519A
from ValueTronics International, Inc.

The 81519A is a Optical Receiver/Transducer from Agilent. Additional Features: Frequency response from DC to 400 MHz. Contains a PIN photodiode with a spectral response from 550 to 950 nm. The 50 ohm impedance electrical output is -1 volt per mW of optical input. Impulse response (transition) time... [See More]

  • Test Equipment Type: Hand Held
FIS Hand Held Power Meter -- F1-8513HR
from Fiber Instrument Sales, Inc./FIS

Zero set reference storage ability at each wavelength [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
  • Test Equipment: Fiber Optic Power Meter
  • Wavelength Range: 850 to 1550
Fiber Optic Equipment -- 81542MM
from ValueTronics International, Inc.

The 81542MM is a LED Source Module from Agilent. Additional Features: Designed for use with the Agilent 8153A mainframe. Provides a 1300nm LED source for use with 50/125 µm multimode fiber optic cable. The Agilent 81542MM is a 1300nm LED Source, 50/125um multimode module. The 81542MM Optical... [See More]

  • Test Equipment Type: Hand Held
FIS Light Source -- 9050-0000
from Fiber Instrument Sales, Inc./FIS

Auto shut off & low battery indicator, optional AC power supply [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: ST
  • Test Equipment: Fiber Optic Test Source
  • Power Range: -17
Fiber Optic Equipment -- 81552SM
from ValueTronics International, Inc.

The 81552SM is a Laser Source Module from Agilent. Additional Features: Wavelength: 1310 ± 20 nm. Output Power > 0 dBm. Use with the Agilent 8153A or Agilent 8163A Mainframe. The Agilent 81552SM 1310 nm Fabry-Perot Laser Source Module, for use with 8153A Lightwave Multimeter. Source Module... [See More]

  • Test Equipment Type: Hand Held
FIS Pocket Fault Locator -- F1-9000
from Fiber Instrument Sales, Inc./FIS

All aluminum construction, tests for continuity [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: 2.5mm Universal
  • Test Equipment: Fiber Optic Fault Locator
Fiber Optic Equipment -- 81553SM
from ValueTronics International, Inc.

The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm. Fiber type: 9/125 µm single-mode. Output power: > 0 dBm. CW stability: ± 0.003 dB. It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave... [See More]

  • Test Equipment Type: Hand Held
FIS Ruggedized HH Mini-OTDR -- OVM-9199A
from Fiber Instrument Sales, Inc./FIS

One button scan, easy zoom features, 220V model available [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: SC
  • Test Equipment: Optical Time Domain Reflectometer
  • Wavelength Range: 1310
Fiber Optic Equipment -- 81554SM
from ValueTronics International, Inc.

The 81554SM is a Laser Source Module from Agilent. Additional Features: Wavelengths: 1310 ± 20nm, 1550 ± 20nm. Fiber Type: Single-mode 9/125 um. Ouput Power: > -1 dBm. Spectral Bandwidth (RMS): < 2.5/4 nm RMS. The Agilent 81554SM Fabry-Perot(FP) laser source module is a... [See More]

  • Test Equipment Type: Hand Held
FIS Ruggedized Light Source -- 9086-0000
from Fiber Instrument Sales, Inc./FIS

Low cost with high quality, ruggedized housing [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: ST
  • Test Equipment: Fiber Optic Test Source
Fiber Optic Equipment -- 8155A
from ValueTronics International, Inc.

The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source. optional for 1300nm or 1550 nm with excellent short- and long-term stability. Outputs CW or 270 Hz chopped light. External modulation up to 850 MHz is also possible. Allows digital signal... [See More]

  • Test Equipment Type: Hand Held
FIS Ruggedized Power Meter -- 9080-0000
from Fiber Instrument Sales, Inc./FIS

Designed for harsh outdoor environments, low cost with high quality [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
  • Test Equipment: Fiber Optic Power Meter
  • Wavelength Range: 850 to 1550
Fiber Optic Equipment -- 81613A
from ValueTronics International, Inc.

The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source. Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe. Factory calibrated values. Return loss dynamic range > 75dB. Return loss uncertainty down to... [See More]

  • Test Equipment Type: Hand Held
FIS Test Set Kit -- 850LE
from Fiber Instrument Sales, Inc./FIS

Operating manuals and batteries included [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: ST
  • Test Equipment: Fiber Optic Test Source
Fiber Optic Equipment -- 81614A
from ValueTronics International, Inc.

The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW. Wavelength range: 1310 to 1550nm. Beam waist diameter: 9 µm. Output power typical -4dBm. 75dB dynamic range. This Return Loss module includes a power sensor, monitor diode, three couplers,... [See More]

  • Test Equipment Type: Hand Held
FIS Visual Fault Locator -- OF-1000-UF
from Fiber Instrument Sales, Inc./FIS

Fiber end identification and continuity testing for long distances [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: 2.5mm Universal
  • Test Equipment: Fiber Optic Fault Locator
  • Power Range: 0.0
Fiber Optic Equipment -- 81619A
from ValueTronics International, Inc.

The 81619A is a Interface Module from Agilent. Additional Features: Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads. Fits in all Keysight Agilent HP 8163/8164/8166-series. 2-channel option. The dual interface module is used to connect optical heads ( Agilent 8162x ) to... [See More]

  • Test Equipment Type: Hand Held
Fitel Fiber Identifier -- F1-IDH
from Fiber Instrument Sales, Inc./FIS

Super low insertion loss, for jacketed, coated or ribbon fibers [See More]

  • Test Equipment Type: Hand Held
  • Wavelength Range: 1310 to 1550
  • Test Equipment: Optical Fiber Identifiers
Fiber Optic Equipment -- 81636B
from ValueTronics International, Inc.

The 81636B is a 1250nm-1640nm Fast Optical from Agilent. Additional Features: 25 µs minimum averaging time and 17 kHz analog bandwidth. Dynamic range > 55dB in manual range mode. Power uncertainty of ±3%. Low polarization dependence of < ±0.015dB. 100,000 measurement... [See More]

  • Test Equipment Type: Hand Held
Fluke VFL -- VISIFAULT
from Fiber Instrument Sales, Inc./FIS

Accelerated end-to-end fiber continuity [See More]

  • Test Equipment Type: Hand Held
  • Connector Type: 2.5mm & 1.25mm Connectors
  • Test Equipment: Fiber Optic Fault Locator