Fiber Optic Test Source Fiber Optic Test Equipment
from GAO Tek, Inc.
This durable and compact optical laser source is ideal for simulating various conditions in the manufacture, testing and maintenance of passive optical components. [See More]
- Test Equipment: Fiber Optic Test Source
from L-com, Inc.
The AFS AF-FCT-100 is a bright visible light source for checking continuity or quickly tracing multimode fibers in networks to insure proper connections, a difficult task in large fiber count systems. In addition, it can be used as a continuity checker to determine if jumper cables with connections... [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 850/1300 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION. FC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -13/-20/-14/-21 DBM OUTPUT POWER. 0 TO 95... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 850 to 1300
- Connector Type: FC
- Power Range: -21 to -13
from Fiber Instrument Sales, Inc./FIS
Large data storage and reporting software [See More]
- Test Equipment: Fiber Optic Test Source
- Test Equipment Type: Hand Held
from Megladon Manufacturing Group, Ltd.
Network Simulator. Megladon Network Simulators are designed to support the needs of labs testing fiber based systems prior to deployment. With customizable lengths up to 200km in a 6RU footprint, our network simulators provide a stable testing platform that emulate a variety of fiber field... [See More]
- Test Equipment: Fiber Optic Test Source; Network Simulator
- Connector Type: FC; LC; SC; ST; SC APC, LC APC
from CableOrganizer.com, Inc.
Black Box Dual Laser Light Source. Make Precise Power Loss Measurements in your Fiber Optic Network. What 's special about these fiber optic tester?. Accurately measures power loss, to pinpoint problems in your LAN. 55-dB testing range featured in both test sets for testing a variety of cables. [See More]
- Test Equipment: Fiber Optic Test Source
from GAO Tek, Inc.
This handheld adjustable light source is designed for fiber network installation, fiber network engineering acceptance and maintenance. [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 650 NM WAVELENGTH. LED DISPLAY TYPE. CE APPROVAL. LARGE CORE PLASTIC/GLASS FIBER APPLICATION. ST CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -15 DBM OUTPUT POWER. 0 TO 95 PERCENT HUMIDITY. -15 TO 55 DEG C OPERATING TEMPERATURE... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 650
- Connector Type: ST
- Power Range: -15
from Fiber Instrument Sales, Inc./FIS
Excellent stability, high measurement accuracy up to 3SM *& 2MM wavelengths [See More]
- Test Equipment: Fiber Optic Test Source
- Connector Type: FC
- Test Equipment Type: Hand Held
from CableOrganizer.com, Inc.
What 's special about this Fiber Optic Tester?. Three connector interfaces to chose from: Fixed FC, SC, and ST connector interface. LED source provides continuous wave and modulated output. Two AA batteries last an average of 80 hours of continuous use. 850/1300nm wavelengths. The 570XL is... [See More]
- Test Equipment: Fiber Optic Test Source
from GAO Tek, Inc.
This handheld optical light source is commonly used for the maintenance of fiber optic telecommunication networks, CATV systems and generic cabling systems (GCS). [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 650 NM WAVELENGTH. LED DISPLAY TYPE. CE APPROVAL. LARGE CORE PLASTIC/GLASS FIBER APPLICATION. UCI CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -15 DBM OUTPUT POWER. 0 TO 95 PERCENT HUMIDITY. -15 TO 55 DEG C OPERATING TEMPERATURE... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 650
- Connector Type: UCI
- Power Range: -15
from Fiber Instrument Sales, Inc./FIS
Auto shut off & low battery indicator, optional AC power supply [See More]
- Test Equipment: Fiber Optic Test Source
- Connector Type: ST
- Test Equipment Type: Hand Held
- Power Range: -17
from CableOrganizer.com, Inc.
What 's special about 1310/1550nm Laser Source?. Laser source provides continuous wave and modulated output. Emits a laser through your fiber optic cabling so the 560XL can detect breaks or losses. Two laser outputs: 1310 and 1500 nm wavelengths. Long lasting battery provide continuous use... [See More]
- Test Equipment: Fiber Optic Test Source
from GAO Tek, Inc.
This high quality handheld laser source is an ideal instrument for optical network installation, trouble shooting and maintenance in fiber optic systems such as LAN, WAN, CATV and long-distance optical networks. [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 850 NM WAVELENGTH. LED DISPLAY TYPE. CE APPROVAL. UCI-PC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -13 DBM OUTPUT POWER. 0 TO 95 PERCENT HUMIDITY. -15 TO 55 DEG C OPERATING TEMPERATURE RANGE. 100/140 MICROMETER FIBER OPTIC CABLE... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 850
- Connector Type: UCI-PC
- Power Range: -13
from Fiber Instrument Sales, Inc./FIS
Includes high resolution power meter calibrated at 850/1310/1490/1550 [See More]
- Test Equipment: Fiber Optic Test Source
- Power Range: -15
- Test Equipment Type: Hand Held
from CableOrganizer.com, Inc.
What 's special about these pocket sized fiber optic light sources?. Available in 2 wavelength models that are designed to be simple to use, these devices help to create a highly productive and stable environment for testing single mode or multimode fiber optic systems. Superior re-connection... [See More]
- Test Equipment: Fiber Optic Test Source
from GAO Tek, Inc.
This handheld visible laser source overcomes the usual limitation of the dead zone of an OTDR to accurately detect fiber faults position making it an ideal instrument for the installation and maintenance of optical networks. [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LASER TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 1310/1550 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION. FC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -7/-8 DBM OUTPUT POWER. 0 TO 95 PERCENT... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 1310 to 1550
- Connector Type: FC
- Power Range: -8 to -7
from Fiber Instrument Sales, Inc./FIS
Low cost with high quality, ruggedized housing [See More]
- Test Equipment: Fiber Optic Test Source
- Connector Type: ST
- Test Equipment Type: Hand Held
from CableOrganizer.com, Inc.
What 's special about this fiber optic tester?. Allows you to test multimode cables before or after they are installed. Provides inexpensive fiber testing continuity on your multimode fiber optic cable, saves time on maintenance. What makes this fiber tester unique is that it only generates... [See More]
- Test Equipment: Fiber Optic Test Source
from GAO Tek, Inc.
This fiber optic visual light source used together with A0820002 provides an economic and efficient solution for measuring optical loss in fiber optic in the testing and maintenance of telecom, CATV and other fiber optic applications. [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LASER TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 1310/1550 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION. SC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -7/-8 DBM OUTPUT POWER. 0 TO 95 PERCENT... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 1310 to 1550
- Connector Type: SC
- Power Range: -8 to -7
from Fiber Instrument Sales, Inc./FIS
Low cost with high quality, ruggedized housing [See More]
- Test Equipment: Fiber Optic Test Source
- Connector Type: ST
- Test Equipment Type: Hand Held
from CableOrganizer.com, Inc.
What 's special about laser source?. Sends out the source needed to measure quality of signal received at end of fiber optic cable. Ergonomically designed for handheld comfort because you never know how many lines, cables or networks you might be testing in one day. Built rugged enough for... [See More]
- Test Equipment: Fiber Optic Test Source
from Greenlee Textron, Inc.
LASER TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 1310/1550 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION. ST CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -7/-8 DBM OUTPUT POWER. 0 TO 95 PERCENT... [See More]
- Test Equipment: Fiber Optic Test Source
- Wavelength Range: 1310 to 1550
- Connector Type: ST
- Power Range: -8 to -7
from Fiber Instrument Sales, Inc./FIS
Operating manuals and batteries included [See More]
- Test Equipment: Fiber Optic Test Source
- Connector Type: ST
- Test Equipment Type: Hand Held