Rack Mountable Remote Terminal Units (RTUs)

Description

Rack Mountable Remote Terminal Units (RTUs) are microprocessor-based devices designed for remote monitoring and control of field devices. They are typically installed in standard 19” telecommunications racks and serve as slave units to supervisory controllers or SCADA masters. These RTUs collect data automatically and connect directly to sensors, meters, loggers, or process equipment, facilitating the transfer of telemetry data from the field to control systems.

Working Principle

Rack Mountable RTUs operate by interfacing with distributed control systems and SCADA systems. They collect data from various field devices and transmit it to a central control unit. These RTUs often include integral software, data logging capabilities, a real-time clock, and a battery backup. They are capable of controlling multiple processes autonomously, without requiring user intervention. This functionality makes them essential for real-time data exchange and control, enabling efficient monitoring and management of remote sites.

Applications

Rack Mountable RTUs are used in a variety of specific applications. For instance, in the oil and gas industry, they monitor parameters such as pump motor currents and pumping unit loads, allowing operators to optimize performance and prevent hazards. In water and wastewater management, they monitor tank levels and pump flow, as well as control lift stations that move wastewater to treatment plants. These RTUs are also employed in environmental monitoring to check weather conditions or indoor air quality.

Advantages over other Remote Terminal Units (RTUs)

Rack Mountable RTUs offer several advantages over other types of RTUs. They are designed for easy installation in standard telecommunications racks, making them suitable for environments where space is a constraint. Their modular design allows for easy expansion and customization, providing additional data storage or processing power as needed. Additionally, they often include features such as alarms and visual indicators, which enhance their functionality and usability in various industrial settings.

Limitations

One limitation of Rack Mountable RTUs is their dependency on a stable power supply and network connectivity to function effectively. In remote or harsh environments, ensuring reliable power and communication can be challenging. Additionally, while they are designed to be rugged and durable, extreme environmental conditions may still impact their performance and longevity.

Considerations

When considering Rack Mountable RTUs, it is important to evaluate initial costs, which can vary based on the complexity and features of the unit. Operating expenses should also be considered, particularly in terms of power consumption and network usage. Durability is a key factor, as these units need to withstand environmental conditions specific to their application. Accuracy in data collection and transmission is crucial for effective monitoring and control. Lastly, replacement and maintenance costs should be factored into the overall cost of ownership, as these can impact long-term operational budgets.

1 Result
Unisen™ Remote Terminal Units (RTU) -- Unisen™ Model 2216 Remote Terminal Unit
from Willowglen Systems Inc.

Designed for medium to large sized sites. Up to 16 I/O modules are supported in standard configuration, and is expandable. [See More]

  • Features: Alarming; Battery Back Up (optional feature); Rack Mountable; Real Time Clock; Redundant (optional feature); Software (optional feature)
  • Analog I/O Points: 256
  • Serial Ports: 6
  • Digital I/O Points: 256