Environmental Monitoring Remote Terminal Units (RTUs)

Description

Environmental Monitoring Remote Terminal Units (RTUs) are microprocessor-based devices designed to collect data automatically from various sensors, meters, loggers, or process equipment. They serve as slave units to supervisory controllers or SCADA masters, transferring data to the controller unit on command. These RTUs are equipped with integral software, data logging capabilities, and often include features such as a real-time clock (RTC) or totalizer and a battery backup. They are specifically designed to operate safely in hazardous environments and are often housed in weather-tight enclosures to prevent the ingress of moisture, dust, or other environmental contaminants .

Working Principle

Environmental Monitoring RTUs work by interfacing with distributed control systems and SCADA systems, sending telemetry data from the field to these systems. They are capable of remote monitoring and control of field devices, often spread over a large area, without requiring user intervention or input from other devices. This is achieved through the use of intelligent electronic devices and sensors on sensing networks, enabling real-time data exchange and control functionality between the field and a control center . The RTUs can include features such as alarms, buzzers, or visual indicators to alert operators about various conditions, and they can automatically call a non-dedicated phone number whenever data needs to be transferred .

Applications

Environmental Monitoring RTUs are used in a variety of specific applications. For instance, they are employed in oil field exploration to monitor parameters such as pump motor currents and pumping unit loads, allowing operators to start and stop pumping units as necessary to improve overall efficiency and prevent hazards . In water and wastewater applications, RTUs monitor tank levels and pump flow of water distribution systems, as well as lift stations, which move wastewater to treatment plants from lower to higher elevations .

Advantages over other Remote Terminal Units (RTUs)

One of the advantages of Environmental Monitoring RTUs is their ability to operate safely in hazardous environments due to their intrinsically safe design and weather-tight enclosures . They also offer fast, reliable data logging and collection, with some models providing analog acquisition speeds of 25ms/channel and a Mean Time Between Failures (MTBF) of more than 450 thousand hours, which enhances their reliability and efficiency in demanding applications .

Limitations

Specific limitations of Environmental Monitoring RTUs are not detailed in the provided documents. However, general limitations of RTUs can include factors such as power consumption, physical size, and operating temperature, which may affect their deployment in certain environments .

Considerations

When considering Environmental Monitoring RTUs, factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs should be taken into account. The choice of RTU may also depend on specifications like communication type, number of ports, and memory size, as well as features like alarms and auto-dialing capabilities . Additionally, the selection of RTUs should consider their ability to withstand environmental conditions and their compatibility with existing SCADA systems .

3 Results
Wired Ethernet Network Base Station -- TandD RTR-500NW
from CAS DataLoggers

The TandD RTR-500NW Ethernet Network Base Station. The RTR-500NW Ethernet Network Base Station with built-in Ethernet communications. These Base Units can automatically download recorded data from a Remote Unit (RTR-500 Series Wireless Data Logger) via wireless communication, and then send that data... [See More]

  • Features: Alarming; Data Logging; Environmental Monitoring
  • Communications: Ethernet; Web Enabled; Wireless, LAN
Display and Alarm Controller -- C1 Protector
from Global Detection Systems Corp.

Accepts up to 16 inputs, 3 independent alarm levels, SPDT common alarm [See More]

  • Features: Alarming; Data Logging; Environmental Monitoring; Expansion Card; Intrinsically Safe; Process Monitoring; Rack Mountable (optional feature); Weather Tight Enclosure (optional feature)
  • Analog I/O Points: 8 to 16
  • Serial Ports: 2
  • Communications: Serial Comm.; 4-20 mA (optional feature); Ethernet (optional feature); LCD; Tele / Radio (optional feature)
Wireless Ethernet Network Base Station -- TandD RTR-500AW
from CAS DataLoggers

The TandD RTR-500AW WiFi Network Base Station. The RTR-500AW WiFi Network Base Station is for a use with a wireless LAN. The Base Units can automatically download recorded data from a Remote Unit (RTR-500 Series Wireless Data Logger) via wireless communication, and then send that data via a network... [See More]

  • Features: Alarming; Data Logging; Environmental Monitoring
  • Communications: Web Enabled; Wireless, LAN