Web Enabled Remote Terminal Units (RTUs)
Description
Web Enabled Remote Terminal Units (RTUs) are microprocessor-based devices designed for remote monitoring and control of field devices. They are capable of interfacing with distributed control systems and supervisory control and data acquisition (SCADA) systems by sending telemetry data from the field to these systems. These RTUs utilize the Internet for communications, allowing for real-time data exchange and control functionality between the field and a control center .
Working Principle
Web Enabled RTUs operate by collecting data automatically from sensors, meters, loggers, or process equipment and transferring this data to a controller unit on command. They often include integral software, data logging capabilities, a real-time clock (RTC), or totalizer, and a battery backup. These RTUs use communication protocols such as Ethernet, which supports data transfer rates of 10 Mbps, and can also use TCP/IP for interactive operation in a SCADA system. The built-in TCP/IP web server allows live web pages to be accessed by any Internet browser application, making them highly useful for remote data acquisition and control .
Applications
Web Enabled RTUs are used in various applications, including remote power supply monitoring and distributed telemetry. They are particularly useful in environments where remote data acquisition and control are necessary, such as in oil field exploration and environmental monitoring. These RTUs can automatically send alerts and data files via FTP, email, and SMS, making them ideal for applications that require real-time data exchange and remote monitoring capabilities .
Advantages over other Remote Terminal Units (RTUs)
One of the significant advantages of Web Enabled RTUs over other RTUs is their ability to use the Internet for communications, which allows for real-time data exchange and control functionality. This capability enables them to serve TCP and SMS commands for interactive operation in a SCADA system, providing a higher level of integration and control compared to traditional RTUs that may rely on more limited communication protocols .
Limitations
Specific limitations of Web Enabled RTUs are not detailed in the provided documents. However, general limitations of RTUs can include issues related to power consumption, operating temperature, and communication type, which may affect their performance in certain environments .
Considerations
When considering Web Enabled RTUs, factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs should be evaluated. The choice of communication protocol, number of ports, and memory size are also important specifications to consider. Additionally, the environmental conditions in which the RTU will operate, such as temperature and humidity, should be taken into account to ensure reliable performance .
from CAS DataLoggers
Infinite iLOGPlus-GSM Data Logger is internet enabled devices, especially suited for remote data acquisition, distributed telemetry, and remote control. The units act as master devices and send alerts and data files on their own via FTP, email, and SMS. All types carry a built-in TCP/IP webserver... [See More]
- Communications: Serial Comm.; Ethernet; Web Enabled; GSM/GPRS
- Analog I/O Points: 4
- Serial Ports: 1
- Digital I/O Points: 4
from CAS DataLoggers
The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding... [See More]
- Communications: Radio; Web Enabled; 3G/2G Cell Phone
- Features: Alarming; Battery Back Up