Battery Back Up Remote Terminal Units (RTUs)

Description

Battery Backup Remote Terminal Units (RTUs) are microprocessor-based devices designed for remote monitoring and control of field devices. They are equipped with a battery backup to ensure continuous operation even during power outages. These units collect data automatically and connect directly to sensors, meters, loggers, or process equipment, serving as slave units to supervisory controllers or SCADA masters. They are capable of interfacing with distributed control systems by sending telemetry data from the field to these systems.

Working Principle

Battery Backup RTUs work by collecting data from connected sensors and devices, processing this data, and transmitting it to a central control system, such as a SCADA system. The battery backup ensures that the RTU can continue to operate and communicate data even during power interruptions, which is crucial for maintaining continuous monitoring and control. These units often include integral software, data logging capabilities, and a real-time clock, which enhance their ability to function autonomously and reliably. The use of battery backup makes them particularly useful in remote or critical applications where power reliability is a concern.

Applications

Battery Backup RTUs are used in a variety of applications. In the petroleum industry, they enable remote operators to monitor and control oil field activities, such as pump motor currents and pumping unit loads, to improve efficiency and prevent hazards . In water and wastewater management, they monitor tank levels and pump flow, transmitting data back to a central SCADA system for real-time monitoring and control .

Advantages over other Remote Terminal Units (RTUs)

One of the key advantages of Battery Backup RTUs is their ability to maintain operation during power outages, ensuring continuous data collection and transmission. This feature is particularly beneficial in critical applications where data loss could lead to significant operational disruptions. Additionally, their integration with SCADA systems allows for real-time monitoring and control, enhancing operational efficiency and safety .

Limitations

While Battery Backup RTUs offer significant advantages, they may have limitations such as the need for regular battery maintenance and replacement to ensure reliability. The initial cost of these units can also be higher compared to non-battery backup RTUs due to the additional components required for battery integration.

Considerations

When considering Battery Backup RTUs, it is important to evaluate the initial costs, which may be higher due to the inclusion of battery systems. Operating expenses should also be considered, as regular maintenance and battery replacement are necessary to ensure long-term reliability. Durability and accuracy are generally high, but depend on the quality of the components used. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can impact the long-term economic viability of the system.

4 Results
Internet Enabled Remote Terminal Unit With Data Logging -- Infinite iLOGPlus-GSM
from CAS DataLoggers

Infinite iLOGPlus-GSM Data Logger is internet enabled devices, especially suited for remote data acquisition, distributed telemetry, and remote control. The units act as master devices and send alerts and data files on their own via FTP, email, and SMS. All types carry a built-in TCP/IP webserver... [See More]

  • Features: Alarming; Battery Back Up; Data Logging
  • Analog I/O Points: 4
  • Serial Ports: 1
  • Digital I/O Points: 4
Instrumentation and Ultra-low Power Micro RTUs -- FloLink™ Micro Remote Terminal Unit (RTU)
from Willowglen Systems Inc.

The Willowglen FloLink ™ Micro RTU provides a cellular communication link for various process sensors. With its hazardous area certification and low power consumption, the FloLink ™ Micro RTU is the perfect choice for communicating with remote locations. [See More]

  • Features: Battery Back Up
  • Communications: Serial Comm.
  • Serial Ports: 2
Modular Controller -- M4RTU
from Opto 22

Opto 22 Modular Controller is designed for use with FactoryFloor software. [See More]

  • Features: Battery Back Up; Expansion Card (optional feature); Real Time Clock; Software
  • Analog I/O Points: 4 to 8
  • Serial Ports: 2
  • Digital I/O Points: 8 to 16
Mobile Base Station -- TandD RTR-500MBS-A
from CAS DataLoggers

The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding... [See More]

  • Features: Alarming; Battery Back Up
  • Communications: Radio; Web Enabled; 3G/2G Cell Phone