Ethernet Remote Terminal Units (RTUs)

3 Results
Internet Enabled Remote Terminal Unit With Data Logging -- Infinite iLOGPlus-GSM
from CAS DataLoggers

Infinite iLOGPlus-GSM Data Logger is internet enabled devices, especially suited for remote data acquisition, distributed telemetry, and remote control. The units act as master devices and send alerts and data files on their own via FTP, email, and SMS. All types carry a built-in TCP/IP webserver... [See More]

  • Communications: Serial Comm.; Ethernet; Web Enabled; GSM/GPRS
  • Analog I/O Points: 4
  • Serial Ports: 1
  • Digital I/O Points: 4
Unisen™ Remote Terminal Units (RTU) -- Unisen™ Model 2204 Remote Terminal Unit
from Willowglen Systems Inc.

Designed for small to medium sized sites. Up to 4 I/O cards are supported in standard configuration, and is expandable. [See More]

  • Communications: Serial Comm.; Ethernet; LCD (optional feature); PLC
  • Analog I/O Points: 32
  • Serial Ports: 6
  • Digital I/O Points: 32
Multilin™ DGCM -- Field Remote Terminal Unit (RTU)
from GE Grid Solutions

Multilin ™ DGCM Field RTU. The Multilin ™ DGCM is a versatile Field RTU (Remote Terminal Unit) that can monitor and control a wide range of pole top, pad mount, and underground distribution assets. This compact solution is designed for easy installation on new equipment and retrofit on... [See More]

  • Communications: Serial Comm.; Ethernet