Software Remote Terminal Units (RTUs)

Description

Software Remote Terminal Units (RTUs) are microprocessor-based devices designed for the remote monitoring and control of field devices. They are capable of interfacing with distributed control systems and supervisory control and data acquisition (SCADA) systems by sending telemetry data from the field to these systems. These units are equipped with integral software, data logging capabilities, and often include features such as real-time clocks and battery backups, allowing them to function autonomously and reliably in various environments .

Working Principle

Software RTUs operate by collecting data automatically from connected sensors, meters, or process equipment. They serve as slave units to supervisory controllers or SCADA masters, transferring data to the controller unit on command. The communication between RTUs and SCADA systems can be facilitated through various protocols, including serial communication and Ethernet, allowing for real-time data exchange and control functionality. This capability makes RTUs particularly useful for monitoring and controlling processes over large areas without requiring constant human intervention .

Applications

Software RTUs are used in a variety of applications, including environmental monitoring and process monitoring in industries such as oil field exploration. For example, in the petroleum industry, RTUs enable remote operators to monitor and control oil field activity by tracking parameters like pump motor currents and pumping unit loads. This allows operators to start and stop pumping units as necessary, optimizing performance and preventing hazards .

Advantages over other Remote Terminal Units (RTUs)

One advantage of software RTUs is their ability to provide fast and reliable data logging and collection, with some models offering analog acquisition speeds of 25ms/channel and a Mean Time Between Failures (MTBF) of more than 450,000 hours. This high level of reliability and speed allows operators to make real-time adjustments and collect valuable performance data for predictive maintenance and advanced analytics, leading to increased efficiency and productivity .

Limitations

The limitations of software RTUs can include the need for specific communication protocols and potential challenges in integrating with existing systems that use different protocols. Additionally, while they are designed to operate in various environments, the durability and performance of RTUs can be affected by extreme conditions, such as high temperatures or humidity levels, which may require additional protective measures .

Considerations

When considering the implementation of software RTUs, it is important to evaluate initial costs, operating expenses, and maintenance requirements. The choice of RTU should be based on factors such as communication type, number of ports, and memory size, as well as the specific environmental conditions in which the RTU will operate. Durability and accuracy are also critical considerations, as they directly impact the reliability and effectiveness of the RTU in monitoring and controlling processes .

1 Result
Modular Controller -- M4RTU
from Opto 22

Opto 22 Modular Controller is designed for use with FactoryFloor software. [See More]

  • Features: Battery Back Up; Expansion Card (optional feature); Real Time Clock; Software
  • Analog I/O Points: 4 to 8
  • Serial Ports: 2
  • Digital I/O Points: 8 to 16