Single Phase Digital Multimeters

23 Results
4 1/2 Digits Dual-Display Digital Multimeter -- SDM3045X
from Siglent Technologies NA, Inc.

SDM3045X is a 4 ½ digit digital (66,000 count) multimeter incorporating a dual-display and is especially well suited for the needs of high-precision, multifunction and automatic measurement. [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 4 Digits; Plus a 1/2 digit
5 1/2 Digits Dual-Display Digital Multimeters -- SDM3055
from Siglent Technologies NA, Inc.

The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a multiplexer that... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 5 Digits; Plus a 1/2 digit
Meter of Power Network Parameters -- ND30
from Sifam Tinsley UK

The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]

  • Phase: Single Phase; Three Phase
  • Measurement Type: AC; DC; AC / DC
  • Form Factor: Panel Mount
  • Display Digits: 5 Digits
4 1/2 Digits Bench-Type Digital Multimeter -- XDM2041
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

· 4 inch (480x320) high resolution LCD. · 55000 counts. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. · Trend analysis accessible in chart mode. · SCPI support [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 4 Digits
Digital Multimeters -- Gamma 10
from Tinsley Precision Instruments

Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Special Measurement Types: Continuity Check; Diode test
Clamp-on Meters
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter
  • Display Digits: 4 Digits
Active Energy Meter 3 x Single-Phase - Direct 100 A -- COUNTIS E63
from SOCOMEC

The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages Compact. Due to the... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • Operating Temp: -10 to 55
Power Network Analyser / Recorder -- ND40
from Sifam Tinsley UK

The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]

  • Phase: Single Phase; Three Phase
  • Measurement Type: AC; DC; AC / DC
  • Form Factor: Panel Mount
  • Display Digits: 5 Digits
4 1/2 Digits Bench-Type Digital Multimeter -- XDM3041
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 4 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 4 Digits
Digital Multimeters -- Gamma 12
from Tinsley Precision Instruments

Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
Multimeters
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
Active Energy Meter Single-Phase - Direct 32 A -- COUNTIS E0x
from SOCOMEC

The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact. The... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • Display Digits: 5 Digits; 6 Digits
4 1/2 Digits Handheld Digital Multimeter -- OWON OW18D/E
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; 4 1/2 bit resolution (20000 counts). · Data Logger + Multimeter + Thermometer (only for OW18E). · True RMS test supported. · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18E). · Build-in offline record function (only for OW18E). [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
Digital Multimeters -- Gamma 20
from Tinsley Precision Instruments

The Gamma 20 multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use. Features. Convenient triple... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 6 Digits
Active Energy Meter Single-Phase - Direct 63/80 A -- COUNTIS E1x
from SOCOMEC

The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS E12, E14 and... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • Operating Temp: -10 to 55
5 1/2 Digits Bench-Type Digital Multimeter -- XDM3051
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 5 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 5 Digits
Digital Multimeters -- Gamma 30
from Tinsley Precision Instruments

Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features. Storing Data in Offline /online mode. Transmission of data to PC in Online mode via RS 232 serial interface. Optically isolated transmission from multi meter to adapter. Easy parameter setting manually... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Special Measurement Types: Max/Min or Peak spike measurement
Measurement And Monitoring System For Electrical Installations -- DIRIS Digiware
from SOCOMEC

The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and... [See More]

  • Phase: Single Phase; Three Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Voltage: 50 to 520
Bench-Type Digital Multimeter -- XDM1000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter. · 3.5 inch (480x320) high resolution LCD. · 55000 counts, DC voltage accuracy up to 0.05%. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Bench top
  • Display Digits: 4 Digits
Digital Multimeters -- Gamma 40, 50, 60, 70
from Tinsley Precision Instruments

Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features. Direct and alternating voltages from 100 μV … 1000V. Direct and alternating currents from 10 μA … 10.00A. [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
PMD + RCM Modular Multifunction Meter -- DIRIS A80
from SOCOMEC

DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Voltage: 28 to 700
Digital Multimeter With Bluetooth -- OWON 3 3/4
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]

  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
PMD Modular Multifunction Meter -- DIRIS A10
from SOCOMEC

The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use. Five direct access pushbuttons enable all measurements to be... [See More]

  • Phase: Single Phase
  • Measurement Type: AC
  • Form Factor: Rack mount
  • AC Voltage: 28 to 500