Battery Powered Digital Multimeters
Last Updated: April 1, 2025
Description
Battery powered digital multimeters (DMMs) are versatile instruments designed to measure various electrical parameters such as voltage, current, and resistance. These devices combine the functionalities of a voltmeter, ammeter, and ohmmeter into a single unit, allowing users to perform multiple measurements with one tool. The battery power feature enables these multimeters to operate independently of a direct power source, making them portable and convenient for field use.
Working Principle
Digital multimeters work by converting analog signals into digital data that can be displayed on a screen. They utilize an analog-to-digital converter (ADC) to transform the continuous voltage or current signals into discrete digital values. This conversion allows for precise and accurate readings, which are displayed in numerical form. The usefulness of battery powered digital multimeters lies in their portability and ability to provide accurate measurements in various environments without the need for a power outlet.
Applications
Battery powered digital multimeters are used in a wide range of applications. For instance, they are essential tools for electrical engineers and technicians who need to measure electrical parameters in remote locations or on-site installations. They are also used in automotive diagnostics to check the electrical systems of vehicles, and in the maintenance of industrial equipment to ensure proper functioning and safety.
Advantages over other Digital Multimeters
One of the primary advantages of battery powered digital multimeters is their portability. Unlike plug-in models, these devices can be used in locations without access to power outlets, making them ideal for fieldwork. Additionally, they often come with features such as auto-ranging and data logging, which enhance their functionality and ease of use compared to some other digital multimeters.
Limitations
Despite their advantages, battery powered digital multimeters have some limitations. The reliance on battery power means that they require regular battery replacements or recharging, which can be inconvenient during extended use. Additionally, they may have a limited measurement range compared to benchtop models, which can restrict their use in certain high-demand applications.
Considerations
When selecting a battery powered digital multimeter, several factors should be considered. Initial costs can vary significantly depending on the features and brand, with prices ranging from $30 to $400. Operating expenses include the cost of batteries and potential calibration services to maintain accuracy. Durability is another important consideration, as these devices are often used in challenging environments. Users should also evaluate the accuracy specifications to ensure the multimeter meets their measurement needs. Lastly, replacement and maintenance costs, such as battery replacements and potential repairs, should be factored into the overall cost of ownership.
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Options & Features: Battery powered; Data storage/ logging
- Measurement Type: AC
- Form Factor: Clamp Meter
- AC Voltage: 20 to 600
from Tempco Electric Heater Corporation
400 Amp Clamp-On Multimeter with Temperature and Non-Contact Voltage Detector [See More]
- Options & Features: Battery powered
- Display Digits: 4 Digits
- Form Factor: Handheld
- DC Voltage: 600
from RS Components, Ltd.
RS PRO DT-960BT Multimeter [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Options & Features: Battery powered; Data storage/ logging
- Measurement Type: AC
- Form Factor: Clamp Meter
- AC Voltage: 20 to 600
from Tempco Electric Heater Corporation
Digital Multimeter — For Volts, Amps, Ohms and Temperature [See More]
- Options & Features: Battery powered
- Display Digits: 4 Digits
- Form Factor: Handheld
- DC Voltage: 1.00E-4 to 1000
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Options & Features: Battery powered; Data storage/ logging
- Measurement Type: AC
- Form Factor: Clamp Meter
- AC Voltage: 20 to 600
from PCE Instruments / PCE Americas Inc.
Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive... [See More]
- Options & Features: Battery powered
- Measurement Type: AC
- Form Factor: Clamp Meter; Handheld
- Reactive Power: 0.1000 to 1
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Clamp Meter to be easily... [See More]
- Options & Features: Battery powered
- Measurement Type: AC
- Form Factor: Clamp Meter
- AC Voltage: 10 to 600
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent... [See More]
- Options & Features: Battery powered; Data storage/ logging
- Measurement Type: AC
- Form Factor: Clamp Meter
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 6 to 1000
from Seaward Group USA
The CM800 series multimeters are a slim shape design with a hand operated rotary switch and buttons and easy to replace batteries via a battery door. Both the CM800 and CM800R clamp multimeters have an LED backlit display that turns ON/OFF at the touch of a button and the units have an auto power... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
from Milwaukee Electric Tool Corporation
DIGITAL TYPE. 8 INCH L SIZE. BACKLIGHT LCD DISPLAY TYPE. ALKALINE BATTERY TYPE. TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION. AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED. 40 MEGA OHM RESISTANCE RANGE. 200 AMPERE AC CURRENT RANGE. 1000 V AC VOLTAGE RANGE. [See More]
- Options & Features: Battery powered
- AC Voltage: 1000
- DC Voltage: 1000
- AC Current: 200
from Tinsley Precision Instruments
Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from OMEGA Engineering, Inc.
The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation ” design for the range switch makes measurement simple and easy. Overload protection and low battery... [See More]
- Options & Features: Has Alarm LED; Auto-ranging; Battery powered; dB readings; Overload Protection; Range Switch
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.4000 to 1000
from Amprobe Test Tools
Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]
- Options & Features: Auto-ranging (optional feature); Battery powered; Data storage/ logging (optional feature); Filters (optional feature)
- Measurement Type: AC; DC; AC / DC
- Form Factor: Clamp Meter
- DC Voltage: 600 to 1000
from REED-Direct
Data Hold and Zero function. Auto shut off and low battery indication. Diode test and continuity check. Capacitance to 100 µF. Complete with test leads, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 1/2 bit resolution (20000 counts). · Data Logger + Multimeter + Thermometer (only for OW18E). · True RMS test supported. · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18E). · Build-in offline record function (only for OW18E). [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from Sifam Tinsley UK
The Delta series consist of clamp meters and clamp CT ’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it comfortable for the... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from Fluke
Fluke Digital Multimeters (DMM ’s) are on more tool belts, finding more problems, than any other comparable test tools. Each design is tested to the extreme: drop, shock, humidity, you name it. Every Fluke Digital Multimeter gives you what you need: accurate measurements; consistent, reliable... [See More]
- Options & Features: Has Alarm LED (optional feature); Battery powered; Data storage/ logging; Overload Protection; Programmable; Removable data storage (optional feature); Temperature Compensated; Thermal Camera, Wireless, Remote Display
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits (optional feature); 4 Digits (optional feature); Plus a 1/2 digit
from Hoyt Electrical Instrument Works, Inc.
The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]
- Options & Features: Battery powered; Range Switch
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY. DIGITAL DISPLAY TYPE. UL (CANADA AND US) APPROVAL. 9 V BATTERY TYPE. AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE. 200/600 V AC VOLTAGE RANGE. 20/200/600... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 20 to 600
from Seaward Group USA
The DM800 series multimeters are a slim shape design with a hand operated rotary switch, buttons and easy to replace batteries via a battery door. Both the DM800 and DM800R are supplied with a protective holster that includes a built-in-tilt stand, a hook hole, and convenient test lead storage. [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from Milwaukee Electric Tool Corporation
DIGITAL TYPE. 8 INCH L SIZE. BACKLIGHT LCD DISPLAY TYPE. ALKALINE BATTERY TYPE. FORK CLAMP, TEST LEAD, (2) AA BATTERIES, K-TYPE THERMOCOUPLE, MANUAL INCLUSION. -40 TO 752 DEG F TEMPERATURE RANGE. AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY, CAPACITANCE PARAMETER MEASURED. 40 MEGA OHM... [See More]
- Options & Features: Battery powered
- AC Voltage: 1000
- DC Voltage: 1000
- DC Current: 1.00E-3
from Tinsley Precision Instruments
Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from OMEGA Engineering, Inc.
The Omega ® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power supply when... [See More]
- Options & Features: Auto-ranging; Battery powered
- Display Digits: 5 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 1000
from Amprobe Test Tools
Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe makes... [See More]
- Options & Features: Auto-ranging (optional feature); Battery powered; Data storage/ logging (optional feature); Filters (optional feature)
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- DC Voltage: 600 to 1500
from REED-Direct
4000-count digital display with 40-segment analog bargraph. Audible continuity test and diode check. Peak hold function. Data hold function. DCA zero function. Low battery indication and auto power off. Double molded housing. Electronic overload protection. Designed to meet IEC61010-1 Cat. III 600V. [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter. · 3.5 inch (480x320) high resolution LCD. · 55000 counts, DC voltage accuracy up to 0.05%. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Bench top
- Phase: Single Phase
from Sifam Tinsley UK
Gamma 10 It is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. • Automatic terminal blocking system (ABS). • Min/Max value storage. • Indication of negative values on the... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- Display Digits: 5 Digits
from Hoyt Electrical Instrument Works, Inc.
AC/DC Digital Clamp Meter (Auto Range) [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0600 to 1000
from Seaward Group USA
This electrical tester with AC measurement has a slim design with an easy hand operated switch and button. The ET800 provides an inventive open jaw technology for measuring AC current without opening the clamp jaw. The unit automatically measures ACV, DCV, OHM and ACA by just turning on the meter. [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
from Milwaukee Electric Tool Corporation
DIGITAL TYPE. 6-1/2 INCH L SIZE. STANDARD LCD DISPLAY TYPE. UL (CANADA AND US) APPROVAL. (2) AA ALKALINE BATTERY TYPE. (1) ELECTRICAL TEST LEAD SET, (1) MANUAL INCLUSION. AC/DC VOLTAGE, AC/DC CURRENT, FREQUENCY, RESISTANCE, CONTINUITY, CAPACITANCE PARAMETER MEASURED. 2 HZ TO 50 KHZ FREQUENCY RANGE. [See More]
- Options & Features: Battery powered
- AC Voltage: 0.0060 to 600
- DC Voltage: 0.6000 to 600
- DC Current: 10
from Tinsley Precision Instruments
The Gamma 20 multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use. Features. Convenient triple... [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from REED-Direct
Basic 2.5% DC current accuracy. Resolution 0.1A. 4000-count LCD readout. Data Hold. Peak Hold. DC current zero adjust. Auto power off. Complete with test leads, battery and carrying case. SPECIFICATIONS: AC Current Range: 400A, 600A. DC Current Range: 400A, 600A. AC Voltage Range: 400mV to 600V. DC... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 4 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from Sifam Tinsley UK
Gamma 12 is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. • Automatic terminal blocking system (ABS). • Min/Max value storage. • Indication of negative values on the... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from Hoyt Electrical Instrument Works, Inc.
3-3/4 digital LCD with a maximum dispaly of 3999. An angled-display design helps the user to identify the reading of value easier. Bar graph LCD display. Auto-ranging designed. Ranging change function. Relative/Maximum/Minimum modes. Peak hold mode. VAHz mode measures frequency counter. Auto power... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 10 to 1000
from Seaward Group USA
A Voltage tester is by far one of the most important instruments of an electrician or installer. In the development of the VT800D, all-important arguments of end users and all-important values have contributed to the realisation of the instrument. Therefore the VT800D is an instrument with multiple... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits
from Milwaukee Electric Tool Corporation
DIGITAL TYPE. 6-1/2 INCH L SIZE. WHITE ON BLACK LCD DISPLAY TYPE. UL (CANADA AND US) APPROVAL. (2) AA ALKALINE BATTERY TYPE. (1) ELECTRICAL TEST LEAD SET, (1) DUAL BANANA THERMOCOUPLE, (1) MANUAL INCLUSION. -40 TO 752 DEG F TEMPERATURE RANGE. AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE,... [See More]
- Options & Features: Battery powered
- AC Voltage: 0.0060 to 600
- DC Voltage: 0.6000 to 600
- DC Current: 10
from Tinsley Precision Instruments
Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features. Storing Data in Offline /online mode. Transmission of data to PC in Online mode via RS 232 serial interface. Optically isolated transmission from multi meter to adapter. Easy parameter setting manually... [See More]
- Options & Features: Battery powered; Overload Protection; Removable data storage
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from REED-Direct
Continuity test. Diode check. Relative zero. Data hold. Auto ranging. Auto power off. Cat. IV 600V, Cat. III 1000V. Test leads & 9V battery. SPECIFICATIONS: AC Voltage Range: 1000V. DC Voltage Range: 1000V. AC Current Range: 10A. DC Current Range: 10A. Resistance Range: 40M ω. Duty Cycle... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from Sifam Tinsley UK
Gamma 20 Multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use. Features. • Convenient... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- Display Digits: 6 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 10 to 1000
from Tinsley Precision Instruments
Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features. Direct and alternating voltages from 100 μV … 1000V. Direct and alternating currents from 10 μA … 10.00A. [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from REED-Direct
0.05% basic DC accuracy. Diode check and continuity test. 1000V input protection on all ranges. 4-20 mA process loop measurements with % readout. Backlit LCD readout with analog bar graph. 40,000-count resolution. Data hold, Max/Min recording mode. Peak capture mode. IP67 dust and waterproof. [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Current: 0.0 to 10
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB Type-C... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from Sifam Tinsley UK
Gamma 40/50/6070 digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features. • Direct and alternating voltages from 100 μV … 1000V. • Direct and alternating currents from 10... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY. 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 6 Digits
from REED-Direct
0.5% basic DC accuracy. 4,000-count resolution. Diode check and continuity test. Data hold function. Auto ranging and auto power off. Double molded plastic housing. EN61010-1 Cat. III 600V. Includes test leads, soft carrying case and 9V battery. SPECIFICATIONS: AC/DC Voltage Range: 600V. Accuracy:... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope+ Automatic Waveform Measurements: Including Vmax ,Vmin ,Vp-p ,Vavg ,Vrms ,and frequency.+ User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan+... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Phase: Single Phase
from Sifam Tinsley UK
Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features. • Insulation resistance... [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC; AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits