Insertion Type Volumetric Liquid Flow Switches
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- End Fittings: In-line Flanged; In-line Threaded
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Thermal
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system with a permanent magnet attached. Above that magnet is a reed contact, located outside the flow of fluid. A second magnet with opposing poles creates the force necessary to reset the switch back to the no flow position. When the monitored flow pushes... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.75 to 8.00
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
from ERDCO Engineering Corporation
In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Meter Type: Volumetric Flow Meter
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Mounting: Insertion
- Pipe Diameter: 1.00 to ?
- Meter Technology: Thermal
- End Fittings: In-line Flanged (optional feature); In-line Threaded; Sanitary
from Gems Sensors & Controls
Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar). Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages. Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow. Pipe... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 1.00
- Meter Type: Volumetric Flow Meter
from OMEGA Engineering, Inc.
OMEGA ® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two temperature... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.12 to 12.00
- Meter Technology: Thermal
- End Fittings: In-line Threaded