Double Pole (DP) Mass Flow Switches
Description
Double Pole (DP) Mass Flow Switches are devices used to monitor and control the flow of mass in a system. They are designed to detect the presence or absence of flow and can trigger an alarm or control a process based on the flow conditions. These switches are integral in ensuring that systems operate within their specified parameters by providing critical flow information.
Working Principle
Double Pole Mass Flow Switches operate by utilizing a differential pressure (DP) mechanism to infer the presence of flow. They rely on pressure differences to determine whether flow is occurring. This method is particularly useful because it allows for the detection of flow without direct contact with the fluid, reducing the risk of contamination or wear. The switches can be configured to trigger alarms or control systems when flow conditions deviate from set parameters, making them essential for maintaining system integrity and efficiency.
Applications
Double Pole Mass Flow Switches are used in a variety of applications where precise flow monitoring is critical. For example, they are employed in natural gas fractionation process facilities to monitor relief valve leaks, ensuring that the system operates safely and efficiently . They are also used in refinery cooling systems and chemical plant applications to protect pumps from damage due to low flow conditions .
Limitations
One limitation of Double Pole Mass Flow Switches is their reliance on pressure to infer flow, which may not be sensitive enough at very low flow rates . Additionally, mechanical components such as vanes can stick or freeze, potentially leading to inaccurate readings or system failures .
Considerations
When considering the use of Double Pole Mass Flow Switches, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These switches can be among the most expensive monitoring devices, particularly when designed for specific applications like the SP76 manifold . Durability and accuracy are also critical considerations, as these factors will impact the long-term reliability and effectiveness of the switches in maintaining system operations.
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Poles: Double Pole
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Threaded