Wire Material Handling Carts and Trucks

31 Results
Bins & Systems - Quick Pick Bins (QP Series) - Utility Carts - WRC2-1836-1265
from Quantum Storage Systems

Mobilized double sided cart with bins. These heavy-duty, polypropylene storage bins provide an open hopper front and back, allowing double access to stored parts. Unit comes in a 2 or 3 shelf configuration complete with four casters (two rigid and two with brakes). Overall dimensions: 18 "W x... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Electronic Tray Cart -- 2650-98
from Terra Universal, Inc.

These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]

  • Material: Stainless Steel; Wire
  • Length: 28
  • Cart / Truck Type: Round; Electronic tray cart
  • Width: 22
Cleanroom Shelving -- Cleanroom Wire Shelving (Starsys)
from RDM Industrial Products, Inc.

Adapts quickly to meet rapidly-changing requirements. Can be formatted into stationary storage stations as well as mobile transport systems to meet the exact needs of any facility. Use only the space required to store or transport desired materials. Provides safe and comfortable access to parts and... [See More]

  • Material: Wire
  • Tires: Pneumatic Tires
  • Cart / Truck Type: Shelf Cart
Bins & Systems - Quick Pick Bins (QP Series) - Utility Carts - WRC3-1836-1265
from Quantum Storage Systems

Mobilized double sided cart with bins. These heavy-duty, polypropylene storage bins provide an open hopper front and back, allowing double access to stored parts. Unit comes in a 2 or 3 shelf configuration complete with four casters (two rigid and two with brakes). Overall dimensions: 18 "W x... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Utility Cart -- 1401-23
from Terra Universal, Inc.

These carts are available in two- and three-shelf designs. Select 304 stainless steel solid shelves or a combination of chrome-plated wire and solid stainless steel. [See More]

  • Material: Stainless Steel; Wire
  • Capacity: 125
  • Cart / Truck Type: Round
  • Length: 24
Cleanroom Shelving -- General Wire Shelving Cart
from RDM Industrial Products, Inc.

Multitasking, this shelving system meets all storage needs in the industrial sector. Built of quality materials, its heavy-duty structure (with square posts) allows adjustment of the shelves to one-inch increments. Add or remove a shelf quickly without removing the other shelves. Shelves can be... [See More]

  • Material: Wire
  • Tires: Pneumatic Tires
  • Cart / Truck Type: Shelf Cart
Wire Shelving - Carts - Bin Carts - BC212434M1
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Cleanroom Shelving -- Wire Shelving - Horizontal PC Board
from RDM Industrial Products, Inc.

For PC Board Handing Applications, 21' units (53.34 cm) have been designed for maximizing workspace. The special "V" slot system can accommodate any board thickness while providing a protective 2 point contact on the board's edge. This design prevents misalignment and easy adjustment. "V" Slot... [See More]

  • Material: Wire
  • Tires: Pneumatic Tires
  • Cart / Truck Type: Shelf Cart
Wire Shelving - Carts - Bin Carts - BC212434M1CL
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Cleanroom Shelving -- Wire Shelving - Vertical PC Board
from RDM Industrial Products, Inc.

For PC Board Handing Applications, 21' units (53.34 cm) have been designed for maximizing workspace. The special "V" slot system can accommodate any board thickness while providing a protective 2 point contact on the board's edge. This design prevents misalignment and easy adjustment. Approx. 44 PC... [See More]

  • Material: Wire
  • Tires: Pneumatic Tires
  • Cart / Truck Type: Shelf Cart
Wire Shelving - Carts - Bin Carts - BC212469M
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Wire Shelving - Carts - Bin Carts - BC212469M1
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Wire Shelving - Carts - Bin Carts - BC212469M1CL
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Wire Shelving - Carts - Bin Carts - BC212469M2
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Wire Shelving - Carts - Bin Carts - BC212469M2CL
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 24
  • Cart / Truck Type: Shelf Cart
  • Width: 21
Wire Shelving - Carts - Bin Carts - WRC2-36-3036-976
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 30
Wire Shelving - Carts - Bin Carts - WRC2-63-3036-974976
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 30
Wire Shelving - Carts - Bin Carts - WRC5-63-2436-93060
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Bin Carts - WRC5-63-2448-93060
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 48
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Bin Carts - WRC5-63-2460-93060
from Quantum Storage Systems

Modular in design the slide positions are adjustable on 1'' centers enabling the cart to work with various bins and/or trays. Finish: Chrome. Dividable Grids available in Red, Blue and Gray. Please specify. [See More]

  • Material: Wire
  • Length: 60
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Enclosure - M1836C46RE
from Quantum Storage Systems

Enclosure carts are an effective way to keep contents from moving or falling off during transportation. Enclosure carts using rods and tabs are adaptable to any shelf position. Enclosure dolly base truck using rods & tabs allows for heavier load transport. The rods & tabs act as a perimeter to... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Wire Shelving - Carts - Enclosure - M1836CG46RE
from Quantum Storage Systems

Enclosure carts are an effective way to keep contents from moving or falling off during transportation. Enclosure carts using rods and tabs are adaptable to any shelf position. Enclosure dolly base truck using rods & tabs allows for heavier load transport. The rods & tabs act as a perimeter to... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Wire Shelving - Carts - Enclosure - MD1836C46RE
from Quantum Storage Systems

Enclosure carts are an effective way to keep contents from moving or falling off during transportation. Enclosure carts using rods and tabs are adaptable to any shelf position. Enclosure dolly base truck using rods & tabs allows for heavier load transport. The rods & tabs act as a perimeter to... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Wire Shelving - Carts - Enclosure - MD1836CG46RE
from Quantum Storage Systems

Enclosure carts are an effective way to keep contents from moving or falling off during transportation. Enclosure carts using rods and tabs are adaptable to any shelf position. Enclosure dolly base truck using rods & tabs allows for heavier load transport. The rods & tabs act as a perimeter to... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Wire Shelving - Carts - Healthcare & Medical - WRC-BC2448
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 48
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Healthcare & Medical - WRC-LPSW1863
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 63
  • Cart / Truck Type: Shelf Cart
  • Width: 18
Wire Shelving - Carts - Healthcare & Medical - WRC-SW2448
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 48
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Healthcare & Medical - WRC9-63-2448-105
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 48
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Healthcare & Medical - WRCGR-63-2436
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 36
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Healthcare & Medical - WRCPL-63-2460
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 60
  • Cart / Truck Type: Shelf Cart
  • Width: 24
Wire Shelving - Carts - Healthcare & Medical - WRCPL-63-2460-955
from Quantum Storage Systems

Today's Healthcare facilities, whether it be a hospital, out-patient, day surgery, rehabilitation center or nursing home are faced with the demanding challenge of quality patient care. The care package is represented not only in terms of professional staffing, but in the manner in which products are... [See More]

  • Material: Wire
  • Length: 60
  • Cart / Truck Type: Shelf Cart
  • Width: 24