Plastic Grommets

Description

Plastic grommets are ring-shaped fasteners designed to reinforce holes in various materials. They provide protection from tearing and are typically used to secure and protect cables or wires that pass through them. These grommets are made from durable plastic materials, which offer a lightweight and cost-effective solution for managing and organizing cables.

Working Principle

Plastic grommets work by being inserted into pre-drilled holes in a material. Once in place, they create a smooth, rounded edge that prevents the material from tearing and protects cables or wires from abrasion. The grommet's design ensures that the cable remains securely in place, reducing the risk of damage or disconnection. Their utility lies in their ability to provide a protective barrier between the cable and the material, which is especially useful in environments where cables are subject to movement or vibration.

Applications

Plastic grommets are used in a variety of applications. They are commonly found in electronic devices where cables need to pass through metal or plastic casings. In automotive industries, they are used to protect wiring harnesses that pass through metal panels. Additionally, they are used in office furniture to manage and organize cables, providing a neat and tidy appearance.

Advantages over other Grommets

Plastic grommets offer several advantages over metal or rubber grommets. They are generally more cost-effective due to the lower material and manufacturing costs associated with plastics. Plastic grommets are also lightweight, which can be beneficial in applications where weight is a concern, such as in automotive or aerospace industries. Furthermore, they offer good resistance to corrosion and chemicals, making them suitable for use in harsh environments.

Limitations

One limitation of plastic grommets is their lower temperature resistance compared to metal grommets. They may not be suitable for applications where they are exposed to high temperatures, as they can deform or melt. Additionally, plastic grommets may not provide the same level of strength and durability as metal grommets, which can be a consideration in applications where mechanical stress is a factor.

Considerations

When selecting plastic grommets, it is important to consider factors such as initial costs, operating expenses, and durability. Plastic grommets are generally less expensive than metal alternatives, but their durability may be lower in certain applications. Consider the environmental conditions, such as temperature and exposure to chemicals, as these can affect the longevity and performance of the grommets. Replacement and maintenance costs should also be considered, as plastic grommets may need to be replaced more frequently in demanding applications.

119 Results
Cable Grommets -- 1244442 [02580351010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG 9 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.3543
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LN-72D/BLK -- LN-72D/BLK
from Sugatsune America, Inc.

Double-sided adjustable grommet. For panel thickness 1-3/16" to 1-9/16" (30 to 40 mm). also for 11/16" to 1-9/16" (18 to 30 mm) by snapping off edge. Cover can be removed to increase the grommet opening. [See More]

  • Material: Plastic
  • Overall Thickness: 1.5
Bushings, Grommets -- 0801672-ND [0801672 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.039"" ~ 0.079"" (1.00mm ~ 2.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Brimgard™ Continuous Grommets, Nylon -- BNG
from BRIM Electronics, Inc.

Brimguard ä protects regular and irregular shaped edges and openings, or prevent damage to wires, cables, tubings, hoses, etc. placed through sharp edged panels, or openings. Smooth out rough edges. Make them safe, fray-free. "Finish-off" enclosures or other products. Being continuous, you can... [See More]

  • Material: Plastic
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Groove Width: 0.0260 to 0.2500
Cable Grommets -- 1244443 [02580352010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG 11 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.4331
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LN-72D/WHT -- LN-72D/WHT
from Sugatsune America, Inc.

Double-sided adjustable grommet. For panel thickness 1-3/16" to 1-9/16" (30 to 40 mm). also for 11/16" to 1-9/16" (18 to 30 mm) by snapping off edge. Cover can be removed to increase the grommet opening. [See More]

  • Material: Plastic
  • Overall Thickness: 1.5
Bushings, Grommets -- 0801685-ND [0801685 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244444 [02580353010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG 13,5 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.5315
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LN-72S/BLK -- LN-72S/BLK
from Sugatsune America, Inc.

Cover can be removed to increase the grommet opening. [See More]

  • Material: Plastic
  • Overall Thickness: 1.5
Bushings, Grommets -- 0801686-ND [0801686 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244445 [02580354010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG16 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.6299
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LN-72S/WHT -- LN-72S/WHT
from Sugatsune America, Inc.

Cover can be removed to increase the grommet opening. [See More]

  • Material: Plastic
  • Overall Thickness: 1.5
Bushings, Grommets -- 0801687-ND [0801687 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244446 [02580355010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG 21 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.8268
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LS60BL -- LS60BL
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 1.69
  • Shape: Round
  • Overall Thickness: 2.38
Bushings, Grommets -- 0801690-ND [0801690 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244447 [02580011010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black Rubber Grommet DG M16 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.3543
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LS60WT -- LS60WT
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 1.69
  • Shape: Round
  • Overall Thickness: 2.38
Bushings, Grommets -- 0801691-ND [0801691 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244448 [02580012010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M20 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.5315
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LS76BL -- LS76BL
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3
Bushings, Grommets -- 0801696-ND [0801696 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.866"" ~ 0.906"" (22.00mm ~ 23.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244449 [02580013010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M25 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.7283
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LS76WT -- LS76WT
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3
Bushings, Grommets -- 0801700-ND [0801700 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244450 [02580014010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M32 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.9843
  • Shape: Round
  • Groove Width: 0.0394 to 0.0787
CABLE GROMMET - LSU60BL -- LSU60BL
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 1.69
  • Shape: Round
  • Overall Thickness: 2.38
Bushings, Grommets -- 0801705-ND [0801705 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 1.181"" ~ 1.220"" (30.00mm ~ 31.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244451 [02580015010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M40 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 1.22
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - LSU60WT -- LSU60WT
from Sugatsune America, Inc.

Double-sided grommets. [See More]

  • Material: Plastic
  • Inside Diameter: 1.69
  • Shape: Round
  • Overall Thickness: 2.38
Bushings, Grommets -- 0801712-ND [0801712 from PHOENIX CONTACT USA]
from DigiKey

Frame Grommet Gray [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244452 [02580016010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M50 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 1.54
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - S445/BLK -- S445/BLK
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Black. Weight of Item (g) 8.7. Length or Depth of Item when closed (mm) 19.7. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 45. Height of Item (in) 1.8125. Width of Item (mm) 45. Width of Item (in) 1.8125. Round Bore Dimensions (mm) 38.5. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.31
  • Shape: Round
  • Overall Thickness: 1.81
Bushings, Grommets -- 0801713-ND [0801713 from PHOENIX CONTACT USA]
from DigiKey

Frame Grommet Gray [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244454 [02580019010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M68 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 2.09
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - S445/CM -- S445/CM
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Creme. Weight of Item (g) 8.7. Length or Depth of Item when closed (mm) 19.7. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 45. Height of Item (in) 1.8125. Width of Item (mm) 45. Width of Item (in) 1.8125. Round Bore Dimensions (mm) 38.5. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.31
  • Shape: Round
  • Overall Thickness: 1.81
Bushings, Grommets -- 0801714-ND [0801714 from PHOENIX CONTACT USA]
from DigiKey

Frame Grommet Gray [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1244455 [02580018010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black rubber grommet DG M75 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 2.56
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - S445/WHT -- S445/WHT
from Sugatsune America, Inc.

Material Plastic (ABS). Finish White. Weight of Item (g) 8.7. Length or Depth of Item when closed (mm) 19.7. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 45. Height of Item (in) 1.8125. Width of Item (mm) 45. Width of Item (in) 1.8125. Round Bore Dimensions (mm) 38.5. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.31
  • Shape: Round
  • Overall Thickness: 1.81
Cable Grommets -- 1365881 [02520003010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Grommet DA 20/ 65/ 20 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.0787
  • Shape: Round
  • Groove Width: 0.0787
CABLE GROMMET - S51/BLK -- S51/BLK
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Black. Weight of Item (g) 11.1. Length or Depth of Item when closed (mm) 19.9. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 51. Height of Item (in) 2.0625. Width of Item (mm) 51. Width of Item (in) 2.0625. Round Bore Dimensions (mm) 44.2. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.56
  • Shape: Round
  • Overall Thickness: 2.06
Bushings, Grommets -- 1410068-ND [1410068 from PHOENIX CONTACT USA]
from DigiKey

Frame Grommet Gray [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1366064
from RS Components, Ltd.

Grommet DA 80/110/ 10 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.3150
  • Shape: Round
  • Groove Width: 0.0394
CABLE GROMMET - S51/CM -- S51/CM
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Creme. Weight of Item (g) 11.1. Length or Depth of Item when closed (mm) 19.9. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 51. Height of Item (in) 2.0625. Width of Item (mm) 51. Width of Item (in) 2.0625. Round Bore Dimensions (mm) 44.2. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.56
  • Shape: Round
  • Overall Thickness: 2.06
Bushings, Grommets -- 1410071-ND [1410071 from PHOENIX CONTACT USA]
from DigiKey

Frame Grommet Gray [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1366294 [02520323010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Sleeved grommet DH 80/115/160 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 0.3150
  • Shape: Round
CABLE GROMMET - S51/WHT -- S51/WHT
from Sugatsune America, Inc.

Material Plastic (ABS). Finish White. Weight of Item (g) 11.1. Length or Depth of Item when closed (mm) 19.9. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 51. Height of Item (in) 2.0625. Width of Item (mm) 51. Width of Item (in) 2.0625. Round Bore Dimensions (mm) 44.2. Round... [See More]

  • Material: Plastic
  • Inside Diameter: 1.56
  • Shape: Round
  • Overall Thickness: 2.06
Bushings, Grommets -- 1410123-ND [1410123 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1366676 [02580356010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Membrane grommet DG 29 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 1.14
  • Shape: Round
  • Groove Width: 0.0394 to 0.0866
CABLE GROMMET - S60/BLK -- S60/BLK
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Black. Weight of Item (g) 13.7. Length or Depth of Item when closed (mm) 19.8. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 60.5. Height of Item (in) 2.4375. Width of Item (mm) 60.5. Width of Item (in) 2.4375. Round Bore Dimensions (mm) 48.5. [See More]

  • Material: Plastic
  • Inside Diameter: 1.75
  • Shape: Round
  • Overall Thickness: 2.44
Bushings, Grommets -- 1410424-ND [1410424 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1366682 [02580357010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Membrane grommet DG 36 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 1.42
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - S60/CM -- S60/CM
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Creme. Weight of Item (g) 13.7. Length or Depth of Item when closed (mm) 19.8. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 60.5. Height of Item (in) 2.4375. Width of Item (mm) 60.5. Width of Item (in) 2.4375. Round Bore Dimensions (mm) 48.5. [See More]

  • Material: Plastic
  • Inside Diameter: 1.75
  • Shape: Round
  • Overall Thickness: 2.44
Bushings, Grommets -- 1410534-ND [1410534 from PHOENIX CONTACT USA]
from DigiKey

"Frame Grommet 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Gray" [See More]

  • Material: Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Cable Grommets -- 1366698 [02580358010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Membrane grommet DG 48 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 1.89
  • Shape: Round
  • Groove Width: 0.0394 to 0.0984
CABLE GROMMET - S60/G -- S60/G
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Grey. Weight of Item (g) 13.7. Length or Depth of Item when closed (mm) 19.8. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 60.5. Height of Item (in) 2.4375. Width of Item (mm) 60.5. Width of Item (in) 2.4375. Round Bore Dimensions (mm) 48.5. [See More]

  • Material: Plastic
  • Inside Diameter: 1.75
  • Shape: Round
  • Overall Thickness: 2.44
Bushings, Grommets -- 1436-1202-ND [FPA from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Cable Grommets -- 1366705
from RS Components, Ltd.

Membrane grommet DG 53 [See More]

  • Material: Plastic; Other; Polychloroprene
  • Inside Diameter: 2.09
  • Shape: Round
CABLE GROMMET - S60/WHT -- S60/WHT
from Sugatsune America, Inc.

Material Plastic (ABS). Finish White. Weight of Item (g) 13.7. Length or Depth of Item when closed (mm) 19.8. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 60.5. Height of Item (in) 2.4375. Width of Item (mm) 60.5. Width of Item (in) 2.4375. Round Bore Dimensions (mm) 48.5. [See More]

  • Material: Plastic
  • Inside Diameter: 1.75
  • Shape: Round
  • Overall Thickness: 2.44
Bushings, Grommets -- 1436-1203-ND [FPB from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Cable Grommets -- 1614127 [01310002010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

GROMMETS DM6 [See More]

  • Material: Plastic; Other; Polyamide
  • Inside Diameter: 0.3346
  • Shape: Round
  • Groove Width: 0.0669 to 0.1378
CABLE GROMMET - S76/BLK -- S76/BLK
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Black. Weight of Item (g) 21.8. Length or Depth of Item when closed (mm) 20.3. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 76.5. Height of Item (in) 3.0625. Width of Item (mm) 76.5. Width of Item (in) 3.0625. Round Bore Dimensions (mm) 64.2. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3.06
Bushings, Grommets -- 1436-1205-ND [FPC from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Cable Grommets -- 1751322 [09000005358 from HARTING Inc. of North America]
from RS Components, Ltd.

Cable grommet 10-11mm [See More]

  • Material: Plastic; Other; Thermoplastic
  • Inside Diameter: 0.4331
  • Shape: Round
CABLE GROMMET - S76/CM -- S76/CM
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Creme. Weight of Item (g) 21.8. Length or Depth of Item when closed (mm) 20.3. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 76.5. Height of Item (in) 3.0625. Width of Item (mm) 76.5. Width of Item (in) 3.0625. Round Bore Dimensions (mm) 64.2. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3.06
Bushings, Grommets -- 1436-1219-ND [FPE from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Cable Grommets -- 1876628 [234-10200 KK2-PA6HIR-BK from HellermannTyton]
from RS Components, Ltd.

STRAIN RELIEF KK2 [See More]

  • Material: Plastic; Other; Nylon 66
  • Inside Diameter: 0.2638
  • Shape: Round
CABLE GROMMET - S76/G -- S76/G
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Grey. Weight of Item (g) 21.8. Length or Depth of Item when closed (mm) 20.3. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 76.5. Height of Item (in) 3.0625. Width of Item (mm) 76.5. Width of Item (in) 3.0625. Round Bore Dimensions (mm) 64.2. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3.06
Bushings, Grommets -- 1436-1220-ND [SM1BK75MT from HellermannTyton]
from DigiKey

Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black [See More]

  • Material: Plastic; Poly-Vinyl Chloride (PVC)
Cable Grommets -- 1879150 [251-10109 G51PA-PE-NA from HellermannTyton]
from RS Components, Ltd.

FLEXIFORM EDGE PROTECTOR [See More]

  • Material: Plastic; Other; Polyethylene
  • Groove Width: 0.0157 to 0.0591
CABLE GROMMET - S76/WHT -- S76/WHT
from Sugatsune America, Inc.

Material Plastic (ABS). Finish White. Weight of Item (g) 21.8. Length or Depth of Item when closed (mm) 20.3. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 76.5. Height of Item (in) 3.0625. Width of Item (mm) 76.5. Width of Item (in) 3.0625. Round Bore Dimensions (mm) 64.2. [See More]

  • Material: Plastic
  • Inside Diameter: 2.31
  • Shape: Round
  • Overall Thickness: 3.06
Bushings, Grommets -- 1436-1221-ND [FPF from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Cable Grommets -- 1879188 [251-10409 G51PD-PE-NA from HellermannTyton]
from RS Components, Ltd.

FLEXIFORM EDGE PROTECTOR [See More]

  • Material: Plastic; Other; Polyethylene
  • Groove Width: 0.1299 to 0.2008
CABLE GROMMET - S89/BLK -- S89/BLK
from Sugatsune America, Inc.

Material Plastic (ABS). Finish Black. Weight of Item (g) 30.3. Length or Depth of Item when closed (mm) 20.6. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 89.4. Height of Item (in) 3.5625. Width of Item (mm) 89.4. Width of Item (in) 3.5625. Round Bore Dimensions (mm) 76.5. [See More]

  • Material: Plastic
  • Inside Diameter: 2.81
  • Shape: Round
  • Overall Thickness: 3.56
Bushings, Grommets -- 1436-1224-ND [FPG from HellermannTyton]
from DigiKey

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural [See More]

  • Material: Plastic; Polyethylene (PE), Halogen Free
Continuous Nylon Gromstrip -- GSN-1
from ICO RALLY

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a... [See More]

  • Material: Plastic; Other; Polyethylene or Nylon
  • Construction / Type: One Piece; 50 ft / pkg, 100 ft / pkg
  • Shape: Oval / Oblong; Flexible Grommet / Edging
  • Packaging: Bulk Package
Grommets
from TFC Ltd.

Prevents chafing of electric wires. Used as an insulating bush. Acts as a water - tight seal. Offers edge protection for drilled holes. Material: PVC. Colour: Black [See More]

  • Material: Plastic
  • Construction / Type: One Piece
  • Shape: Round
OCB Series, Bushings -- OCB1500-20
from Daemar Inc.

The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are... [See More]

  • Material: Plastic; Nylon
  • Construction / Type: One Piece
  • Shape: Round
  • Inside Diameter: 1.25
Vinyl Elastomer Grommet -- V10R14-G401-1
from Advanced Antivibration Components - AAC

GROMMET: Highly-Damped Blue Vinyl Elastomer. PEAK PERFORMANCE TEMPERATURE RANGE: +55 °F to +105 °F (+13 °C to +41 °C). APPLICATONS: • COMPUTER DISK DRIVES. • COMPUTER PRINTERS AND PERIPHERALS. • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY. •... [See More]

  • Material: Plastic; Other; Vinyl Elastomer
  • Construction / Type: One Piece
  • Shape: Round
  • Inside Diameter: 0.2240
Grommets
from Web Seal Inc.

Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings. insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded. relieve strain, as with power... [See More]

  • Material: Plastic
  • Shape: Round; Oval / Oblong; Square / Rectangular
0.040 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
Grommet -- G100
from Minerallac Company

TANGENT SPLIT TYPE. PLASTIC MATERIAL. NEC 300 4B/(1) APPLICABLE STANDARD. PROTECTS WIRES FROM DAMAGE BY METAL STUDS APPLICATION. STANDARD PACKAGE 100 [See More]

  • Material: Plastic
Vinyl Grommet -- GV-1/4
from ICO RALLY

Vinyl Grommets. Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A. Tensile Strength: 1400 psi. Abrasive Resistance: Excellent. Effect of Sunlight: Slight... [See More]

  • Material: Plastic; Other; Vinyl
  • Construction / Type: One Piece; 100 pcs / pkg, 1000 pcs / pkg
  • Shape: Round
  • Packaging: Bulk Package
SB Series, Bushings -- SB1000-12
from Daemar Inc.

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and... [See More]

  • Material: Plastic; Nylon
  • Construction / Type: One Piece
  • Shape: Round
0.040 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
UB Series, Bushings -- UB 1000
from Daemar Inc.

The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. [See More]

  • Material: Plastic; Nylon
  • Construction / Type: One Piece
  • Shape: Round
  • Inside Diameter: 0.7500
0.040 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.040 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.050 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.050 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.050 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.050 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.060 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.060 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.060 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.060 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.085 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0850PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.085 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0850PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.085 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0850PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.085 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0850PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.100 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0100PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.100 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0100PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.100 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0100PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.100 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0100PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.125 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0125PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.125 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0125PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.125 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0125PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.125 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0125PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package
0.187 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0187PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Material: Plastic
  • Construction / Type: One Piece; 1,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Packaging: Bulk Package