Web Enabled pH Controllers

Description

Web Enabled pH Controllers are devices designed to monitor and control the pH levels of various solutions. They provide rapid on/off control of dosing, ensuring that the pH levels remain within a specified range. These controllers are equipped with features such as limit control, linear control, and non-linear control, allowing for precise management of pH levels in different environments. They can be interfaced with personal computers for enhanced data tracking and management.

Working Principle

Web Enabled pH Controllers operate by continuously measuring the pH level of a solution and comparing it to a set reference point. When the pH deviates from this reference, the controller initiates corrective actions, such as adjusting the dosing of chemicals to bring the pH back to the desired level. These controllers often use proportional integral derivative (PID) control to eliminate steady-state errors and improve response speed. The integration of web capabilities allows for remote monitoring and control, making them highly useful for maintaining optimal pH levels in various industrial processes.

Applications

Web Enabled pH Controllers are used in a variety of specific applications, including:

  • Food processing, where maintaining precise pH levels is crucial for product quality and safety.
  • Hydroponics, to ensure optimal nutrient absorption by plants.
  • Water purification systems, to maintain the required pH for effective treatment.
  • Waste control, to neutralize acidic or basic waste before discharge.
  • Environmental studies, where accurate pH monitoring is essential for data collection and analysis.

Advantages over other Manufacturing - Cutting Tools

While the documents do not provide specific comparisons between Web Enabled pH Controllers and manufacturing cutting tools, it can be inferred that pH controllers offer advantages in applications where chemical balance is critical, unlike cutting tools which are primarily used for material shaping and removal.

Limitations

The documents do not provide specific limitations of Web Enabled pH Controllers. However, general limitations may include the need for regular calibration to maintain accuracy, potential issues with sensor fouling in harsh environments, and the requirement for periodic maintenance to ensure reliable operation.

Considerations

When selecting and using Web Enabled pH Controllers, several considerations should be taken into account:

  • Initial Costs: The cost of purchasing and installing these controllers can vary based on the complexity and features of the device.
  • Operating Expense: Ongoing costs may include calibration, maintenance, and potential replacement of sensors.
  • Durability: The durability of the controller can be affected by the environment in which it is used, particularly in harsh or corrosive conditions.
  • Accuracy: Ensuring high accuracy may require regular calibration and maintenance.
  • Replacement and Maintenance Costs: These costs can be significant, especially if the controller is used in a demanding environment that accelerates wear and tear.
1 Result
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control